OTT Hydromet SUTRON Stage Discharge Recorder, with Analog input and 4-20mA outputs, without Shaft Encoder SDR-0001-3

Description
SDR is a Logging Shaft Encoder used in surface water & groundwater applications. Front panel programmable, it holds over one year of data, & operates for over one year on alkaline batteries. SDR supports dual sensors to measure a second stage using an analog or SDI-12 sensor. It supports rating tables and incorporates standard flume and weir equations. Benefits Dual sensor Setup SDR to measure a second stage using an analog* or SDI-12 sensor. Rating table Compute discharge using a rating table with up to 50 points. Averaging Stage can be computed by averaging multiple samples over a user-set period.
Description
SDR is a Logging Shaft Encoder used in surface water & groundwater applications. Front panel programmable, it holds over one year of data, & operates for over one year on alkaline batteries. SDR supports dual sensors to measure a second stage using an analog or SDI-12 sensor. It supports rating tables and incorporates standard flume and weir equations. Benefits Dual sensor Setup SDR to measure a second stage using an analog* or SDI-12 sensor. Rating table Compute discharge using a rating table with up to 50 points. Averaging Stage can be computed by averaging multiple samples over a user-set period.

Suppliers

Company
Product
Description
Supplier Links
SUTRON Stage Discharge Recorder, with Analog input and 4-20mA outputs, without Shaft Encoder - SDR-0001-3 - OTT Hydromet
Loveland, CO, United States
SUTRON Stage Discharge Recorder, with Analog input and 4-20mA outputs, without Shaft Encoder
SDR-0001-3
SUTRON Stage Discharge Recorder, with Analog input and 4-20mA outputs, without Shaft Encoder SDR-0001-3
SDR is a Logging Shaft Encoder used in surface water & groundwater applications. Front panel programmable, it holds over one year of data, & operates for over one year on alkaline batteries. SDR supports dual sensors to measure a second stage using an analog or SDI-12 sensor. It supports rating tables and incorporates standard flume and weir equations. Benefits Dual sensor Setup SDR to measure a second stage using an analog* or SDI-12 sensor. Rating table Compute discharge using a rating table with up to 50 points. Averaging Stage can be computed by averaging multiple samples over a user-set period.

SDR is a Logging Shaft Encoder used in surface water & groundwater applications. Front panel programmable, it holds over one year of data, & operates for over one year on alkaline batteries. SDR supports dual sensors to measure a second stage using an analog or SDI-12 sensor. It supports rating tables and incorporates standard flume and weir equations.

Benefits

Dual sensor

Setup SDR to measure a second stage using an analog* or SDI-12 sensor.


Rating table

Compute discharge using a rating table with up to 50 points.


Averaging

Stage can be computed by averaging multiple samples over a user-set period.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Level Sensors
Product Number SDR-0001-3
Product Name SUTRON Stage Discharge Recorder, with Analog input and 4-20mA outputs, without Shaft Encoder
Device Classification Sensor Only
Measuring Range -960 to 960 inch (-24380 to 24380 mm)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1023-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR – 49 ft, BATTERY-POWERED - CNCR-320 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details