OTT Hydromet OTT CTD, 328 ft, Alkaline CTD100MAL

Description
0 The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications. It features a robust ceramic measuring cell for long term accuracy and has outputs for salinity and total dissolved solids (TDS). Its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Flood Warning Groundwater Flow and Discharge Nutrient Monitoring Source Water HydroMet Benefits Complete Solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), temperature measurements as well as conductivity at programmable intervals. Conductivity measurement Outputs for conductivity include specific conductivity, salinity, and total dissolved solids. Accurate Long-term accuracy: a robust ceramic pressure cell will not deform over time, and an accurate 4-electrode conductivity measuring cell provides outputs for salinity and total dissolved solids (TDS). High Performance Mechanical resistance to pressure overload and corrosive waters. Flexible Installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates. Simple Maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.
Description
0 The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications. It features a robust ceramic measuring cell for long term accuracy and has outputs for salinity and total dissolved solids (TDS). Its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Flood Warning Groundwater Flow and Discharge Nutrient Monitoring Source Water HydroMet Benefits Complete Solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), temperature measurements as well as conductivity at programmable intervals. Conductivity measurement Outputs for conductivity include specific conductivity, salinity, and total dissolved solids. Accurate Long-term accuracy: a robust ceramic pressure cell will not deform over time, and an accurate 4-electrode conductivity measuring cell provides outputs for salinity and total dissolved solids (TDS). High Performance Mechanical resistance to pressure overload and corrosive waters. Flexible Installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates. Simple Maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.

Suppliers

Company
Product
Description
Supplier Links
OTT CTD, 328 ft, Alkaline - CTD100MAL - OTT Hydromet
Loveland, CO, United States
OTT CTD, 328 ft, Alkaline
CTD100MAL
OTT CTD, 328 ft, Alkaline CTD100MAL
0 The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications. It features a robust ceramic measuring cell for long term accuracy and has outputs for salinity and total dissolved solids (TDS). Its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Flood Warning Groundwater Flow and Discharge Nutrient Monitoring Source Water HydroMet Benefits Complete Solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), temperature measurements as well as conductivity at programmable intervals. Conductivity measurement Outputs for conductivity include specific conductivity, salinity, and total dissolved solids. Accurate Long-term accuracy: a robust ceramic pressure cell will not deform over time, and an accurate 4-electrode conductivity measuring cell provides outputs for salinity and total dissolved solids (TDS). High Performance Mechanical resistance to pressure overload and corrosive waters. Flexible Installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates. Simple Maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.

0
The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications.
It features a robust ceramic measuring cell for long term accuracy and has outputs for salinity and total dissolved solids (TDS). Its built in datalogger manages and stores all measurements at user-programmable intervals.

Markets:

  • Flood Warning
  • Groundwater
  • Flow and Discharge
  • Nutrient Monitoring
  • Source Water
  • HydroMet

Benefits

Complete Solution

Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), temperature measurements as well as conductivity at programmable intervals.


Conductivity measurement

Outputs for conductivity include specific conductivity, salinity, and total dissolved solids.


Accurate

Long-term accuracy: a robust ceramic pressure cell will not deform over time, and an accurate 4-electrode conductivity measuring cell provides outputs for salinity and total dissolved solids (TDS).


High Performance

Mechanical resistance to pressure overload and corrosive waters.


Flexible Installation

Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates.


Simple Maintenance

Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Level Sensors
Product Number CTD100MAL
Product Name OTT CTD, 328 ft, Alkaline
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 200 Series - TS-200.20 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 8 to 240 inch (203 to 6096 mm)
Media Type Liquid
View Details
Seal Pot Seal Fluid Supply Tank - ST95 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Continuous Level; Single Point or Multi-Point Level (optional feature)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details