OTT Hydromet OTT Orpheus Mini Level Logger, Lithium, 0 - 100 m ORM100MLIT

Description
The OTT Orpheus Mini is an integrated pressure sensor and datalogger for level measurement in surface and groundwater applications. It features a robust ceramic measuring cell for long term accuracy and its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Source Water Mining Flow and Discharge HydroMet Benefits Complete solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), and/or temperature measurements at programmable intervals. High reliability Mechanical resistance to pressure overload and corrosive waters. Easy to maintain or clean - if necessary. High accuracy Ceramic pressure cell, unlike membrane technology, will not deform over time providing long-term measurement stability. Simple maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required. Measurement technology Vented pressure cell to avoid data post processing by compensating the barometric pressure. Flexible installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates.
Description
The OTT Orpheus Mini is an integrated pressure sensor and datalogger for level measurement in surface and groundwater applications. It features a robust ceramic measuring cell for long term accuracy and its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Source Water Mining Flow and Discharge HydroMet Benefits Complete solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), and/or temperature measurements at programmable intervals. High reliability Mechanical resistance to pressure overload and corrosive waters. Easy to maintain or clean - if necessary. High accuracy Ceramic pressure cell, unlike membrane technology, will not deform over time providing long-term measurement stability. Simple maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required. Measurement technology Vented pressure cell to avoid data post processing by compensating the barometric pressure. Flexible installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates.

Suppliers

Company
Product
Description
Supplier Links
OTT Orpheus Mini Level Logger, Lithium, 0 - 100 m - ORM100MLIT - OTT Hydromet
Loveland, CO, United States
OTT Orpheus Mini Level Logger, Lithium, 0 - 100 m
ORM100MLIT
OTT Orpheus Mini Level Logger, Lithium, 0 - 100 m ORM100MLIT
The OTT Orpheus Mini is an integrated pressure sensor and datalogger for level measurement in surface and groundwater applications. It features a robust ceramic measuring cell for long term accuracy and its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Source Water Mining Flow and Discharge HydroMet Benefits Complete solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), and/or temperature measurements at programmable intervals. High reliability Mechanical resistance to pressure overload and corrosive waters. Easy to maintain or clean - if necessary. High accuracy Ceramic pressure cell, unlike membrane technology, will not deform over time providing long-term measurement stability. Simple maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required. Measurement technology Vented pressure cell to avoid data post processing by compensating the barometric pressure. Flexible installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates.

The OTT Orpheus Mini is an integrated pressure sensor and datalogger for level measurement in surface and groundwater applications. It features a robust ceramic measuring cell for long term accuracy and its built in datalogger manages and stores all measurements at user-programmable intervals.

Markets:

  • Source Water
  • Mining
  • Flow and Discharge
  • HydroMet

Benefits

Complete solution

Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), and/or temperature measurements at programmable intervals.


High reliability

Mechanical resistance to pressure overload and corrosive waters. Easy to maintain or clean - if necessary.


High accuracy

Ceramic pressure cell, unlike membrane technology, will not deform over time providing long-term measurement stability.


Simple maintenance

Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.


Measurement technology

Vented pressure cell to avoid data post processing by compensating the barometric pressure.


Flexible installation

Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Level Sensors
Product Number ORM100MLIT
Product Name OTT Orpheus Mini Level Logger, Lithium, 0 - 100 m
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details