OTT Hydromet OTT PLS-C Pressure Level Sensor, Conductivity, 0 - 40 m, RS-485 63.038.001.9043

Description
The OTT PLS-C measures water conductivity, level, and temperature in both surface and groundwater applications with a robust ceramic pressure cell and 4-electrode conductivity cell. Its extremely low power consumption makes it ideal for long-term deployment, particularly at solar powered measuring stations for ground-and surface waters. Markets: Storm Water Flood Warning Flow and Discharge Source Water Mining HydroMet Benefits Ceramic pressure cell The robust ceramic pressure cell offers industry-leading accuracy and does not deform over time like membrane technology, providing long-term measurement stability Rugged design Ceramic pressure cell resistant to physical force (4 x burst pressure) and enclosure made of high-quality saltwater resistant steel for use in coastal environments. Vented pressure probe Vented pressure probe, automatically compensates for changes in barometric pressure. Auto compensation Built-in microcontroller – compensates for temperature effects and applies correction values for gravitational acceleration or water density. Simple setup Simple setup and connection to external dataloggers using SDI-12. Conductivity cell 4-electrode conductivity cell.
Description
The OTT PLS-C measures water conductivity, level, and temperature in both surface and groundwater applications with a robust ceramic pressure cell and 4-electrode conductivity cell. Its extremely low power consumption makes it ideal for long-term deployment, particularly at solar powered measuring stations for ground-and surface waters. Markets: Storm Water Flood Warning Flow and Discharge Source Water Mining HydroMet Benefits Ceramic pressure cell The robust ceramic pressure cell offers industry-leading accuracy and does not deform over time like membrane technology, providing long-term measurement stability Rugged design Ceramic pressure cell resistant to physical force (4 x burst pressure) and enclosure made of high-quality saltwater resistant steel for use in coastal environments. Vented pressure probe Vented pressure probe, automatically compensates for changes in barometric pressure. Auto compensation Built-in microcontroller – compensates for temperature effects and applies correction values for gravitational acceleration or water density. Simple setup Simple setup and connection to external dataloggers using SDI-12. Conductivity cell 4-electrode conductivity cell.

Suppliers

Company
Product
Description
Supplier Links
OTT PLS-C Pressure Level Sensor, Conductivity, 0 - 40 m, RS-485 - 63.038.001.9043 - OTT Hydromet
Loveland, CO, United States
OTT PLS-C Pressure Level Sensor, Conductivity, 0 - 40 m, RS-485
63.038.001.9043
OTT PLS-C Pressure Level Sensor, Conductivity, 0 - 40 m, RS-485 63.038.001.9043
The OTT PLS-C measures water conductivity, level, and temperature in both surface and groundwater applications with a robust ceramic pressure cell and 4-electrode conductivity cell. Its extremely low power consumption makes it ideal for long-term deployment, particularly at solar powered measuring stations for ground-and surface waters. Markets: Storm Water Flood Warning Flow and Discharge Source Water Mining HydroMet Benefits Ceramic pressure cell The robust ceramic pressure cell offers industry-leading accuracy and does not deform over time like membrane technology, providing long-term measurement stability Rugged design Ceramic pressure cell resistant to physical force (4 x burst pressure) and enclosure made of high-quality saltwater resistant steel for use in coastal environments. Vented pressure probe Vented pressure probe, automatically compensates for changes in barometric pressure. Auto compensation Built-in microcontroller – compensates for temperature effects and applies correction values for gravitational acceleration or water density. Simple setup Simple setup and connection to external dataloggers using SDI-12. Conductivity cell 4-electrode conductivity cell.

The OTT PLS-C measures water conductivity, level, and temperature in both surface and groundwater applications with a robust ceramic pressure cell and 4-electrode conductivity cell. Its extremely low power consumption makes it ideal for long-term deployment, particularly at solar powered measuring stations for ground-and surface waters.

Markets:

  • Storm Water
  • Flood Warning
  • Flow and Discharge
  • Source Water
  • Mining
  • HydroMet

Benefits

Ceramic pressure cell

The robust ceramic pressure cell offers industry-leading accuracy and does not deform over time like membrane technology, providing long-term measurement stability


Rugged design

Ceramic pressure cell resistant to physical force (4 x burst pressure) and enclosure made of high-quality saltwater resistant steel for use in coastal environments.


Vented pressure probe

Vented pressure probe, automatically compensates for changes in barometric pressure.


Auto compensation

Built-in microcontroller – compensates for temperature effects and applies correction values for gravitational acceleration or water density.


Simple setup

Simple setup and connection to external dataloggers using SDI-12.


Conductivity cell

4-electrode conductivity cell.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Level Sensors
Product Number 63.038.001.9043
Product Name OTT PLS-C Pressure Level Sensor, Conductivity, 0 - 40 m, RS-485
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Compact Ultrasonic Level Transmitter - LST300 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Measuring Range 9.84 to 394 inch (250 to 10000 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1005-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details