Certex UK Datasheets for Lifting Slings
Lifting slings are material handling accessories for load attachment to lifts, cranes, and hoists.
Lifting Slings: Learn more
| Product Name | Notes |
|---|---|
| Design: Short link chain with load hook welded in each end. Length: Standard 3,5 m, other length on request. | |
| POWERTEX Webbing sling with eyes PWE are made from high strength polyester yarn having folded and reinforced eyes as standard. The PWE slings are color coded for quick and easy... | |
| Slings conform to BS EN 13414-1: 2003 (except rated for 1960 n/mm2) Available in standard lengths of 1,2,3,4,5,6,7,8,9,10 metres. Longer lengths available on request. Certex manufacture slings and special assemblies... | |
| When it comes to heavy lifting, these ropes can suit a variety of different purposes. For example, they can hold machine parts lifted up to wind turbines offshore, as well... |
| << Prev |