Allen-Bradley / Rockwell Automation Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
592 NEMA Eutectic Alloy Overload Relay, Manual Reset, Type 1 General Purpose Enclosure, , 40A, 3 Poles, N.C. Contact
592 NEMA Eutectic Alloy Overload Relay, Manual Reset, Type 1 General Purpose Enclosure, , 40A, 3 Poles, N.O.-N.C. Contacts
592 NEMA Eutectic Alloy Overload Relay, Manual Reset, Type 1 General Purpose Enclosure, , 62A, 3 Poles, N.C. Contact
592 NEMA Eutectic Alloy Overload Relay, Manual Reset, Type 1 General Purpose Enclosure, , 62A, 3 Poles, N.O.-N.C. Contacts
Digital Relay Master w/field Removable Terminal Block, (RTB) 40-pin cable header, w/sixteen 24Vdc relays & coil side diagnostic LEDs , , , Relay Interface Module w/ Removable Terminal Block
E300 Overload Relays (193/592 IEC/NEMA), 1 Meter Expansion Module Cable
E300 Overload Relays (193/592 IEC/NEMA), 2 IN / 2 Out Control Module, 120V AC
E300 Overload Relays (193/592 IEC/NEMA), 2 IN / 2 Out Control Module, 240V AC
E300 Overload Relays (193/592 IEC/NEMA), 2 IN / 2 Out Control Module, 24V DC
E300 Overload Relays (193/592 IEC/NEMA), 2 IN / 2 Out with PTC and External Ground Fault Sensing Control Module, 120V AC
E300 Overload Relays (193/592 IEC/NEMA), 2 IN / 2 Out with PTC and External Ground Fault Sensing Control Module, 240V AC
E300 Overload Relays (193/592 IEC/NEMA), 3 In / 1 Out Analog Expansion Module
E300 Overload Relays (193/592 IEC/NEMA), 3 Meter Expansion Module Cable
E300 Overload Relays (193/592 IEC/NEMA), 4 In / 2 Out Digital Expansion Module, 240V AC
E300 Overload Relays (193/592 IEC/NEMA), 4 IN / 2 Out with PTC and External Ground Fault Sensing Control Module, 24V DC
E300 Overload Relays (193/592 IEC/NEMA), 4 IN / 3 Out Control Module, 120V AC
E300 Overload Relays (193/592 IEC/NEMA), 4 IN / 3 Out Control Module, 240V AC
E300 Overload Relays (193/592 IEC/NEMA), 6 IN / 3 Out Control Module, 24V DC
E300 Overload Relays (193/592 IEC/NEMA), Contactor Coil Module for 100-C60...C97 contactor
E300 Overload Relays (193/592 IEC/NEMA), Contactor Terminal Cover
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (0.5...30 A) DIN Rail/Panel Mount with Line- and Load-side Power Conductor Terminals. Directly replaces 193-ECPM1.
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (0.5...30 A) DIN Rail/Panel Mount with Line- and Load-side Power Conductor Terminals.
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (0.5...30 A) DIN Rail/Panel Mount with Pass-thru Power Conductor Apertures.
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (0.5...30 A) Mounts to 100-C09...C23 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (0.5...30 A) Mounts to 100-C30...C55 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (0.5...30 A) Mounts to NEMA Size 0...2 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (10...100 A) DIN Rail / Panel Mount with Line- and Load-side Power Conductor Terminals. Directly replaces 193-ECPM3.
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (10...100 A) DIN Rail / Panel Mount with Line- and Load-side Power Conductor Terminals.
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (10...100 A) DIN Rail / Panel Mount with Pass-thru Power Conductor Apertures.
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (10...100 A) Mounts to 100-C60...C97 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (10...100 A) Mounts to NEMA Size 3 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (20...200 A) DIN Rail / Panel Mount with Line- and Load-side Power Conductor Terminals.
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (20...200 A) DIN Rail / Panel Mount with Pass-thru Power Conductor Apertures.
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (20...200 A) Mounts to 100-D115...D180 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (20...200 A) Mounts to 100-E116...E146 contactor.
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (20...200 A) Mounts to 100-E190...E205 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (20...200 A) Mounts to NEMA Size 4 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (6...60 A) DIN Rail/Panel Mount with Line- and Load-side Power Conductor Terminals. Directly replaces 193-ECPM2.
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (6...60 A) DIN Rail/Panel Mount with Line- and Load-side Power Conductor Terminals.
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (6...60 A) DIN Rail/Panel Mount with Pass-thru Power Conductor Apertures.
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (6...60 A) Mounts to 100-C30...C55 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (6...60 A) Mounts to NEMA Size 0...2 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (0.5...30 A) DIN Rail / Panel Mount with Line- and Load-side Power Conductor Terminals. Directly replaces 193-ECPM2.
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (0.5...30 A) DIN Rail / Panel Mount with Line- and Load-side Power Conductor Terminals.
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (0.5...30 A) DIN Rail / Panel Mount with Pass-thru Power Conductor Apertures.
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (0.5...30 A) Mounts to 100-C09...C23 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (0.5...30 A) Mounts to 100-C30...C55 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (0.5...30 A) Mounts to NEMA Size 0...2 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (10...100 A) DIN Rail / Panel Mount with Line- and Load-side Power Conductor Terminals. Directly replaces 193-ECPM3.
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (10...100 A) DIN Rail / Panel Mount with Line- and Load-side Power Conductor Terminals.
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (10...100 A) DIN Rail / Panel Mount with Pass-thru Power Conductor Apertures.
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (10...100 A) Mounts to 100-C60...C97 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (10...100 A) Mounts to NEMA Size 3 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (20...200 A) DIN Rail / Panel Mount with Line- and Load-side Power Conductor Terminals.
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (20...200 A) DIN Rail / Panel Mount with Pass-thru Power Conductor Apertures.
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (20...200 A) Mounts to 100-D115...D180 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (20...200 A) Mounts to 100-E116...E146 contactor.
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (20...200 A) Mounts to 100-E190...E205 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (20...200 A) Mounts to NEMA Size 4 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (6...60 A) DIN Rail / Panel Mount Power Terminals
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (6...60 A) DIN Rail / Panel Mount with Line- and Load-side Power Conductor Terminals.
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (6...60 A) DIN Rail / Panel Mount with Pass-thru Power Conductor Apertures.
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (6...60 A) Mounts to 100-C30...C55 contactor
E300 Overload Relays (193/592 IEC/NEMA), Current/Ground Fault Sensing Module (6...60 A) Mounts to NEMA Size 0...2 contactor
E300 Overload Relays (193/592 IEC/NEMA), EtherNet/IP Communication Module
E300 Overload Relays (193/592 IEC/NEMA), Line Side Terminal Cover
E300 Overload Relays (193/592 IEC/NEMA), Load Side Terminal Cover
E300 Overload Relays (193/592 IEC/NEMA), Replacement Connectors and 20cm Cable for Analog Expansion Modules
E300 Overload Relays (193/592 IEC/NEMA), Replacement Connectors and 20cm Cable for Digital Expansion Modules
E300 Overload Relays (193/592 IEC/NEMA), Replacement Connectors and 20cm Cable for Power Supply Modules
E300 Overload Relays (193/592 IEC/NEMA), Replacement Connectors for 120/240V AC 2:2 Control Modules
E300 Overload Relays (193/592 IEC/NEMA), Replacement Connectors for 120/240V AC 4:3 Control Modules
E300 Overload Relays (193/592 IEC/NEMA), Replacement Connectors for 24V DC 2:2 Control Modules
E300 Overload Relays (193/592 IEC/NEMA), Replacement Connectors for 24V DC 4:2 Control Modules
E300 Overload Relays (193/592 IEC/NEMA), Replacement Connectors for 24V DC 6:3 Control Modules
E300 Overload Relays (193/592 IEC/NEMA), Replacement Connectors for Communication Modules
E300 Overload Relays (193/592 IEC/NEMA), Replacement Connectors for Sensing Modules
E300 Overload Relays (193/592 IEC/NEMA), Starter Control Station with 3 Meter Cable
E300 Overload Relays (193/592 IEC/NEMA), V/I/GF Sensing Module (0.5-30A) DIN Rail / Panel Mount Power Terminals
E300 Overload Relays (193/592 IEC/NEMA), V/I/GF Sensing Module (6-60A) DIN Rail / Panel Mount Power Terminals
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (0.5...30 A) DIN Rail / Panel Mount Power Terminals with Pass-thru Power Conductor Apertures.
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (0.5...30 A) DIN Rail / Panel with Line- and Load-side Power Conductor Terminals. Directly replaces 193-ECPM1
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (0.5...30 A) Mounts to 100-C09...C23 contactor
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (0.5...30 A) Mounts to 100-C30...C55 contactor
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (0.5...30 A) Mounts to NEMA Size 0...2 contactor
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (10...100 A) DIN Rail / Panel Mount with Line- and Load-side Power Conductor Terminals. Directly replaces 193-ECPM3.
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (10...100 A) DIN Rail / Panel Mount with Line- and Load-side Power Conductor Terminals.
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (10...100 A) Mounts to 100-C60...C97 contactor
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (10...100 A) Mounts to NEMA Size 3 contactor
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (20...200 A) DIN Rail / Panel Mount with Line- and Load-side Power Conductor Terminals.
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (20...200 A) Mounts to 100-D115...D180 contactor
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (20...200 A) Mounts to 100-E116...E146 contactor.
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (20...200 A) Mounts to 100-E190...E205 contactor
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (20...200 A) Mounts to NEMA Size 4 contactor
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (6...60 A) DIN Rail / Panel Mount with Line- and Load-side Power Conductor Terminals. Directly replaces 193-ECPM2.
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (6...60 A) Mounts to 100-C30...C55 contactor
E300 Overload Relays (193/592 IEC/NEMA), Voltage/Current/Grou nd Fault Sensing Module (6...60 A) Mounts to NEMA Size 0...2 contactor
MCS-CF Control Relay, 2 N.O. / 2 N.C., 100V 50Hz / 100V 50/60Hz / 100-110V 60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 110-130V DC (w/Elec. Coil)
MCS-CF Control Relay, 2 N.O. / 2 N.C., 110V 50/60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 110V 50Hz / 120V 60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 120V 50Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 127V 50Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 12V 50Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 12V 60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 12V DC (w/Elec. Coil)
MCS-CF Control Relay, 2 N.O. / 2 N.C., 200-220V 50Hz / 208-240V 60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 200-230V 50/60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 200-255V DC (w/Elec. Coil)
MCS-CF Control Relay, 2 N.O. / 2 N.C., 200V 50Hz / 200V 60Hz / 200-220V 60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 208V 60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 220-230V 50Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 230-240V 50Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 230V 50/60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 240V 50/60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 240V 50Hz / 277V 60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 240V 60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 24V 50/60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 24V 50Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 24V 60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 24V DC (w/Elec. Coil)
MCS-CF Control Relay, 2 N.O. / 2 N.C., 32V 50Hz / 36V 60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 347V 60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 36-48V DC (w/Elec. Coil)
MCS-CF Control Relay, 2 N.O. / 2 N.C., 36V 50Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 380-400V 50Hz / 440V 60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 380V 60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 400-415V 50Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 400V 50/60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 42-72V DC (w/Elec. Coil)
MCS-CF Control Relay, 2 N.O. / 2 N.C., 42V 50Hz / 48V 60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 440V 50/60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 440V 50Hz / 480V 60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 48V 50/60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 48V 50Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 500V 50Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., 550V 50Hz / 600V 60Hz
MCS-CF Control Relay, 2 N.O. / 2 N.C., Faster drop out time than EJ coil
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 100V 50Hz / 100V 50/60Hz / 100-110V 60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 110-130V DC (w/Elec. Coil)
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 110V 50/60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 110V 50Hz / 120V 60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 120V 50Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 127V 50Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 12V 50Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 12V 60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 12V DC (w/Elec. Coil)
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 200-220V 50Hz / 208-240V 60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 200-230V 50/60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 200-255V DC (w/Elec. Coil)
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 200V 50Hz / 200V 60Hz / 200-220V 60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 208V 60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 220-230V 50Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 230-240V 50Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 230V 50/60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 240V 50/60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 240V 50Hz / 277V 60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 240V 60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 24V 50/60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 24V 50Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 24V 60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 24V DC (w/Elec. Coil)
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 32V 50Hz / 36V 60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 347V 60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 36-48V DC (w/Elec. Coil)
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 36V 50Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 380-400V 50Hz / 440V 60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 380V 60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 400-415V 50Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 400V 50/60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 42-72V DC (w/Elec. Coil)
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 42V 50Hz / 48V 60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 440V 50/60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 440V 50Hz / 480V 60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 48V 50/60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 48V 50Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 500V 50Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 550V 50Hz / 600V 60Hz
MCS-CF Control Relay, 3 N.O. / 1 N.C. , Faster drop out time than EJ coil
MCS-CF Control Relay, 4 N.C. , 100V 50Hz / 100V 50/60Hz / 100-110V 60Hz
MCS-CF Control Relay, 4 N.C. , 110V 50/60Hz
MCS-CF Control Relay, 4 N.C. , 110V 50Hz / 120V 60Hz
MCS-CF Control Relay, 4 N.C. , 120V 50Hz
MCS-CF Control Relay, 4 N.C. , 127V 50Hz
MCS-CF Control Relay, 4 N.C. , 12V 50Hz
MCS-CF Control Relay, 4 N.C. , 12V 60Hz
MCS-CF Control Relay, 4 N.C. , 200-220V 50Hz / 208-240V 60Hz
MCS-CF Control Relay, 4 N.C. , 200-230V 50/60Hz
MCS-CF Control Relay, 4 N.C. , 200V 50Hz / 200V 60Hz / 200-220V 60Hz
MCS-CF Control Relay, 4 N.C. , 208V 60Hz
MCS-CF Control Relay, 4 N.C. , 220-230V 50Hz
MCS-CF Control Relay, 4 N.C. , 230-240V 50Hz
MCS-CF Control Relay, 4 N.C. , 230V 50/60Hz
MCS-CF Control Relay, 4 N.C. , 240V 50/60Hz
MCS-CF Control Relay, 4 N.C. , 240V 50Hz / 277V 60Hz
MCS-CF Control Relay, 4 N.C. , 240V 60Hz
MCS-CF Control Relay, 4 N.C. , 24V 50/60Hz
MCS-CF Control Relay, 4 N.C. , 24V 50Hz
MCS-CF Control Relay, 4 N.C. , 24V 60Hz
MCS-CF Control Relay, 4 N.C. , 32V 50Hz / 36V 60Hz
MCS-CF Control Relay, 4 N.C. , 347V 60Hz
MCS-CF Control Relay, 4 N.C. , 36V 50Hz
MCS-CF Control Relay, 4 N.C. , 380-400V 50Hz / 440V 60Hz
MCS-CF Control Relay, 4 N.C. , 380V 60Hz
MCS-CF Control Relay, 4 N.C. , 400-415V 50Hz
MCS-CF Control Relay, 4 N.C. , 400V 50/60Hz
MCS-CF Control Relay, 4 N.C. , 42V 50Hz / 48V 60Hz
MCS-CF Control Relay, 4 N.C. , 440V 50/60Hz
MCS-CF Control Relay, 4 N.C. , 440V 50Hz / 480V 60Hz
MCS-CF Control Relay, 4 N.C. , 48V 50/60Hz
MCS-CF Control Relay, 4 N.C. , 48V 50Hz
MCS-CF Control Relay, 4 N.C. , 500V 50Hz
MCS-CF Control Relay, 4 N.C. , 550V 50Hz / 600V 60Hz
MCS-CF Control Relay, 4 N.O., 100V 50Hz / 100V 50/60Hz / 100-110V 60Hz
MCS-CF Control Relay, 4 N.O., 110-130V DC (w/Elec. Coil)
MCS-CF Control Relay, 4 N.O., 110V 50/60Hz
MCS-CF Control Relay, 4 N.O., 110V 50Hz / 120V 60Hz
MCS-CF Control Relay, 4 N.O., 120V 50Hz
MCS-CF Control Relay, 4 N.O., 127V 50Hz
MCS-CF Control Relay, 4 N.O., 12V 50Hz
MCS-CF Control Relay, 4 N.O., 12V 60Hz
MCS-CF Control Relay, 4 N.O., 12V DC (w/Elec. Coil)
MCS-CF Control Relay, 4 N.O., 200-220V 50Hz / 208-240V 60Hz
MCS-CF Control Relay, 4 N.O., 200-230V 50/60Hz
MCS-CF Control Relay, 4 N.O., 200-255V DC (w/Elec. Coil)
MCS-CF Control Relay, 4 N.O., 200V 50Hz / 200V 60Hz / 200-220V 60Hz
MCS-CF Control Relay, 4 N.O., 208V 60Hz
MCS-CF Control Relay, 4 N.O., 220-230V 50Hz
MCS-CF Control Relay, 4 N.O., 230-240V 50Hz
MCS-CF Control Relay, 4 N.O., 230V 50/60Hz
MCS-CF Control Relay, 4 N.O., 240V 50/60Hz
MCS-CF Control Relay, 4 N.O., 240V 50Hz / 277V 60Hz
MCS-CF Control Relay, 4 N.O., 240V 60Hz
MCS-CF Control Relay, 4 N.O., 24V 50/60Hz
MCS-CF Control Relay, 4 N.O., 24V 50Hz
MCS-CF Control Relay, 4 N.O., 24V 60Hz
MCS-CF Control Relay, 4 N.O., 24V DC (w/Elec. Coil)
MCS-CF Control Relay, 4 N.O., 32V 50Hz / 36V 60Hz
MCS-CF Control Relay, 4 N.O., 347V 60Hz
MCS-CF Control Relay, 4 N.O., 36-48V DC (w/Elec. Coil)
MCS-CF Control Relay, 4 N.O., 36V 50Hz
MCS-CF Control Relay, 4 N.O., 380-400V 50Hz / 440V 60Hz
MCS-CF Control Relay, 4 N.O., 380V 60Hz
MCS-CF Control Relay, 4 N.O., 400-415V 50Hz
MCS-CF Control Relay, 4 N.O., 400V 50/60Hz
MCS-CF Control Relay, 4 N.O., 42-72V DC (w/Elec. Coil)
MCS-CF Control Relay, 4 N.O., 42V 50Hz / 48V 60Hz
MCS-CF Control Relay, 4 N.O., 440V 50/60Hz
MCS-CF Control Relay, 4 N.O., 440V 50Hz / 480V 60Hz
MCS-CF Control Relay, 4 N.O., 48V 50/60Hz
MCS-CF Control Relay, 4 N.O., 48V 50Hz
MCS-CF Control Relay, 4 N.O., 500V 50Hz
MCS-CF Control Relay, 4 N.O., 550V 50Hz / 600V 60Hz
MCS-CF Control Relay, 4 N.O., Faster drop out time than EJ coil
Modular Monitoring Safety Relay - N/A Inputs, 3 N.O. Safety Outputs, 1 N.C. Auxiliary Outputs
MSR41 On/off safety relay
MSR42 Multi function Controller for GuardShield Light Curtains

Next >>