IC DRAM 8GBIT PARALLEL 78FBGA
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)
IC DRAM 8GBIT PARALLEL 78FBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT40A2G4SA-062E:J TR | MT40A2G4SA-062E:J TR | MT40A2G4SA-062E:J TR | MT40A2G4SA-062E:J TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory | DRAM |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Data Rate | 1600 MHz | |||
| Access Time | 19 ns | 19 ns | 19 ns | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) |