Integrated Device Technology 128K x 8 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through 70V9099L9PFG8

Description
The 70V9099 is a high-speed 128K x 8 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V9099 is a high-speed 128K x 8 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128K x 8 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through - 70V9099L9PFG8 - Integrated Device Technology
San Jose, CA, USA
128K x 8 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through
70V9099L9PFG8
128K x 8 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through 70V9099L9PFG8
The 70V9099 is a high-speed 128K x 8 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V9099 is a high-speed 128K x 8 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet
SRAM 128K X 8 3V SYNC DPRAM

SRAM 128K X 8 3V SYNC DPRAM

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category Memory Chips Memory Chips
Product Number 70V9099L9PFG8 70V9099L9PFG8
Product Name 128K x 8 Sync, 3.3V Dual-Port RAM, Pipelined/Flow-Through SRAM
Memory Category DPRAM
Logic Family TTL
Data Rate 67 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 576 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 580536-004-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers