TRENDnet Inc. Hardened Industrial 100/1000 TI-F11SFP (Version v1.0R)

Description
Hardened IP30 rated 100/1000 Base-T Ethernet to SFP converter SFP port accommodates Multi or Single Mode fiber Up to 80 km fiber networking distances with the TEG-MGBS80 SFP module Includes DIN-rail and wall mounts Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Dual redundant power inputs with overload current protection Powers supply sold separately (model TI-M6024)
Description
Hardened IP30 rated 100/1000 Base-T Ethernet to SFP converter SFP port accommodates Multi or Single Mode fiber Up to 80 km fiber networking distances with the TEG-MGBS80 SFP module Includes DIN-rail and wall mounts Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Dual redundant power inputs with overload current protection Powers supply sold separately (model TI-M6024)

Suppliers

Company
Product
Description
Supplier Links
Hardened Industrial 100/1000 - TI-F11SFP  (Version v1.0R) - TRENDnet Inc.
Torrance, CA, USA
Hardened Industrial 100/1000
TI-F11SFP (Version v1.0R)
Hardened Industrial 100/1000 TI-F11SFP (Version v1.0R)
Hardened IP30 rated 100/1000 Base-T Ethernet to SFP converter SFP port accommodates Multi or Single Mode fiber Up to 80 km fiber networking distances with the TEG-MGBS80 SFP module Includes DIN-rail and wall mounts Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Dual redundant power inputs with overload current protection Powers supply sold separately (model TI-M6024)
  • Hardened IP30 rated 100/1000 Base-T Ethernet to SFP converter
  • SFP port accommodates Multi or Single Mode fiber
  • Up to 80 km fiber networking distances with the TEG-MGBS80 SFP module
  • Includes DIN-rail and wall mounts
  • Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range
  • Dual redundant power inputs with overload current protection
  • Powers supply sold separately (model TI-M6024)
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Network Media Converters
Product Number TI-F11SFP (Version v1.0R)
Product Name Hardened Industrial 100/1000
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Hardened Copper to Fiber Ethernet Media Converters - HMC-652E - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network Multimode Fiber
View Details
High-Speed Ethernet with RS485 Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details
Mini Display Port To HDMI+ VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI+ VGA
View Details
Asynchronous Optical Bit-Driver® - 2005V - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details