TI-UF11SFP (VERSION V1.0R) -- INDUSTRIAL SFP TO GIGABIT UPOE MEDIA CONVERTER
TRENDnet Inc.Industrial SFP to Gigabit UPoE Media ConverterTI-UF11SFP (Version v1.0R)
Description
Hardened IP30 rated SFP to Gigabit UPoE converter
SFP port accommodates Multi or Single Mode fiber
Up to 40 km fiber networking distances with the TI-MGBS40 SFP module
Provides up to 60W for PoE, PoE+ and UPoE compliant devices
Includes DIN-rail and wall mounts
Wide operating temperature range -40 to 75 °C (-40 to 167 °F)
Overload current protection
Powers supply sold separately (model TI-S12048)
TRENDnet Inc.
Done
Description
Hardened IP30 rated SFP to Gigabit UPoE converter
SFP port accommodates Multi or Single Mode fiber
Up to 40 km fiber networking distances with the TI-MGBS40 SFP module
Provides up to 60W for PoE, PoE+ and UPoE compliant devices
Includes DIN-rail and wall mounts
Wide operating temperature range -40 to 75 °C (-40 to 167 °F)
Overload current protection
Powers supply sold separately (model TI-S12048)
Hardened IP30 rated SFP to Gigabit UPoE converter
SFP port accommodates Multi or Single Mode fiber
Up to 40 km fiber networking distances with the TI-MGBS40 SFP module
Provides up to 60W for PoE, PoE+ and UPoE compliant devices
Includes DIN-rail and wall mounts
Wide operating temperature range -40 to 75 °C (-40 to 167 °F)
Overload current protection
Powers supply sold separately (model TI-S12048)
Hardened IP30 rated SFP to Gigabit UPoE converter
SFP port accommodates Multi or Single Mode fiber
Up to 40 km fiber networking distances with the TI-MGBS40 SFP module
Provides up to 60W for PoE, PoE+ and UPoE compliant devices
Includes DIN-rail and wall mounts
Wide operating temperature range -40 to 75 °C (-40 to 167 °F)