PHOENIX CONTACT USA Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Assembled remote bus cable, for connecting two adjacent INTERBUS RT modules | |
| By the meter, Remote bus cable, INTERBUS, shielded, PUR halogen-free, may green RAL 6017, 6-wire (3 x 2 x 0.22 mm²), color single wire: Green-yellow, white-brown, gray-pink, flexible installation | |
| By the meter, Remote bus cable, INTERBUS, shielded, PVC, black RAL 9005, 6-wire (3 x 2 x 0.22 mm²), color single wire: Green-yellow, white-brown, gray-pink, for underground runs | |
| By the meter, Remote bus cable, INTERBUS, shielded, PVC, may green RAL 6017, 6-wire (3 x 2 x 0.22 mm²), color single wire: Green-yellow, white-brown, gray-pink, fixed installation | |
| Installation remote bus cable, highly flexible and welding-resistant, 3 x 2 x 0.22 mm² + 3 x 1 mm² | |
| Installation remote bus cable, standard,3 x 2 x 0.22 mm² + 3 x 1 mm² | |
| Power cable, 5-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, K-coded, on free cable end, cable length: 10 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, K-coded, on free cable end, cable length: 1.5 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, K-coded, on free cable end, cable length: 10 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, K-coded, on free cable end, cable length: 3 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, K-coded, on free cable end, cable length: 5 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PUR halogen-free, black-gray RAL 7021, Socket straight M12, K-coded, on free cable end, cable length: 5 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug angled M12, L-coded, on free cable end, cable length: 1.5 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug angled M12, L-coded, on free cable end, cable length: 1.5 m | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug angled M12, L-coded, on free cable end, cable length: 10 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug angled M12, L-coded, on free cable end, cable length: 10 m | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug angled M12, L-coded, on free cable end, cable length: 3 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug angled M12, L-coded, on free cable end, cable length: 3 m | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug angled M12, L-coded, on free cable end, cable length: 5 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug angled M12, L-coded, on free cable end, cable length: 5 m | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug straight M12, L-coded, on free cable end, cable length: 1.5 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug straight M12, L-coded, on free cable end, cable length: 1.5 m | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug straight M12, L-coded, on free cable end, cable length: 10 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug straight M12, L-coded, on free cable end, cable length: 10 m | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug straight M12, L-coded, on free cable end, cable length: 3 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug straight M12, L-coded, on free cable end, cable length: 3 m | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug straight M12, L-coded, on free cable end, cable length: 5 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug straight M12, L-coded, on free cable end, cable length: 5 m | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug straight M12, L-coded, on Socket straight M12, L-coded, cable length: 0.3 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug straight M12, L-coded, on Socket straight M12, L-coded, cable length: 0.3 m | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug straight M12, L-coded, on Socket straight M12, L-coded, cable length: 0.6 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug straight M12, L-coded, on Socket straight M12, L-coded, cable length: 0.6 m | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug straight M12, L-coded, on Socket straight M12, L-coded, cable length: 1.5 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug straight M12, L-coded, on Socket straight M12, L-coded, cable length: 1.5 m | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug straight M12, L-coded, on Socket straight M12, L-coded, cable length: 3 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, Plug straight M12, L-coded, on Socket straight M12, L-coded, cable length: 3 m | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, shielded, Plug angled M12, L-coded, on free cable end, cable length: 1.5 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, shielded, Plug angled M12, L-coded, on free cable end, cable length: 10 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, shielded, Plug angled M12, L-coded, on free cable end, cable length: 3 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, shielded, Plug angled M12, L-coded, on free cable end, cable length: 5 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, shielded, Plug straight M12, L-coded, on free cable end, cable length: 1.5 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, shielded, Plug straight M12, L-coded, on free cable end, cable length: 10 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, shielded, Plug straight M12, L-coded, on free cable end, cable length: 3 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, gray RAL 7001, shielded, Plug straight M12, L-coded, on free cable end, cable length: 5 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Plug angled M12, K-coded, on free cable end, cable length: 1.5 m, for AC current up to 16 A/690 V... | |
| Power cable, 5-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Plug angled M12, K-coded, on free cable end, cable length: 10 m, for AC current up to 16 A/690 V... | |
| Power cable, 5-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Plug angled M12, K-coded, on free cable end, cable length: 3 m, for AC current up to 16 A/690 V... | |
| Power cable, 5-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Plug angled M12, K-coded, on free cable end, cable length: 5 m, for AC current up to 16 A/690 V... | |
| Power cable, 5-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Plug straight M12, K-coded, on free cable end, cable length: 1.5 m, for AC current up to 16 A/690 V... | |
| Power cable, 5-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Plug straight M12, K-coded, on free cable end, cable length: 5 m, for AC current up to 16 A/690 V... | |
| Power cable, 5-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Socket angled M12, K-coded, on free cable end, cable length: 5 m, for AC current up to 16 A/690 V... | |
| Power cable, 5-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Socket straight M12, K-coded, on free cable end, cable length: 5 m, for AC current up to 16 A/690 V... | |
| Power cable, 5-position, PUR halogen-free, orange, shielded, Plug straight M12, K-coded, on free cable end, cable length: 10 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PUR halogen-free, orange, shielded, Plug straight M12, K-coded, on free cable end, cable length: 3 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PUR, gray RAL 7001, free cable end, on Socket angled 7/8"-16UNF, cable length: 7.5 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, free cable end, on Socket angled 7/8"-16UNF, cable length: 7.5 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, free cable end, on Socket straight 7/8"-16UNF, cable length: 7.5 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 0.3 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 0.3 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 0.6 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 1 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 1.5 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 0.3 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 0.3 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 0.6 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 0.6 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 1 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 1 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 1.5 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 1.5 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 2 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PUR, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 2 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, black-gray RAL 7021, Plug angled M12, K-coded, on free cable end, cable length: 1.5 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PVC, black-gray RAL 7021, Plug angled M12, K-coded, on free cable end, cable length: 10 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PVC, black-gray RAL 7021, Plug angled M12, K-coded, on free cable end, cable length: 3 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PVC, black-gray RAL 7021, Plug angled M12, K-coded, on free cable end, cable length: 5 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PVC, black-gray RAL 7021, Plug straight M12, K-coded, on free cable end, cable length: 1.5 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PVC, black-gray RAL 7021, Plug straight M12, K-coded, on free cable end, cable length: 10 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PVC, black-gray RAL 7021, Plug straight M12, K-coded, on free cable end, cable length: 3 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PVC, black-gray RAL 7021, Plug straight M12, K-coded, on free cable end, cable length: 5 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PVC, black-gray RAL 7021, Socket angled M12, K-coded, on free cable end, cable length: 5 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PVC, black-gray RAL 7021, Socket straight M12, K-coded, on free cable end, cable length: 5 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PVC, gray RAL 7001, free cable end, on Socket angled 7/8"-16UNF, cable length: 7.5 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, free cable end, on Socket angled 7/8"-16UNF, cable length: 7.5 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, free cable end, on Socket straight 7/8"-16UNF, cable length: 7.5 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, free cable end, on Socket straight 7/8"-16UNF, cable length: 7.5 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 0.3 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 0.6 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 0.6 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 1 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 1 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 1.5 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 1.5 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 2 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 2 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled M12, L-coded, on free cable end, cable length: 1.5 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled M12, L-coded, on free cable end, cable length: 1.5 m | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled M12, L-coded, on free cable end, cable length: 10 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled M12, L-coded, on free cable end, cable length: 10 m | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled M12, L-coded, on free cable end, cable length: 3 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled M12, L-coded, on free cable end, cable length: 3 m | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled M12, L-coded, on free cable end, cable length: 5 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug angled M12, L-coded, on free cable end, cable length: 5 m | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 0.3 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 0.3 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 0.6 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 0.6 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 1 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 1 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 1.5 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 1.5 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 2 m, 1.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight 7/8"-16UNF, A-coded, on Socket straight 7/8"-16UNF, A-coded, cable length: 2 m, 2.5 mm² conductor cross section, For power supply | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight M12, L-coded, on free cable end, cable length: 1.5 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight M12, L-coded, on free cable end, cable length: 1.5 m | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight M12, L-coded, on free cable end, cable length: 10 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight M12, L-coded, on free cable end, cable length: 10 m | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight M12, L-coded, on free cable end, cable length: 3 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight M12, L-coded, on free cable end, cable length: 3 m | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight M12, L-coded, on free cable end, cable length: 5 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight M12, L-coded, on free cable end, cable length: 5 m | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight M12, L-coded, on Socket straight M12, L-coded, cable length: 0.3 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight M12, L-coded, on Socket straight M12, L-coded, cable length: 0.3 m | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight M12, L-coded, on Socket straight M12, L-coded, cable length: 0.6 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight M12, L-coded, on Socket straight M12, L-coded, cable length: 0.6 m | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight M12, L-coded, on Socket straight M12, L-coded, cable length: 1.5 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight M12, L-coded, on Socket straight M12, L-coded, cable length: 1.5 m | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight M12, L-coded, on Socket straight M12, L-coded, cable length: 3 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PVC, gray RAL 7001, Plug straight M12, L-coded, on Socket straight M12, L-coded, cable length: 3 m | |
| Power cable, 5-position, PVC, gray RAL 7001, shielded, Plug angled M12, L-coded, on free cable end, cable length: 1.5 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PVC, gray RAL 7001, shielded, Plug angled M12, L-coded, on free cable end, cable length: 10 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PVC, gray RAL 7001, shielded, Plug angled M12, L-coded, on free cable end, cable length: 3 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PVC, gray RAL 7001, shielded, Plug angled M12, L-coded, on free cable end, cable length: 5 m, for direct current up to 16 A/63 V | |
| Power cable, 5-position, PVC, Orange (RAL 2003), matt, shielded, Plug angled M12, K-coded, on free cable end, cable length: 10 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PVC, Orange (RAL 2003), matt, shielded, Plug straight M12, K-coded, on free cable end, cable length: 1.5 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PVC, Orange (RAL 2003), matt, shielded, Plug straight M12, K-coded, on free cable end, cable length: 10 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PVC, Orange (RAL 2003), matt, shielded, Plug straight M12, K-coded, on free cable end, cable length: 3 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PVC, Orange (RAL 2003), matt, shielded, Plug straight M12, K-coded, on free cable end, cable length: 5 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PVC, Orange (RAL 2003), matt, shielded, Socket straight M12, K-coded, on free cable end, cable length: 5 m, for AC current up to 16 A/690 V | |
| Power cable, 5-position, PVC, yellow, free cable end, A - standard, on Socket angled 7/8"-16UNF, A - standard, cable length: 5 m | |
| Power cable, 5-position, PVC, yellow, free cable end, A - standard, on Socket straight 7/8"-16UNF, A - standard, cable length: 5 m | |
| Power cable, 5-position, PVC, yellow, free cable end, on Socket straight 7/8"-16UNF, cable length: 5 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on free cable end, A - standard, cable length: 10 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on free cable end, A - standard, cable length: 2 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on free cable end, A - standard, cable length: 5 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on free cable end, cable length: 1 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on Socket angled 7/8"-16UNF, A - standard, cable length: 10 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on Socket angled 7/8"-16UNF, A - standard, cable length: 2 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on Socket angled 7/8"-16UNF, A - standard, cable length: 5 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on Socket angled 7/8"-16UNF, cable length: 1 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on Socket straight 7/8"-16UNF, A - standard, cable length: 10 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on Socket straight 7/8"-16UNF, A - standard, cable length: 2 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on Socket straight 7/8"-16UNF, A - standard, cable length: 5 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on Socket straight 7/8"-16UNF, cable length: 1 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, on free cable end, cable length: 10 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, on free cable end, cable length: 2 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, on free cable end, cable length: 5 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 10 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 2 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 5 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, on Socket straight 7/8"-16UNF, cable length: 10 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, on Socket straight 7/8"-16UNF, cable length: 2 m | |
| Power cable, 5-position, PVC, yellow, Plug angled 7/8"-16UNF, on Socket straight 7/8"-16UNF, cable length: 5 m | |
| Power cable, 5-position, PVC, yellow, Plug straight 7/8"-16UNF, A - standard, on free cable end, A - standard, cable length: 10 m | |
| Power cable, 5-position, PVC, yellow, Plug straight 7/8"-16UNF, A - standard, on free cable end, A - standard, cable length: 2 m | |
| Power cable, 5-position, PVC, yellow, Plug straight 7/8"-16UNF, A - standard, on free cable end, A - standard, cable length: 5 m | |
| Power cable, 5-position, PVC, yellow, Plug straight 7/8"-16UNF, A - standard, on free cable end, cable length: 1 m | |
| Power cable, 5-position, PVC, yellow, Plug straight 7/8"-16UNF, A - standard, on Socket straight 7/8"-16UNF, A - standard, cable length: 10 m | |
| Power cable, 5-position, PVC, yellow, Plug straight 7/8"-16UNF, A - standard, on Socket straight 7/8"-16UNF, A - standard, cable length: 2 m | |
| Power cable, 5-position, PVC, yellow, Plug straight 7/8"-16UNF, A - standard, on Socket straight 7/8"-16UNF, A - standard, cable length: 5 m | |
| Power cable, 5-position, PVC, yellow, Plug straight 7/8"-16UNF, A - standard, on Socket straight 7/8"-16UNF, cable length: 1 m | |
| Power cable, 5-position, PVC, yellow, Plug straight 7/8"-16UNF, on free cable end, cable length: 1 m | |
| Power cable, 5-position, PVC, yellow, Plug straight 7/8"-16UNF, on free cable end, cable length: 10 m | |
| Power cable, 5-position, PVC, yellow, Plug straight 7/8"-16UNF, on free cable end, cable length: 2 m | |
| Power cable, 5-position, PVC, yellow, Plug straight 7/8"-16UNF, on free cable end, cable length: 5 m | |
| Power cable, 5-position, PVC, yellow, Plug straight 7/8"-16UNF, on Socket straight 7/8"-16UNF, cable length: 1 m | |
| Power cable, 5-position, PVC, yellow, Plug straight 7/8"-16UNF, on Socket straight 7/8"-16UNF, cable length: 10 m | |
| Power cable, 5-position, PVC, yellow, Plug straight 7/8"-16UNF, on Socket straight 7/8"-16UNF, cable length: 2 m | |
| Power cable, 5-position, PVC, yellow, Plug straight 7/8"-16UNF, on Socket straight 7/8"-16UNF, cable length: 5 m | |
| Power cable, 6-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, M-coded, on free cable end, cable length: 1.5 m | |
| Power cable, 6-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, M-coded, on free cable end, cable length: 10 m | |
| Power cable, 6-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, M-coded, on free cable end, cable length: 3 m | |
| Power cable, 6-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, M-coded, on free cable end, cable length: 5 m | |
| Power cable, 6-position, PUR halogen-free, black-gray RAL 7021, Socket straight M12, M-coded, on free cable end, cable length: 1.5 m | |
| Power cable, 6-position, PUR halogen-free, black-gray RAL 7021, Socket straight M12, M-coded, on free cable end, cable length: 10 m | |
| Power cable, 6-position, PUR halogen-free, black-gray RAL 7021, Socket straight M12, M-coded, on free cable end, cable length: 3 m | |
| Power cable, 6-position, PUR halogen-free, black-gray RAL 7021, Socket straight M12, M-coded, on free cable end, cable length: 5 m | |
| Power cable, 6-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Plug angled M12, M-coded, on free cable end, cable length: 1.5 m | |
| Power cable, 6-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Plug angled M12, M-coded, on free cable end, cable length: 10 m | |
| Power cable, 6-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Plug angled M12, M-coded, on free cable end, cable length: 3 m | |
| Power cable, 6-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Plug angled M12, M-coded, on free cable end, cable length: 5 m | |
| Power cable, 6-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Plug straight M12, M-coded, on free cable end, cable length: 1.5 m | |
| Power cable, 6-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Plug straight M12, M-coded, on free cable end, cable length: 10 m | |
| Power cable, 6-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Plug straight M12, M-coded, on free cable end, cable length: 3 m | |
| Power cable, 6-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Plug straight M12, M-coded, on free cable end, cable length: 5 m | |
| Power cable, 6-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Socket angled M12, M-coded, on free cable end, cable length: 1.5 m | |
| Power cable, 6-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Socket angled M12, M-coded, on free cable end, cable length: 10 m | |
| Power cable, 6-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Socket angled M12, M-coded, on free cable end, cable length: 3 m | |
| Power cable, 6-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Socket angled M12, M-coded, on free cable end, cable length: 5 m | |
| Power cable, 6-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Socket straight M12, M-coded, on free cable end, cable length: 1.5 m | |
| Power cable, 6-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Socket straight M12, M-coded, on free cable end, cable length: 10 m | |
| Power cable, 6-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Socket straight M12, M-coded, on free cable end, cable length: 3 m | |
| Power cable, 6-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Socket straight M12, M-coded, on free cable end, cable length: 5 m | |
| Power cable, 6-position, PVC, black-gray RAL 7021, Plug angled M12, M-coded, on free cable end, cable length: 1.5 m | |
| Power cable, 6-position, PVC, black-gray RAL 7021, Plug angled M12, M-coded, on free cable end, cable length: 10 m | |
| Power cable, 6-position, PVC, black-gray RAL 7021, Plug angled M12, M-coded, on free cable end, cable length: 3 m | |
| Power cable, 6-position, PVC, black-gray RAL 7021, Plug angled M12, M-coded, on free cable end, cable length: 5 m | |
| Power cable, 6-position, PVC, black-gray RAL 7021, Plug straight M12, M-coded, on free cable end, cable length: 1.5 m | |
| Power cable, 6-position, PVC, black-gray RAL 7021, Plug straight M12, M-coded, on free cable end, cable length: 10 m | |
| Power cable, 6-position, PVC, black-gray RAL 7021, Plug straight M12, M-coded, on free cable end, cable length: 3 m | |
| Power cable, 6-position, PVC, black-gray RAL 7021, Plug straight M12, M-coded, on free cable end, cable length: 5 m | |
| Power cable, 6-position, PVC, black-gray RAL 7021, Socket angled M12, M-coded, on free cable end, cable length: 1.5 m | |
| Power cable, 6-position, PVC, black-gray RAL 7021, Socket angled M12, M-coded, on free cable end, cable length: 10 m | |
| Power cable, 6-position, PVC, black-gray RAL 7021, Socket angled M12, M-coded, on free cable end, cable length: 3 m | |
| Power cable, 6-position, PVC, black-gray RAL 7021, Socket angled M12, M-coded, on free cable end, cable length: 5 m | |
| Power cable, 6-position, PVC, black-gray RAL 7021, Socket straight M12, M-coded, on free cable end, cable length: 1.5 m | |
| Power cable, 6-position, PVC, black-gray RAL 7021, Socket straight M12, M-coded, on free cable end, cable length: 10 m | |
| Power cable, 6-position, PVC, black-gray RAL 7021, Socket straight M12, M-coded, on free cable end, cable length: 3 m | |
| Power cable, 6-position, PVC, black-gray RAL 7021, Socket straight M12, M-coded, on free cable end, cable length: 5 m | |
| Power cable, 6-position, PVC, Orange (RAL 2003), matt, shielded, Plug straight M12, M-coded, on free cable end, cable length: 1.5 m | |
| Power cable, 6-position, PVC, Orange (RAL 2003), matt, shielded, Plug straight M12, M-coded, on free cable end, cable length: 10 m | |
| Power cable, 6-position, PVC, Orange (RAL 2003), matt, shielded, Plug straight M12, M-coded, on free cable end, cable length: 3 m | |
| Power cable, 6-position, PVC, Orange (RAL 2003), matt, shielded, Plug straight M12, M-coded, on free cable end, cable length: 5 m | |
| Power cable, 6-position, PVC, Orange (RAL 2003), matt, shielded, Socket straight M12, M-coded, on free cable end, cable length: 1.5 m | |
| Power cable, 6-position, PVC, Orange (RAL 2003), matt, shielded, Socket straight M12, M-coded, on free cable end, cable length: 10 m | |
| Power cable, 6-position, PVC, Orange (RAL 2003), matt, shielded, Socket straight M12, M-coded, on free cable end, cable length: 3 m | |
| Power cable, 6-position, PVC, Orange (RAL 2003), matt, shielded, Socket straight M12, M-coded, on free cable end, cable length: 5 m | |
| Power cable, 6-position, PVC, yellow, free cable end, A - standard, on Socket angled 7/8"-16UNF, A - standard, cable length: 10 m | |
| Power cable, 6-position, PVC, yellow, free cable end, A - standard, on Socket angled 7/8"-16UNF, A - standard, cable length: 2 m | |
| Power cable, 6-position, PVC, yellow, free cable end, A - standard, on Socket angled 7/8"-16UNF, A - standard, cable length: 5 m | |
| Power cable, 6-position, PVC, yellow, free cable end, A - standard, on Socket angled 7/8"-16UNF, cable length: 1 m | |
| Power cable, 6-position, PVC, yellow, free cable end, A - standard, on Socket straight 7/8"-16UNF, A - standard, cable length: 10 m | |
| Power cable, 6-position, PVC, yellow, free cable end, A - standard, on Socket straight 7/8"-16UNF, A - standard, cable length: 2 m | |
| Power cable, 6-position, PVC, yellow, free cable end, A - standard, on Socket straight 7/8"-16UNF, A - standard, cable length: 5 m | |
| Power cable, 6-position, PVC, yellow, free cable end, A - standard, on Socket straight 7/8"-16UNF, cable length: 1 m | |
| Power cable, 6-position, PVC, yellow, free cable end, on Socket angled 7/8"-16UNF, cable length: 1 m | |
| Power cable, 6-position, PVC, yellow, free cable end, on Socket angled 7/8"-16UNF, cable length: 10 m | |
| Power cable, 6-position, PVC, yellow, free cable end, on Socket angled 7/8"-16UNF, cable length: 2 m | |
| Power cable, 6-position, PVC, yellow, free cable end, on Socket angled 7/8"-16UNF, cable length: 5 m | |
| Power cable, 6-position, PVC, yellow, free cable end, on Socket straight 7/8"-16UNF, cable length: 1 m | |
| Power cable, 6-position, PVC, yellow, free cable end, on Socket straight 7/8"-16UNF, cable length: 10 m | |
| Power cable, 6-position, PVC, yellow, free cable end, on Socket straight 7/8"-16UNF, cable length: 2 m | |
| Power cable, 6-position, PVC, yellow, free cable end, on Socket straight 7/8"-16UNF, cable length: 5 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on free cable end, A - standard, cable length: 10 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on free cable end, A - standard, cable length: 2 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on free cable end, A - standard, cable length: 5 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on free cable end, cable length: 1 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on Socket angled 7/8"-16UNF, A - standard, cable length: 10 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on Socket angled 7/8"-16UNF, A - standard, cable length: 2 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on Socket angled 7/8"-16UNF, A - standard, cable length: 5 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on Socket angled 7/8"-16UNF, cable length: 1 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on Socket straight 7/8"-16UNF, A - standard, cable length: 10 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on Socket straight 7/8"-16UNF, A - standard, cable length: 2 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on Socket straight 7/8"-16UNF, A - standard, cable length: 5 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, A - standard, on Socket straight 7/8"-16UNF, cable length: 1 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, on free cable end, cable length: 1 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, on free cable end, cable length: 10 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, on free cable end, cable length: 2 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, on free cable end, cable length: 5 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 1 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 10 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 2 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, on Socket angled 7/8"-16UNF, cable length: 5 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, on Socket straight 7/8"-16UNF, cable length: 1 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, on Socket straight 7/8"-16UNF, cable length: 10 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, on Socket straight 7/8"-16UNF, cable length: 2 m | |
| Power cable, 6-position, PVC, yellow, Plug angled 7/8"-16UNF, on Socket straight 7/8"-16UNF, cable length: 5 m | |
| Power cable, 6-position, PVC, yellow, Plug straight 7/8"-16UNF, A - standard, on free cable end, A - standard, cable length: 10 m | |
| Power cable, 6-position, PVC, yellow, Plug straight 7/8"-16UNF, A - standard, on free cable end, A - standard, cable length: 2 m | |
| Power cable, 6-position, PVC, yellow, Plug straight 7/8"-16UNF, A - standard, on free cable end, A - standard, cable length: 5 m | |
| Power cable, 6-position, PVC, yellow, Plug straight 7/8"-16UNF, A - standard, on free cable end, cable length: 1 m | |
| Power cable, 6-position, PVC, yellow, Plug straight 7/8"-16UNF, A - standard, on Socket straight 7/8"-16UNF, A - standard, cable length: 10 m | |
| Power cable, 6-position, PVC, yellow, Plug straight 7/8"-16UNF, A - standard, on Socket straight 7/8"-16UNF, A - standard, cable length: 2 m | |
| Power cable, 6-position, PVC, yellow, Plug straight 7/8"-16UNF, A - standard, on Socket straight 7/8"-16UNF, A - standard, cable length: 5 m | |
| Power cable, 6-position, PVC, yellow, Plug straight 7/8"-16UNF, A - standard, on Socket straight 7/8"-16UNF, cable length: 1 m | |
| Power cable, 6-position, PVC, yellow, Plug straight 7/8"-16UNF, on free cable end, cable length: 1 m | |
| Power cable, 6-position, PVC, yellow, Plug straight 7/8"-16UNF, on free cable end, cable length: 10 m | |
| Power cable, 6-position, PVC, yellow, Plug straight 7/8"-16UNF, on free cable end, cable length: 2 m | |
| Power cable, 6-position, PVC, yellow, Plug straight 7/8"-16UNF, on free cable end, cable length: 5 m | |
| Power cable, 6-position, PVC, yellow, Plug straight 7/8"-16UNF, on Socket straight 7/8"-16UNF, cable length: 1 m | |
| Power cable, 6-position, PVC, yellow, Plug straight 7/8"-16UNF, on Socket straight 7/8"-16UNF, cable length: 10 m | |
| Power cable, 6-position, PVC, yellow, Plug straight 7/8"-16UNF, on Socket straight 7/8"-16UNF, cable length: 2 m | |
| Power cable, 6-position, PVC, yellow, Plug straight 7/8"-16UNF, on Socket straight 7/8"-16UNF, cable length: 5 m | |
| Power cable, contact inserts: x , cable length: 100 m, number of positions: 5 | |
| PROFINET power cable, 5x 1.5 mm², stranded (7-wire), outer sheath: PVC, outside diameter 10 mm, RAL 7001 (silver gray), oil-resistant, by the meter | |
| PROFINET power cable, 5x 2.5 mm², stranded (7-wire), outer sheath: PVC, outside diameter 11.8 mm, RAL 7001 (silver gray), oil-resistant, by the meter | |
| PROFINET power cable, 5x 2.5 mm², stranded (7-wire), outer sheath: PVC, outside diameter 11.8 mm, RAL 7001 (silver gray), oil-resistant, cable ring: 100 m | |
| Remote bus cable, for underground runs, 3 x 2 x 0.22 mm² | |
| Remote bus cable, highly flexible, 3 x 2 x 0.25 mm² | |
| Remote bus cable, standard, 3 x 2 x 0.22 mm² | |
| Round cable set; connection 1: Single wires (14-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 14-position, 90 °-out put); cable length: 0.5 m... | |
| Round cable set; connection 1: Single wires (14-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 14-position, 90 °-out put); cable length: 1 m... | |
| Round cable set; connection 1: Single wires (14-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 14-position, 90 °-out put); cable length: 1.5 m... | |
| Round cable set; connection 1: Single wires (14-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 14-position, 90 °-out put); cable length: 2 m... | |
| Round cable set; connection 1: Single wires (14-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 14-position, 90 °-out put); cable length: 3 m... | |
| Round cable set; connection 1: Single wires (14-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 14-position, 90 °-out put); cable length: 4 m... | |
| Round cable set; connection 1: Single wires (14-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 14-position, 90 °-out put); cable length: 6 m... | |
| Round cable set; connection 1: Single wires (16-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 16-position, 90 °-out put); cable length: 0.5 m... | |
| Round cable set; connection 1: Single wires (16-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 16-position, 90 °-out put); cable length: 1 m... | |
| Round cable set; connection 1: Single wires (16-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 16-position, 90 °-out put); cable length: 1.5 m... | |
| Round cable set; connection 1: Single wires (16-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 16-position, 90 °-out put); cable length: 2 m... | |
| Round cable set; connection 1: Single wires (16-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 16-position, 90 °-out put); cable length: 3 m... | |
| Round cable set; connection 1: Single wires (16-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 16-position, 90 °-out put); cable length: 4 m... | |
| Round cable set; connection 1: Single wires (20-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 20-position, 90 °-out put); cable length: 0.5 m... | |
| Round cable set; connection 1: Single wires (20-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 20-position, 90 °-out put); cable length: 1 m... | |
| Round cable set; connection 1: Single wires (20-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 20-position, 90 °-out put); cable length: 1.5 m... | |
| Round cable set; connection 1: Single wires (20-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 20-position, 90 °-out put); cable length: 2 m... | |
| Round cable set; connection 1: Single wires (20-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 20-position, 90 °-out put); cable length: 3 m... | |
| Round cable set; connection 1: Single wires (20-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 20-position, 90 °-out put); cable length: 4 m... | |
| Round cable set; connection 1: Single wires (20-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 20-position, 90 °-out put); cable length: 6 m... | |
| Round cable set; connection 1: Single wires (50-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 50-position, 90 °-out put); cable length: 0.5 m... | |
| Round cable set; connection 1: Single wires (50-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 50-position, 90 °-out put); cable length: 1 m... | |
| Round cable set; connection 1: Single wires (50-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 50-position, 90 °-out put); cable length: 1.5 m... | |
| Round cable set; connection 1: Single wires (50-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 50-position, 90 °-out put); cable length: 2 m... | |
| Round cable set; connection 1: Single wires (50-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 50-position, 90 °-out put); cable length: 3 m... | |
| Round cable set; connection 1: Single wires (50-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 50-position, 90 °-out put); cable length: 4 m... | |
| Round cable set; connection 1: Single wires (50-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 50-position, 90 °-out put); cable length: 6 m... | |
| Round cable set; controller: Axioline Realtime I/O; connection 1: Single wires (8-position) (The wires are marked and fitted with ferrules.); connection 2: IDC/FLK socket strip (1x 14-position, 90 °-out put); | |
| Round cable set; controller: MODICON ® M340 (BMX DDI 3202K, BMX DDI 6402K, BMX DD0 3202K, BMX DD0 6402K, BMX DDM 3202K); connection 1: Fujitsu connector (1x 40-position); connection 2:... |
| << Prev | Next >> |