PHOENIX CONTACT USA Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Adapter cable, 9-pos. D-SUB socket to 25-pos. D-SUB male | |
| AS-Interface EPDM flat conductor in black, for additional power supply, 2 x 1.5 mm², 100 m ring | |
| AS-Interface EPDM flat conductor in black, for additional power supply, 2 x 1.5 mm², 1000 m on a disposable drum | |
| AS-Interface EPDM flat conductor in yellow, 2 x 1.5 mm², 100 m ring | |
| AS-Interface EPDM flat conductor in yellow, 2 x 1.5 mm², 1000 m on a disposable drum | |
| AS-Interface PUR flat conductor in black, for additional power supply, 2 x 1.5 mm², 100 m ring | |
| AS-Interface PUR flat conductor in black, for additional power supply, 2 x 1.5 mm², 1000 m on an one-way drum | |
| AS-Interface PUR flat conductor in yellow, 2 x 1.5 mm², 100 m ring | |
| AS-Interface PUR flat-ribbon conductor in yellow, 2 x 1.5 mm², 1000 m on a disposable drum | |
| AS-Interface PVC flat conductor with UL in black, for additional power supply, 2 x 1.5 mm², 100 m ring | |
| AS-Interface PVC flat conductor with UL in black, for additional power supply, 2 x 1.5 mm², 1000 m on an one-way drum | |
| AS-Interface PVC flat conductor with UL in yellow, 2 x 1.5 mm², 100 m ring | |
| AS-Interface PVC flat conductor with UL in yellow, 2 x 1.5 mm², 1000 m on an one-way drum | |
| AS-Interface TPE flat conductor with UL in black, for additional power supply, 2 x 1.5 mm², 100 m ring | |
| AS-Interface TPE flat conductor with UL in black, for additional power supply, 2 x 1.5 mm², 1000 m disposable drum | |
| AS-Interface TPE flat conductor with UL in yellow, 2 x 1.5 mm², 100 m ring | |
| AS-Interface TPE flat conductor with UL in yellow, 2 x 1.5 mm², 1000 m on disposable drum | |
| Assembled D-SUB cable shielded, 15-pos., stranded (7-wire), cable color RAL 7000 (gray), IP20 degree of protection, head 1 with socket shell 2 and straight cable outlet, head 2 with pin... | |
| Assembled D-SUB cable shielded, 25-pos., stranded (7-wire), cable color RAL 7000 (gray), IP20 degree of protection, head 1 with socket shell 3 and straight cable outlet, head 2 with pin... | |
| Assembled D-SUB cable, shielded, 9-pos., stranded (7-wire), cable color: RAL 7000 (gray), secured using 4-40 UNC thread, IP20 protection, head 1 with socket shell 1 and straight cable outlet, head... | |
| Assembled Ethernet cable, CAT5e, shielded, 2-pair, 24 solid (1-wire) AWG, RAL 5021 (water blue), RJ45/IP67 on open cable end, customer-specific assignment, length: 4 m | |
| Assembled Ethernet cable, CAT5e, shielded, 2-pair, AWG 26 stranded (7-wire), line, RAL 5021 (water blue), RJ45/IP67 on RJ45, length: 1 m | |
| Assembled Ethernet cable, CAT5e, shielded, 2-pair, AWG 26 stranded (7-wire), line, RAL 5021 (water blue), RJ45/IP67 on RJ45, length: 2 m | |
| Assembled Ethernet cable, CAT5e, shielded, 2-pair, AWG 26 stranded (7-wire), line, RAL 5021 (water blue), RJ45/IP67 on RJ45, length: 5 m | |
| By the meter, Installation remote bus cable, INTERBUS, shielded, PUR, may green RAL 6017, 9-wire (3 x 2 x 0.22 mm² + 3 x 1 mm²), color single wire: green-yellow,... | |
| By the meter, Installation remote bus cable, INTERBUS, shielded, PUR, may green RAL 6017, 9-wire (3 x 2 x 0.25 mm² + 3 x 1 mm²), color single wire: green-yellow,... | |
| By the meter, Installation remote bus cable, INTERBUS, shielded, PVC/PVC, black RAL 9005, 9-wire (3 x 2 x 0.22 mm² + 3 x 1 mm²), color single wire: green-yellow, white-brown,... | |
| CAT6 A contact carrier, Ethernet, 8-pos., rear mounting, with angled solder connection | |
| CAT7-S/FTP cable, 2 x 2 x 26 AWG, stranded (7-wire), 2 x 20 AWG (19-wire) shielded, outer sheath: Halogen-free PUR, outside diameter 6.7 mm, for USB 2.0 and FireWire, by... | |
| Connector in molded plastic on both sides, length: 10 m, color of outer sheath: orange RAL 2003 | |
| Connector in molded plastic on both sides, length: 2 m, color of outer sheath: orange RAL 2003 | |
| Connector in molded plastic on both sides, length: 5 m, color of outer sheath: orange RAL 2003 | |
| Data cable for communication between devices with a D-SUB 9 RS-232 connection and Phoenix Contact devices with the 12-pos. IFS data port such as QUINT UPS-IQ or TRIO UPS. | |
| Data cable for communication, e.g., between Phoenix Contact type ILC 1xx Inline controllers and Phoenix Contact devices with the 12-pos. IFS data port, such as QUINT UPS-IQ UPS or TRIO... | |
| Data cable with open cable ends for communication, e.g., between a Phoenix Contact Inline communication terminal (IB IL RS UNI-PAC, 2700893) and Phoenix Contact devices with the 12-pos. IFS data... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 125 A / 1000 V (DC), design line Standard, black, straight, mating face:... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 125 A / 1000 V (DC), design line Standard, cable: 1 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 125 A / 1000 V (DC), design line Standard, cable: 10 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 125 A / 1000 V (DC), design line Standard, cable: 15 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 125 A / 1000 V (DC), design line Standard, cable: 3 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 125 A / 1000 V (DC), design line Standard, cable: 3.5 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 125 A / 1000 V (DC), design line Standard, cable: 4 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 125 A / 1000 V (DC), design line Standard, cable: 4.5 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 125 A / 1000 V (DC), design line Standard, cable: 5 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 125 A / 1000 V (DC), design line Standard, cable: 6 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 125 A / 1000 V (DC), design line Standard, cable: 6.5 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 125 A / 1000 V (DC), design line Standard, cable: 7 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 125 A / 1000 V (DC), design line Standard, cable: 7.5 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 125 A / 1000 V (DC), design line Standard, cable: 8 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 125 A / 1000 V (DC), design line Standard, cable: 8.5 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 200 A / 1000 V (DC), design line Standard, cable: 10 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 200 A / 1000 V (DC), design line Standard, cable: 3.5 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 200 A / 1000 V (DC), design line Standard, cable: 5 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 200 A / 1000 V (DC), design line Standard, cable: 6 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 200 A / 1000 V (DC), design line Standard, cable: 7 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 200 A / 1000 V (DC), design line Standard, cable: 8 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 200 A / 1000 V (DC), design line Standard, cable: 9 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 60 A / 1000 V (DC), design line Standard, cable: 10 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 60 A / 1000 V (DC), design line Standard, cable: 13 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 60 A / 1000 V (DC), design line Standard, cable: 15 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 60 A / 1000 V (DC), design line Standard, cable: 2.5 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 60 A / 1000 V (DC), design line Standard, cable: 3 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 60 A / 1000 V (DC), design line Standard, cable: 3.5 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 60 A / 1000 V (DC), design line Standard, cable: 4 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 60 A / 1000 V (DC), design line Standard, cable: 4.5 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 60 A / 1000 V (DC), design line Standard, cable: 5 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 60 A / 1000 V (DC), design line Standard, cable: 6 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 60 A / 1000 V (DC), design line Standard, cable: 7 m, black,... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 80 A / 1000 V (DC), design line Standard, black, straight, mating face:... | |
| DC charging cable with vehicle connector, open cable end, CCS type 2, Combined Charging System, IEC 62196-3, 80 A / 1000 V (DC), design line Standard, cable: 5 m, black,... | |
| Double valve connector cable, 4-position, PUR/PVC, black RAL 9005, free cable end, on Valve connector A, with 1 LED, connected with Z diode and Valve connector A, with 1 LED,... | |
| Double valve connector cable, 4-position, PUR/PVC, black RAL 9005, free cable end, on Valve connector B (10 mm), with 1 LED, connected with Z diode and Valve connector B (10... | |
| Double valve connector cable, 4-position, PUR/PVC, black RAL 9005, free cable end, on Valve connector BI (11 mm), with 1 LED, connected with Z diode and Valve connector BI (11... | |
| Flush-type connector, 12-position, Plug, straight, M12, A - standard, PCB mounting, SMD | |
| Flush-type connector, 12-position, Socket, straight, M12, A - standard, PCB mounting, SMD | |
| Flush-type connector, 17-position, Plug, straight, M12, A-coded, PCB mounting, SMD | |
| Flush-type connector, 17-position, Socket, straight, M12, A-coded, PCB mounting, SMD | |
| Flush-type connector, 2-position, Plug, straight, 7/8"-16UNF, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m | |
| Flush-type connector, 2-position, Socket, straight, 7/8"-16UNF, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m | |
| Flush-type connector, 3-position, Plug, straight, 7/8"-16UNF, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m | |
| Flush-type connector, 3-position, Plug, straight, M8, A-coded, PCB mounting, SMD | |
| Flush-type connector, 3-position, Socket, straight, 7/8"-16UNF, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m | |
| Flush-type connector, 3-position, Socket, straight, M8, A-coded, PCB mounting, SMD | |
| Flush-type connector, 4-position, Plug, straight, 7/8"-16UNF, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m | |
| Flush-type connector, 4-position, Plug, straight, M12, A - standard, PCB mounting, SMD | |
| Flush-type connector, 4-position, Plug, straight, M12, D-coded, PCB mounting, SMD | |
| Flush-type connector, 4-position, Plug, straight, M8, A-coded, PCB mounting, SMD | |
| Flush-type connector, 4-position, Socket, straight, 7/8"-16UNF, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m | |
| Flush-type connector, 4-position, Socket, straight, M12, A - standard, PCB mounting, SMD | |
| Flush-type connector, 4-position, Socket, straight, M12, D-coded, PCB mounting, SMD | |
| Flush-type connector, 4-position, Socket, straight, M12-Push-Pull, D-coded, Rear mounting, M16 x 1.5, Individual wires, cable length: 0.5 m | |
| Flush-type connector, 4-position, Socket, straight, M12-Push-Pull, D-coded, Rear mounting, M16, Wave soldering contacts | |
| Flush-type connector, 4-position, Socket, straight, M8, A-coded, PCB mounting, SMD | |
| Flush-type connector, 4-position, Socket, straight, M8, A-coded, PCB mounting | |
| Flush-type connector, 5-position, Plug, straight, 7/8"-16UNF, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m | |
| Flush-type connector, 5-position, Plug, straight, M12, A - standard, PCB mounting, SMD | |
| Flush-type connector, 5-position, Plug, straight, M12, B-coded, PCB mounting, SMD | |
| Flush-type connector, 5-position, PVC/PVC, gray, Plug, straight, 7/8"-16UNF, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m | |
| Flush-type connector, 5-position, PVC/PVC, gray, Socket, straight, 7/8"-16UNF, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m | |
| Flush-type connector, 5-position, Socket, straight, 7/8"-16UNF, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m | |
| Flush-type connector, 5-position, Socket, straight, M12, A - standard, PCB mounting, SMD | |
| Flush-type connector, 5-position, Socket, straight, M12, B-coded, PCB mounting, SMD | |
| Flush-type connector, 5-position, Socket, straight, M12-Push-Pull, A-coded, Rear mounting, M16 x 1.5, Individual wires, cable length: 0.5 m | |
| Flush-type connector, 5-position, Socket, straight, M12-Push-Pull, A-coded, Rear mounting, M16, Wave soldering contacts | |
| Flush-type connector, 6-position, Plug, straight, 7/8"-16UNF, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m | |
| Flush-type connector, 6-position, Socket, straight, 7/8"-16UNF, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m | |
| Flush-type connector, 6-position, Socket, straight, M8, A-coded, PCB mounting, SMD | |
| Flush-type connector, 6-position, Socket, straight, M8, A-coded, SMD | |
| Flush-type connector, 8-position, Plug, straight, M12, A - standard, PCB mounting, SMD | |
| Flush-type connector, 8-position, Socket, straight, M12, A - standard, PCB mounting, SMD | |
| Flush-type connector, 8-position, Socket, straight, M8, A-coded, PCB mounting, SMD | |
| Flush-type connector, Ethernet, 8-position, Socket, straight, M12, X - data, PCB mounting, SMD | |
| Flush-type connector, Power, 4-position, Plug, M12, L - Power, Front mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 4-position, Plug, M12, L - Power, Rear mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 4-position, Plug, straight, L - Power, PCB mounting, THR solder connection | |
| Flush-type connector, Power, 4-position, Plug, straight, L - Power, THR solder connection | |
| Flush-type connector, Power, 4-position, Plug, straight, M12, L-coded, Solder pins | |
| Flush-type connector, Power, 4-position, Plug, straight, M12, T power, PCB mounting, SMD | |
| Flush-type connector, Power, 4-position, Plug, straight, M12, T power, PCB mounting, THR solder connection | |
| Flush-type connector, Power, 4-position, Plug, straight, T power, PCB mounting, THR solder connection | |
| Flush-type connector, Power, 4-position, Socket, M12, L - Power, Front mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 4-position, Socket, M12, L - Power, Rear mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 4-position, Socket, straight, L - Power, PCB mounting, THR solder connection | |
| Flush-type connector, Power, 4-position, Socket, straight, M12, L-coded, Rear mounting, M16 x 1.5, Solder pins | |
| Flush-type connector, Power, 4-position, Socket, straight, M12, T power, PCB mounting, SMD | |
| Flush-type connector, Power, 4-position, Socket, straight, M12, T power, PCB mounting, THR solder connection | |
| Flush-type connector, Power, 4-position, Socket, straight, T power, PCB mounting, THR solder connection | |
| Flush-type connector, Power, 5-position, Plug, M12, K - Power, Front mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 5-position, Plug, M12, K - Power, Rear mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 5-position, Plug, M12, L - Power, Front mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 5-position, Plug, M12, L - Power, Rear mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 5-position, Plug, M12, L-coded, Rear mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 5-position, Plug, straight, K - Power, PCB mounting, THR solder connection | |
| Flush-type connector, Power, 5-position, Plug, straight, L - Power, PCB mounting, THR solder connection | |
| Flush-type connector, Power, 5-position, Plug, straight, M12, L-coded, Solder pins | |
| Flush-type connector, Power, 5-position, Socket, M12, K - Power, Front mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 5-position, Socket, M12, K - Power, Rear mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 5-position, Socket, M12, L - Power, Front mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 5-position, Socket, M12, L - Power, Rear mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 5-position, Socket, M12, L-coded, Rear mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 5-position, Socket, straight, K - Power, PCB mounting, THR solder connection | |
| Flush-type connector, Power, 5-position, Socket, straight, L - Power, PCB mounting, THR solder connection | |
| Flush-type connector, Power, 5-position, Socket, straight, M12, L-coded, Rear mounting, M16 x 1.5, Solder pins | |
| Flush-type connector, Power, 6-position, Plug, M12, M - Power, Front mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 6-position, Plug, M12, M - Power, Rear mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 6-position, Plug, straight, M - Power, PCB mounting, THR solder connection | |
| Flush-type connector, Power, 6-position, Socket, M12, M - Power, Front mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 6-position, Socket, M12, M - Power, Rear mounting, M16 x 1.5, Individual wires, cable length: 0.2 m | |
| Flush-type connector, Power, 6-position, Socket, straight, M - Power, PCB mounting, THR solder connection | |
| Flush-type connector, Universal, 3-position, Socket, straight, M12-SPEEDCON, A-coded, Front mounting, M16 x 1.5, Individual wires, cable length: 0.5 m | |
| Flush-type connector, Universal, 3-position, Socket, straight, M8, A-coded, PCB mounting, SMD | |
| Flush-type connector, Universal, 4-position, Plug, straight, M12-SPEEDCON, A-coded, Front mounting, M16 x 1.5, Individual wires, cable length: 0.5 m | |
| Flush-type connector, Universal, 4-position, Plug, straight, S power, PCB mounting, THR solder connection | |
| Flush-type connector, Universal, 4-position, Socket, M12, A-coded, Rear mounting, M16 x 1.5, Individual wires, cable length: 0.5 m | |
| Flush-type connector, Universal, 4-position, Socket, straight, M12-Push-Pull, D-coded, Front mounting, M16 x 1.5, Individual wires, cable length: 0.5 m | |
| Flush-type connector, Universal, 4-position, Socket, straight, S power, PCB mounting, THR solder connection | |
| Flush-type connector, Universal, 5-position, Socket, straight, M12-Push-Pull, A-coded, Front mounting, M16 x 1.5, Individual wires, cable length: 0.5 m | |
| Flush-type connector, Universal, 5-position, Socket, straight, M8, B-coded, PCB mounting, SMD | |
| Flush-type connector, Universal, 8-position, Socket, straight, M12-SPEEDCON, A-coded, Front mounting, M16 x 1.5, Individual wires, cable length: 0.5 m | |
| Hybrid cable, Ethernet hybrid CAT5 (100 Mbps), 8-position, Plug straight M12 SPEEDCON / IP67, coding: Y, on free cable end, cable length: 15 m, Power with Ethernet (PWE) | |
| Hybrid cable, Ethernet hybrid CAT5 (100 Mbps), 8-position, Plug straight M12 SPEEDCON / IP67, coding: Y, on free cable end, cable length: 20 m, Power with Ethernet (PWE) | |
| Hybrid cable, Ethernet hybrid CAT5 (100 Mbps), 8-position, Plug straight M12 SPEEDCON / IP67, coding: Y, on Plug straight M12 SPEEDCON / IP67, coding: Y, cable length: 15 m, Power... | |
| Hybrid cable, Ethernet hybrid CAT5 (100 Mbps), 8-position, Plug straight M12 SPEEDCON / IP67, coding: Y, on Plug straight M12 SPEEDCON / IP67, coding: Y, cable length: 20 m, Power... | |
| Hybrid cable, Ethernet hybrid CAT5 (100 Mbps), 8-position, PUR halogen-free, black RAL 9005, shielded, Plug straight M12 SPEEDCON / IP67, coding: Y, on free cable end, cable length: 1 m,... | |
| Hybrid cable, Ethernet hybrid CAT5 (100 Mbps), 8-position, PUR halogen-free, black RAL 9005, shielded, Plug straight M12 SPEEDCON / IP67, coding: Y, on free cable end, cable length: 10 m,... | |
| Hybrid cable, Ethernet hybrid CAT5 (100 Mbps), 8-position, PUR halogen-free, black RAL 9005, shielded, Plug straight M12 SPEEDCON / IP67, coding: Y, on free cable end, cable length: 2 m,... | |
| Hybrid cable, Ethernet hybrid CAT5 (100 Mbps), 8-position, PUR halogen-free, black RAL 9005, shielded, Plug straight M12 SPEEDCON / IP67, coding: Y, on free cable end, cable length: 5 m,... | |
| Hybrid cable, Ethernet hybrid CAT5 (100 Mbps), 8-position, PUR halogen-free, black RAL 9005, shielded, Plug straight M12 SPEEDCON / IP67, coding: Y, on Plug straight M12 SPEEDCON / IP67, coding:... | |
| Hybrid cable, Ethernet hybrid CAT5 (100 Mbps), 8-position, PUR mixture halogen-free, black RAL 9005, Plug straight M12 SPEEDCON / IP67, coding: Y, on Plug straight M12 SPEEDCON / IP67, coding:... | |
| Hybrid cable, Ethernet hybrid CAT5 (100 Mbps), 8-position, Variable cable type, shielded, Plug straight M12 SPEEDCON / IP67, coding: Y, on free cable end, cable length: Free input (0.2 ... | |
| Hybrid cable, Ethernet hybrid CAT5 (100 Mbps), 8-position, Variable cable type, shielded, Plug straight M12 SPEEDCON / IP67, coding: Y, on Plug straight M12 SPEEDCON / IP67, coding: Y, cable... | |
| Hybrid flush-type female connector, Ethernet, 8-pos., M12 SPEEDCON, with straight solder connection. tray packaging | |
| INTERBUS hybrid cable for the extended installation remote bus | |
| Interface cable for Inline temperature controllers (IB IL TEMPCON ...), single | |
| M12 socket, angled, 6-pos., with connected master cable, for sensor/actuator box with M8 slots, cable length: 10 m | |
| M12 socket, angled, 6-pos., with connected master cable, for sensor/actuator box with M8 slots, cable length: 5 m | |
| M12 socket, angled, 8-pos., with connected master cable, for sensor/actuator box with M8 slots, cable length: 10 m | |
| M12 socket, angled, 8-pos., with connected master cable, for sensor/actuator box with M8 slots, cable length: 5 m | |
| M23 socket, angled, 12-pos., with 10 m master cable, pin 9 and 10 bridged | |
| M23 socket, angled, 12-pos., with 5 m master cable, pin 9 and 10 bridged | |
| M23 socket, straight, 12-pos., with 10 m master cable, pin 9 and 10 bridged | |
| M23 socket, straight, 12-pos., with 5 m master cable, pin 9 and 10 bridged | |
| Master cable, 12-position, PUR/PVC, black RAL 9005, free cable end, on Socket straight M12, A-coded, cable length: 10 m | |
| Master cable, 12-position, PUR/PVC, black RAL 9005, free cable end, on Socket straight M12, A-coded, cable length: 5 m | |
| Master cable, application: Sensor/actuator box Plastic, number of positions: 19, slot assignment: Double, status display: No; master cable connection: M23 plug connection, PUR/PVC, cable length: 10 m, shielding: no | |
| Master cable, application: Sensor/actuator box Plastic, number of positions: 19, slot assignment: Double, status display: No; master cable connection: M23 plug connection, PUR/PVC, cable length: 5 m, shielding: no | |
| Master cable, application: Sensor/actuator box, connection method: M12 socket Plastic, number of positions: 19, slot assignment: Double, status display: No; master cable connection: M23 plug connection, PUR/PVC, cable length: 10... | |
| Master cable, application: Sensor/actuator box, connection method: M12 socket Plastic, number of positions: 19, slot assignment: Double, status display: No; master cable connection: M23 plug connection, PUR/PVC, cable length: 5... | |
| Master cable, application: Sensor/actuator box, connection method: M8 socket Metal, number of slots: 10, number of positions: 14, slot assignment: single, status display: No; master cable connection: M16 plug connection,... | |
| Master cable, application: Sensor/actuator box, connection method: M8 socket Metal, number of slots: 4, number of positions: 6, coding: A - standard, slot assignment: single, status display: No, Universal; master... | |
| Master cable, application: Sensor/actuator box, connection method: M8 socket Metal, number of slots: 4, number of positions: 8, coding: A - standard, slot assignment: single, status display: No; master cable... | |
| Master cable, application: Sensor/actuator box, connection method: M8 socket Metal, number of slots: 6, number of positions: 10, slot assignment: single, status display: No; master cable connection: M16 plug connection,... | |
| Master cable, application: Sensor/actuator box, connection method: M8 socket Metal, number of slots: 6, number of positions: 8, coding: A - standard, slot assignment: single, status display: No, Universal; master... | |
| Master cable, application: Sensor/actuator box, connection method: M8 socket Metal, number of slots: 8, number of positions: 12, slot assignment: single, status display: No; master cable connection: M16 plug connection,... | |
| Master cable, application: Sensor/actuator box, number of slots: 8, number of positions: 12, slot assignment: single, status display: No; master cable connection: M16 plug connection, PUR/PVC, cable length: 10 m,... | |
| RS-232 cable, 9-pos. D-SUB socket 25-pos on D-SUB socket | |
| RS-232 cable, 9-pos. D-SUB socket on 9-pos. D-SUB socket, 9-wire, 1:1 | |
| Sensor/actuator flush-type connector, connector, 4-pos., shielded, A-coded, with straight THR solder connection, only contact insert | |
| Sensor/actuator flush-type connector, male, 8-pos., M12, A-coded, front/screw mounting with M16 thread, with solder cups, plastic version | |
| Sensor/actuator flush-type connector, socket, 4-pos., A-coded, M12 SPEEDCON, shielded, rear/screw mounting with M12 thread, with straight THR solder connection | |
| Sensor/actuator flush-type connector, socket, 4-pos., M12 SPEEDCON, A-coded, rear/screw mounting with M12 thread, with polarity protection, with angled solder connection | |
| Sensor/actuator flush-type connector, socket, 8-pos., M12, A-coded, front/screw mounting with M12 thread, with solder cups, plastic version | |
| Sensor/actuator flush-type connector, socket, 8-pos., M12, A-coded, rear/screw mounting with Pg9 thread, with solder cups, plastic version | |
| Sensor/actuator flush-type plug, 5-pos., M12-SPEEDCON, A-coded, front/screw mounting with M16 thread, with 0.5 m TPE litz wire, 5 x 0.34 mm² | |
| Sensor/actuator flush-type socket, 3-pos., 7/8", front mounting with Pg13.5 thread, with 2.0 m PVC litz wire, 3 x 0.75 mm² | |
| Sensor/actuator flush-type socket, 4-pos., M8, rear/screw mounting with M12 thread, with 0.5 m TPE litz wire, 4 x 0.25 mm² | |
| Sensor/actuator flush-type socket, 5-pos., B-coded, M12, SMD | |
| Sensor/actuator flush-type socket, 5-pos., M12, B-coded, front/screw mounting with Pg9 thread, with 0.5 m TPE litz wire, 5 x 0.34 mm², stainless steel version | |
| Sensor/Actuator flush-type socket, 5-pos., M12-SPEEDCON, A-coded, front/screw mounting with M16 thread, with 0.5 m TPE litz wire, 5 x 0.25 mm² | |
| Used for communicating between industrial PCs and Phoenix Contact devices with the 12-pos. IFS data port, such as QUINT UPS or TRIO UPS. | |
| Used for communication between an industrial PC and Phoenix Contact devices with USB-Mini-B connection. | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 18 AWG, 0.4 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 18 AWG, 0.5 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 18 AWG, 1.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 18 AWG, 10.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 18 AWG, 15.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 18 AWG, 2.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 18 AWG, 20.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 18 AWG, 3.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 18 AWG, 4.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 18 AWG, 6.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 18 AWG, 8.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 22 AWG, 0.4 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 22 AWG, 0.5 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 22 AWG, 1.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 22 AWG, 10.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 22 AWG, 15 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 22 AWG, 18.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 22 AWG, 19.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 22 AWG, 2.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 22 AWG, 25 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 22 AWG, 3.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 22 AWG, 32.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 22 AWG, 35.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 22 AWG, 4.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 22 AWG, 6.0 m long | |
| VIP 16-channel cable for use with Honeywell C300 universal I/O, 22 AWG, 8.0 m long |
| << Prev | Next >> |