PHOENIX CONTACT USA Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Sensor/actuator cable, 3-position, PE-X halogen-free, black, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 10 m, For railway applications | |
| Sensor/actuator cable, 3-position, PE-X halogen-free, black, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 2 m, For railway applications | |
| Sensor/actuator cable, 3-position, PE-X halogen-free, black, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 5 m, For railway applications | |
| Sensor/actuator cable, 3-position, PE-X halogen-free, black, shielded, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: 10 m, For railway applications | |
| Sensor/actuator cable, 3-position, PE-X halogen-free, black, shielded, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: 2 m, For railway applications | |
| Sensor/actuator cable, 3-position, PE-X halogen-free, black, shielded, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: 5 m, For railway applications | |
| Sensor/actuator cable, 3-position, PE-X halogen-free, black, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 2 m, For railway applications | |
| Sensor/actuator cable, 3-position, PE-X halogen-free, black, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 5 m, For railway applications | |
| Sensor/actuator cable, 3-position, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on free cable end, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on free cable end, cable length: 10 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on free cable end, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on free cable end, cable length: 5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket angled M8, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket angled M8, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: 0.3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: 0.6 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket straight M8, cable length: 0.6 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket straight M8, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket straight M8, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M8, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M8, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M8, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M8, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector A, with 1 LED, connected with Z diode, cable length: 0.3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector A, with 1 LED, connected with Z diode, cable length: 0.6 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector A, with 1 LED, connected with Z diode, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector A, with 1 LED, connected with Z diode, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector B (10 mm), with 1 LED, connected with Z diode, cable length: 0.3 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector B (10 mm), with 1 LED, connected with Z diode, cable length: 0.6 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector B (10 mm), with 1 LED, connected with Z diode, cable length: 1.5 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector B (10 mm), with 1 LED, connected with Z diode, cable length: 3 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: 0.3 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: 0.6 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: 1.5 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: 3 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector C (8 mm), with 1 LED, connected with Z diode, cable length: 0.3 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector C (8 mm), with 1 LED, connected with Z diode, cable length: 0.6 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector C (8 mm), with 1 LED, connected with Z diode, cable length: 1.5 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector C (8 mm), with 1 LED, connected with Z diode, cable length: 3 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector CI (9.4 mm), with 1 LED, connected with Z diode, cable length: 0.3 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector CI (9.4 mm), with 1 LED, connected with Z diode, cable length: 0.6 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector CI (9.4 mm), with 1 LED, connected with Z diode, cable length: 1.5 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12 SPEEDCON, A-coded, on Valve connector CI (9.4 mm), with 1 LED, connected with Z diode, cable length: 3 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on free cable end and free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on free cable end and free cable end, cable length: 10 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on free cable end and free cable end, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on free cable end and free cable end, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector A, with 1 LED, connected with Z diode, cable length: 0.3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector A, with 1 LED, connected with Z diode, cable length: 0.6 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector A, with 1 LED, connected with Z diode, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector A, with 1 LED, connected with Z diode, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector B (10 mm), with 1 LED, connected with Z diode, cable length: 0.3 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector B (10 mm), with 1 LED, connected with Z diode, cable length: 0.6 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector B (10 mm), with 1 LED, connected with Z diode, cable length: 1.5 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector B (10 mm), with 1 LED, connected with Z diode, cable length: 3 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: 0.3 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: 0.6 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: 1.5 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: 3 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector C (8 mm), with 1 LED, connected with Z diode, cable length: 0.3 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector C (8 mm), with 1 LED, connected with Z diode, cable length: 0.6 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector C (8 mm), with 1 LED, connected with Z diode, cable length: 1.5 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector C (8 mm), with 1 LED, connected with Z diode, cable length: 3 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector CI (9.4 mm), with 1 LED, connected with Z diode, cable length: 0.3 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector CI (9.4 mm), with 1 LED, connected with Z diode, cable length: 0.6 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector CI (9.4 mm), with 1 LED, connected with Z diode, cable length: 1.5 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Valve connector CI (9.4 mm), with 1 LED, connected with Z diode, cable length: 3 m... | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on free cable end and free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on free cable end and free cable end, cable length: 10 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on free cable end and free cable end, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on free cable end and free cable end, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M12, A-coded, cable length: 0.6 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M12, A-coded, with 2 LEDs, cable length: 0.6 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M12, A-coded, with 2 LEDs, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M12, A-coded, with 2 LEDs, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8 and Socket angled M8, cable length: 0.3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8 and Socket angled M8, cable length: 0.6 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8 and Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8 and Socket angled M8, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, cable length: 0.6 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, with 2 LEDs and Socket angled M8, with 2 LEDs, cable length: 0.3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, with 2 LEDs and Socket angled M8, with 2 LEDs, cable length: 0.6 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, with 2 LEDs and Socket angled M8, with 2 LEDs, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, with 2 LEDs and Socket angled M8, with 2 LEDs, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: 0.6 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M12, A-coded, cable length: 0.6 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8 and Socket straight M8, cable length: 0.3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8 and Socket straight M8, cable length: 0.6 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8 and Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8 and Socket straight M8, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8 Snap-in, cable length: 0.6 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8 Snap-in, cable length: 1 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8 Snap-in, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8, cable length: 0.6 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on Socket straight M8, cable length: 0.6 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on Socket straight M8, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on Socket angled M8, cable length: 0.6 m | |
| Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on Socket angled M8, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: 0.6 m | |
| Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on Socket straight M8, cable length: 0.6 m | |
| Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on Socket straight M8, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PVC, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 3-position, PVC, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 2 m | |
| Sensor/actuator cable, 3-position, PVC, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PVC, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, PVC, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PVC, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PVC, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, PVC, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PVC, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PVC, Plug straight M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, PVC, Plug straight M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, Plug straight M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PVC, Plug straight M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PVC, Plug straight M8, on Socket angled M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, PVC, Variable cable type, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 3-position, PVC, Variable cable type, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: 2 m | |
| Sensor/actuator cable, 3-position, PVC, Variable cable type, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 2 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: 2 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket angled M8, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 15 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 20 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket straight M8, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M8, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M8, on free cable end, cable length: 2 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M8, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M8, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M8, on Socket straight M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M8, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 2 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket angled M8, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket straight M8, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket angled M8, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 15 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 20 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M8, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M8, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M8, on free cable end, cable length: 2 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M8, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M8, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M8, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket angled 1/2"-20UNF, C-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket angled M8 Snap-in, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket angled M8 Snap-in, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket straight 1/2"-20UNF, C-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket straight M8 Snap-in, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled 1/2"-20UNF, C-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled 1/2"-20UNF, C-coded, on Socket angled 1/2"-20UNF, C-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled 1/2"-20UNF, C-coded, on Socket straight 1/2"-20UNF, C-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector A, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector A, with 1 LED, connected with Damping diode, cable length: Free input (0.2 ... 40.0 m)... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector A, with 1 LED, connected with Varistor, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector A, with 1 LED, connected with Z diode, cable length: Free input (0.2 ... 40.0 m)... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector B (10 mm), cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector B (10 mm), with 1 LED, connected with Varistor, cable length: Free input (0.2 ... 40.0... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector B (10 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector BI (11 mm), cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector BI (11 mm), with 1 LED, connected with Varistor, cable length: Free input (0.2 ... 40.0... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector C (8 mm), cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector C (8 mm), with 1 LED, connected with Varistor, cable length: Free input (0.2 ... 40.0... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector C (8 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector CI (9.4 mm), cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector CI (9.4 mm), with 1 LED, connected with Varistor, cable length: Free input (0.2 ... 40.0... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Valve connector CI (9.4 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight 1/2"-20UNF, C-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight 1/2"-20UNF, C-coded, on Socket angled 1/2"-20UNF, C-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight 1/2"-20UNF, C-coded, on Socket straight 1/2"-20UNF, C-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A - standard, on Valve connector A, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on free cable end and free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded and Socket angled M12 SPEEDCON, cable length: Free input (0.2 ... 40.0 m)... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, PIN 2+4 bridged and Socket angled M12 SPEEDCON, PIN 2+4 bridged, cable length:... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, with 2 LEDs, PIN 2+4 bridged and Socket angled M12 SPEEDCON, with 2... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Socket angled M8 and Socket angled M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Socket angled M8, with 2 LEDs and Socket angled M8, with 2 LEDs, cable length: Free input (0.2... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded and Socket straight M12 SPEEDCON, cable length: Free input (0.2 ... 40.0 m)... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, PIN 2+4 bridged and Socket straight M12 SPEEDCON, PIN 2+4 bridged, cable length:... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Socket straight M8 and Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector A, with 1 LED, connected with Damping diode, cable length: Free input (0.2 ... 40.0 m)... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector A, with 1 LED, connected with Varistor, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector A, with 1 LED, connected with Z diode, cable length: Free input (0.2 ... 40.0 m)... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector B (10 mm), cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector B (10 mm), with 1 LED, connected with Varistor, cable length: Free input (0.2 ... 40.0... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector B (10 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector BI (11 mm), cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector BI (11 mm), with 1 LED, connected with Varistor, cable length: Free input (0.2 ... 40.0... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector C (8 mm), cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector C (8 mm), with 1 LED, connected with Varistor, cable length: Free input (0.2 ... 40.0... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector C (8 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector CI (9.4 mm), cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector CI (9.4 mm), with 1 LED, connected with Varistor, cable length: Free input (0.2 ... 40.0... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12 SPEEDCON, A-coded, on Valve connector CI (9.4 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M8, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M8, on Socket angled M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M8, on Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M8, on Socket angled M12, A-coded, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M8, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m), NPN wiring | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M8, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M8, on Socket straight M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M8, on Socket straight M12, A-coded, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, Plug straight M8, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m), For railway applications | |
| Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m), For railway applications | |
| Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m), For railway applications | |
| Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug straight M8, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug straight M8, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug straight M8, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 3-position, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket angled M8, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 3-position, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket straight M8, cable length: 0.5 m | |
| Sensor/actuator cable, 3-position, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black, shielded, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: 10 m, For railway applications | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black, shielded, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: 2 m, For railway applications | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black, shielded, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: 5 m, For railway applications | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black, shielded, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 10 m, For railway applications | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black, shielded, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 2 m, For railway applications | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black, shielded, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 5 m, For railway applications | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, cable length: 10 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, cable length: 2 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, cable length: 5 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, cable length: 10 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, cable length: 2 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, cable length: 5 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X/PE-X halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket straight M12, A-coded, cable length: 10 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X/PE-X halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket straight M12, A-coded, cable length: 2 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X/PE-X halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket straight M12, A-coded, cable length: 5 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M12, A-coded, cable length: 1.5 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M12, A-coded, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M12, A-coded, cable length: 10 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M12, A-coded, cable length: 10 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M12, A-coded, cable length: 3 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M12, A-coded, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: 1.5 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: 10 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: 10 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: 3 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: 5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M8, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M8, cable length: 10 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M8, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M8, with 2 LEDs, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M8, with 2 LEDs, cable length: 10 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M8, with 2 LEDs, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket straight M12, A-coded, cable length: 1.5 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket straight M12, A-coded, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket straight M12, A-coded, cable length: 10 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket straight M12, A-coded, cable length: 10 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket straight M12, A-coded, cable length: 3 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket straight M12, A-coded, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket straight M8, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket straight M8, cable length: 10 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket straight M8, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, shielded, free cable end, on Socket straight M12, A-coded, cable length: 1.5 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, shielded, free cable end, on Socket straight M12, A-coded, cable length: 10 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, shielded, free cable end, on Socket straight M12, A-coded, cable length: 3 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, cable length: 1.5 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, cable length: 10 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, cable length: 3 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M8, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M8, cable length: 15 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M8, cable length: 20 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight DEUTSCH DT06-4S Clip locking, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight DEUTSCH DT06-4S Clip locking, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight DEUTSCH DT06-4S Clip locking, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, cable length: 1.5 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, cable length: 10 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, cable length: 3 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, with 2 LEDs, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, with 2 LEDs, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, with 2 LEDs, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M8, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M8, cable length: 15 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Valve connector AD (pressure switch), cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket angled M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket angled M12, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket angled M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket angled M8, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket angled M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket straight M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket straight M12, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket straight M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket straight M8, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket straight M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, free cable end, on Socket angled M12, A-coded, cable length: 1.5 m, for robots and drag chains | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, free cable end, on Socket angled M12, A-coded, cable length: 10 m, for robots and drag chains | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, free cable end, on Socket angled M12, A-coded, cable length: 3 m, for robots and drag chains | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: 1.5 m, for robots and... | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: 10 m, for robots and... | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: 3 m, for robots and... | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, free cable end, on Socket straight M12, A-coded, cable length: 1.5 m, for robots and drag chains | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, free cable end, on Socket straight M12, A-coded, cable length: 10 m, for robots and drag chains | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, free cable end, on Socket straight M12, A-coded, cable length: 3 m, for robots and drag chains | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, free cable end, on Socket angled M5, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, free cable end, on Socket angled M5, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, free cable end, on Socket angled M5, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, free cable end, on Socket angled M8, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, free cable end, on Socket straight M5, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, free cable end, on Socket straight M5, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, free cable end, on Socket straight M5, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, free cable end, on Socket straight M8, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, free cable end, on Socket straight M8, cable length: 20 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 15 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, cable length: 15 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket angled M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket angled M12, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket angled M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket angled M8, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket angled M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket straight M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket straight M12, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket straight M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket straight M12, A-coded, with 2 LEDs, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket straight M12, A-coded, with 2 LEDs, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket straight M12, A-coded, with 2 LEDs, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket straight M8, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket straight M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: 15 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: 20 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, free cable end, on Socket angled M8, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, free cable end, on Socket angled M8, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, free cable end, on Socket angled M8, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 15 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 20 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, free cable end, on Socket straight M8, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, free cable end, on Socket straight M8, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, free cable end, on Socket straight M8, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, free cable end, on Socket angled M12 SPEEDCON, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, free cable end, on Socket angled M12 SPEEDCON, cable length: 15 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, free cable end, on Socket angled M12 SPEEDCON, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, free cable end, on Socket angled M12 SPEEDCON, cable length: 20 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, free cable end, on Socket angled M12 SPEEDCON, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, free cable end, on Socket angled M8, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, free cable end, on Socket angled M8, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, free cable end, on Socket angled M8, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, free cable end, on Socket straight M12 SPEEDCON, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, free cable end, on Socket straight M12 SPEEDCON, cable length: 15 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, free cable end, on Socket straight M12 SPEEDCON, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, free cable end, on Socket straight M12 SPEEDCON, cable length: 20 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, free cable end, on Socket straight M12 SPEEDCON, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, free cable end, on Socket straight M8, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, free cable end, on Socket straight M8, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, free cable end, on Socket straight M8, cable length: 5 m |
| << Prev | Next >> |