Allen-Bradley / Rockwell Automation Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20
Product Name Notes
1585 EtherNet Cable Spools, 4 Conductors, Gray TPE, 4 Conductor, Gray TPE, Flex Rated
1585 EtherNet Cable Spools, 4 Conductors, Red PVC, Shielded, 600V
1585 EtherNet Cable Spools, 4 Conductors, Red, Foil and Braided Shield, Halogen-Free PUR, High-Flex, Red, Shld 26AWG Flex LSZH PUR
1585 EtherNet Cable Spools, 4 Conductors, Red, Unshielded Twisted Pair, 24 AWG, 2 Pair, Weld Splatter, sun light and oil resistant; UL CMG, CMX; cUL CMG; Standard TIA 568-B, flex...
1585 EtherNet Cable Spools, 4 Conductors, Teal 600V, 600V
1585 EtherNet Cable Spools, 4 Conductors, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
1585 EtherNet Cable Spools, 4 Conductors, Teal Robotic TPE, Weld Splatter, sun light and oil resistant; UL CMG, CMX; cUL CMG; Standard TIA 568-B, flex rated
1585 EtherNet Cable Spools, 8 Conductors, Orange, Unshielded Twisted Pair, 24 AWG, Plenum-rated PVC, UL CMP; cUL CMP; Stardard TIA 568-B
1585 EtherNet Cable Spools, 8 Conductors, Red Plenum, UL CMP; cUL CMP; Stardard TIA 568-B
1585 EtherNet Cable Spools, 8 Conductors, Red PVC, Shielded, 600V
1585 EtherNet Cable Spools, 8 Conductors, Red Robotic TPE, Weld Splatter, sun light and oil resistant; UL CMG, CMX; cUL CMG; Standard TIA 568-B, flex rated
1585 EtherNet Cable Spools, 8 Conductors, Red, Foil and Braided Shield, Halogen-Free PUR, High-Flex, Red, Shld 26AWG Flex LSZH PUR
1585 EtherNet Cable Spools, 8 Conductors, Red, Foil and Braided Shield, Riser PVC, Red, Shielded, 26AWG, PVC
1585 EtherNet Cable Spools, 8 Conductors, Red, Unshielded Twisted Pair, Riser PVC, Red, Unshld, 24 AWG Riser PVC
1585 EtherNet Cable Spools, 8 Conductors, Teal 600V, 600V
1585 EtherNet Cable Spools, 8 Conductors, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
1585 EtherNet Cable Spools, 8 Conductors, Teal PVC, Shielded, PVC General Purpose
1585 EtherNet Cable Spools, 8 Conductors, Teal Riser PVC, UL CMR, CMX; cUL CMG; Standard TIA 568-B
1585 EtherNet Cable Spools, 8 Conductors, Teal Robotic TPE, Weld Splatter, sun light and oil resistant; UL CMG, CMX; cUL CMG; Standard TIA 568-B, flex rated
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Female Front Mount Receptacle, Standard, RJ45, Straight Male, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Female Front Mount Receptacle, Standard, RJ45, Straight Male, Teal Robotic TPE, 4 Conductor, Teal TPE, Flex Rated
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Right Angle Male, Standard, Flying Leads, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Right Angle Male, Standard, Flying Leads, Teal Robotic TPE, 4 Conductor, Teal TPE, Flex Rated
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Right Angle Male, Standard, M12, Right Angle Male, Gray TPE, 4 Conductor, Gray TPE, Flex Rated
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Right Angle Male, Standard, M12, Right Angle Male, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Right Angle Male, Standard, M12, Right Angle Male, Teal Robotic TPE, 4 Conductor, Teal TPE, Flex Rated
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Right Angle Male, Standard, M12, Straight Female, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Right Angle Male, Standard, M12, Straight Male, Teal Robotic TPE, 4 Conductor, Teal TPE, Flex Rated
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Right Angle Male, Standard, RJ45, Straight Male, Gray TPE, 4 Conductor, Gray TPE, Flex Rated
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Right Angle Male, Standard, RJ45, Straight Male, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Right Angle Male, Standard, RJ45, Straight Male, Teal Robotic TPE, 4 Conductor, Teal TPE, Flex Rated
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Female, Standard, Flying Leads, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Female, Standard, Flying Leads, Teal Robotic TPE, 4 Conductor, Teal TPE, Flex Rated
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, Flying Leads, Teal 600V, PVC General Purpose
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, Flying Leads, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, Flying Leads, Teal Robotic TPE, 4 Conductor, Teal TPE, Flex Rated
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, M12, Right Angle Male, Teal 600V, PVC General Purpose
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, M12, Right Angle Male, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, M12, Right Angle Male, Teal Robotic TPE, 4 Conductor, Teal TPE, Flex Rated
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, M12, Straight Female, Teal 600V, PVC General Purpose
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, M12, Straight Female, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, M12, Straight Female, Teal Robotic TPE, 4 Conductor, Teal TPE, Flex Rated
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, M12, Straight Male, Red Robotic TPE, PVC General Purpose
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, M12, Straight Male, Red, Foil and Braided Shield, Halogen-Free PUR, High-Flex, PVC General Purpose
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, M12, Straight Male, Teal 600V, PVC General Purpose
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, M12, Straight Male, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, M12, Straight Male, Teal Robotic TPE, 4 Conductor, Teal TPE, Flex Rated
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, RJ45, Straight Male, Gray TPE, 4 Conductor, Gray TPE, Flex Rated
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, RJ45, Straight Male, Teal 600V, PVC General Purpose
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, RJ45, Straight Male, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, RJ45, Straight Male, Teal Robotic TPE, 4 Conductor, Teal TPE, Flex Rated
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, RJ45, Right Angle Male, Standard, RJ45, Left Angle Male, Red, Foil and Braided Shield, Halogen-Free PUR, High-Flex
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 8 Conductors, RJ45, Right Angle Male, Standard, RJ45, Left Angle Male, Red, Foil and Braided Shield, Halogen-Free PUR, High-Flex
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 8 Conductors, RJ45, Right Angle Male, Standard, RJ45, Left Angle Male, Red, Foil and Braided Shield, Riser PVC
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 8 Conductors, RJ45, Right Angle Male, Standard, RJ45, Left Angle Male, Red, Unshielded Twisted Pair, Riser PVC
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 8 Conductors, RJ45, Right Angle Male, Standard, RJ45, Right Angle Male, Red, Foil and Braided Shield, Riser PVC
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 8 Conductors, RJ45, Right Angle Male, Standard, RJ45, Straight Male, Red, Foil and Braided Shield, Riser PVC
1585 Ethernet Cables Cat6, 1000BASE-T, 1000 Mbit/s, 8 Conductors, M12 X-CODE, Straight Male, Standard, M12 X-CODE, Straight Male, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
1585 Ethernet Cables Cat6, 1000BASE-T, 1000 Mbit/s, 8 Conductors, M12 X-CODE, Straight Male, Standard, RJ45, Straight Male, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
1585 Gigabit Cables Cat6, 8 Conductors, M12 X-CODE, Right Angle Male, M12 X-CODE, Right Angle Male, Teal Robotic TPE, 600V, Shielded, 1000 Mbit/s, 8 Conductor, Teal TPE, Flex Rated 10...
1585 Gigabit Cables Cat6, 8 Conductors, M12 X-CODE, Right Angle Male, RJ45, Straight Male, Teal Robotic TPE, 600V, Shielded, 1000 Mbit/s, 8 Conductor, Teal TPE, Flex Rated 10 million cycles...
1585 Gigabit Cables Cat6, 8 Conductors, M12 X-CODE, Straight Male, M12 X-CODE, Right Angle Male, Teal Robotic TPE, 600V, Shielded, 1000 Mbit/s, 8 Conductor, Teal TPE, Flex Rated 10 million...
1585 Gigabit Cables Cat6, 8 Conductors, RJ45, Left Angle Male, Flying Leads, Teal Robotic TPE, 600V, Shielded, 1000 Mbit/s, Weld Splatter, sun light and oil resistant; UL CMG, CMX; cUL...
1585 Gigabit Cables Cat6, 8 Conductors, RJ45, Left Angle Male, RJ45, Right Angle Male, Teal Robotic TPE, 600V, Shielded, 1000 Mbit/s, Weld Splatter, sun light and oil resistant; UL CMG,...
1585 Gigabit Cables Cat6, 8 Conductors, RJ45, Right Angle Male, Flying Leads, Teal Robotic TPE, 600V, Shielded, 1000 Mbit/s, Weld Splatter, sun light and oil resistant; UL CMG, CMX; cUL...
1585 Gigabit Cables Cat6, 8 Conductors, RJ45, Right Angle Male, RJ45, Left Angle Male, Teal Robotic TPE, 600V, Shielded, 1000 Mbit/s, Weld Splatter, sun light and oil resistant; UL CMG,...
1585 Gigabit Cables Cat6, 8 Conductors, RJ45, Right Angle Male, RJ45, Right Angle Male, Teal Robotic TPE, 600V, Shielded, 1000 Mbit/s, Weld Splatter, sun light and oil resistant; UL CMG,...
1585 Gigabit Cables Cat6, 8 Conductors, RJ45, Right Angle Male, RJ45, Straight Male, Teal Robotic TPE, 600V, Shielded, 1000 Mbit/s, Weld Splatter, sun light and oil resistant; UL CMG, CMX;
Conversion Cable for 1771-IAD/ID16/IMD/IQ 16 to 1756-IH16I / IA16I/IM16I /IB16I and 1771-OD16 /ODD/OQ16/OW/OW16/OY /OYL/OZ/OZL to 1756-OA16I/OA16I/OB1 6I/OX8I/OW16I /OX8I /OX8I/OX8I/OX8I Field Wiring Conversion System
Conversion Cable for 1771-IAD/IGD/IND/IND 1-IBD/ICD/IBD/ICD to 1756-IA16/IG16/ IN16/IN16/IB16/IC16/ IN16/IB16 and 1771-OAD / OBD /OBDS/ OGD/OMD to 1756-OA16/ OB16E /OB16E / OG16/ OA16Field Wiring Conversion System
Conversion Cable for 1771-IAN/IBN /IVN to 1756-IA32/ IB32 /IV32 and 1771-OBN to 1756-OB32 Field Wiring Conversion System
Conversion Cable for 1771-IL to 1756-IF16I (2 x4-ch) (Current) Field Wiring Conversion System
Conversion Cable for 1771-IL to 1756-IF16I (2 x4-ch) (Voltage) Field Wiring Conversion System
Conversion Cable for 1771-NIS / 1771-NIV to 1756-IF8I /IF8I (Current) Field Wiring Conversion System
Conversion Cable for 1771-NIS to 1756-IF6CIS (Current) Field Wiring Conversion System
Conversion Cable for 1771-NIV to 1756-IF6I (Current) Field Wiring Conversion System
Conversion Cable for 1771-NIV/NIV1 to 1756-IF8I (Current) Field Wiring Conversion System
Conversion Cable for 1771-NIVR to 1756-IR8TI(RTD) Field Wiring Conversion System
Conversion Cable for 1771-NIVT to 1756-IR8I(Voltage) Field Wiring Conversion System
Conversion Cable for 1771-NOC to 1756-OF6CI (Current) Field Wiring Conversion System
Conversion Cable for 1771-NOC to 1756-OF8 (Current) Field Wiring Conversion System
Conversion Cable for 1771-NOC to 1756-OF8I (Current) Field Wiring Conversion System
Conversion Cable for 1771-NOV to 1756-OF8I (Voltage) Field Wiring Conversion System
Conversion Cable for 1771-NR / NT2 to 1756-IR8TI (Thermocouple) Field Wiring Conversion System
Conversion Cable for 1771-NR /NIVR to 1756-IR6I (RTD) Field Wiring Conversion System
Conversion Cable for 1771-NR /NOV / NIVT to 1756-IT6I/ OF6VI/ IT6I (Thermocouple) Field Wiring Conversion System
Conversion Cable for 1771-NR to 1756-IR8TI (RTD) Field Wiring Conversion System
Conversion Cable for 1771-NT2 to 1756-IT6I2 (Thermocouple) Field Wiring Conversion System
Conversion Cable for 1771-OA to 1756-OA8E Field Wiring Conversion System
Conversion Cable for 1771-OA/OVN to 1756-OA8E /OV16E Field Wiring Conversion System
Conversion Cable for 1771-OBD to 1756-OC8 Field Wiring Conversion System
Conversion Cable for 1771-OC to 1756-OC8 Field Wiring Conversion System
Conversion Cable for 1771-OM/ON to 1756-OA16/ ON8 Field Wiring Conversion System
Conversion Cable for 1771-OND to 1756-ON8 Field Wiring Conversion System
Conversion Cable for 1771-OWNA to 1756-OW16I Field Wiring Conversion System

<< Prev Next >>