Allen-Bradley / Rockwell Automation Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| 10 Metere RS232 Programming Cable with USB Connection | |
| 100 Meter Cable Spool 13 Conductor | |
| 100m Polypropylene covered steel cable | |
| 100m UV resistant polypropylene covered steel cable | |
| 10M Prewired 13 conductor memory module | |
| 10M RS 232 configuration cable | |
| 125m Polypropylene covered steel cable | |
| 15m Polypropylene covered steel cable | |
| 2 Meter RS232 Programming Cable with USB Connector | |
| 20M Prewired 13 conductor memory module | |
| 280 90 degree M22 Shielded Motor Cordset, IP67/NEMA Type 4/12, 10 m (32.8 ft) | |
| 280 90 degree M22 Shielded Motor Cordset, IP67/NEMA Type 4/12, 12 m (39.4 ft) | |
| 280 90 degree M22 Shielded Motor Cordset, IP67/NEMA Type 4/12, 14 m (45.9 ft) | |
| 280 90 degree M22 Shielded Motor Cordset, IP67/NEMA Type 4/12, 3 m (9.8 ft) | |
| 280 90 degree M22 Shielded Motor Cordset, IP67/NEMA Type 4/12, 4 m (13.1 ft) | |
| 280 90 degree M22 Shielded Motor Cordset, IP67/NEMA Type 4/12, 6 m (19.6 ft) | |
| 280 90 degree M22 Shielded Motor Cordset, IP67/NEMA Type 4/12, 8 m (26.2 ft) | |
| 280 90 degree M22 Shielded Motor Cordset, IP69K/NEMA Type 4X, 14 m (45.9 ft) | |
| 280 90 degree M22 Shielded Motor Cordset, IP69K/NEMA Type 4X, 3 m (9.8 ft) | |
| 280 90 degree M22 Shielded Motor Cordset, IP69K/NEMA Type 4X, 6 m (19.6 ft) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female Cordset, 0.5 m (1.62 ft) , Right-Angle Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female Cordset, 1 m (3.3 ft) , Right-Angle Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female Cordset, 1.5 m (4.9 ft) , Right-Angle Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female Cordset, 10 m (32.8 ft) , Right-Angle Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female Cordset, 12 m (39.4 ft) , Right-Angle Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female Cordset, 14 m (45.9 ft) , Right-Angle Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female Cordset, 2 m (6.5 ft) , Right-Angle Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female Cordset, 2.5 m (8.1 ft) , Right-Angle Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female Cordset, 3 m (9.8 ft) , Right-Angle Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female Cordset, 4 m (13.1 ft) , Right-Angle Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female Cordset, 6 m (19.7 ft) , Right-Angle Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female Cordset, 8 m (26.2 ft) , Right-Angle Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Right-Angle Male Patchcord, 0.5 m (1.62 ft) , Right-Angle Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Right-Angle Male Patchcord, 1 m (3.3 ft) , Right-Angle Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Right-Angle Male Patchcord, 1.5 m (4.9 ft) , Right-Angle Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Right-Angle Male Patchcord, 10 m (32.8 ft) , Right-Angle Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Right-Angle Male Patchcord, 12 m (39.4 ft) , Right-Angle Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Right-Angle Male Patchcord, 14 m (45.9 ft) , Right-Angle Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Right-Angle Male Patchcord, 2 m (6.5 ft) , Right-Angle Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Right-Angle Male Patchcord, 2.5 m (8.1 ft) , Right-Angle Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Right-Angle Male Patchcord, 3 m (9.8 ft) , Right-Angle Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Right-Angle Male Patchcord, 4 m (13.1 ft) , Right-Angle Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Right-Angle Male Patchcord, 6 m (19.7 ft) , Right-Angle Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Right-Angle Male Patchcord, 8 m (26.2 ft) , Right-Angle Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Straight Male Patchcord, 0.5 m (1.62 ft) , Right-Angle Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Straight Male Patchcord, 1 m (3.3 ft) , Right-Angle Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Straight Male Patchcord, 1.5 m (4.9 ft) , Right-Angle Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Straight Male Patchcord, 10 m (32.8 ft) , Right-Angle Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Straight Male Patchcord, 12 m (39.4 ft) , Right-Angle Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Straight Male Patchcord, 14 m (45.9 ft) , Right-Angle Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Straight Male Patchcord, 2 m (6.5 ft) , Right-Angle Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Straight Male Patchcord, 2.5 m (8.1 ft) , Right-Angle Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Straight Male Patchcord, 3 m (9.8 ft) , Right-Angle Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Straight Male Patchcord, 4 m (13.1 ft) , Right-Angle Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Straight Male Patchcord, 6 m (19.7 ft) , Right-Angle Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Female to Straight Male Patchcord, 8 m (26.2 ft) , Right-Angle Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Male Cordset, 0.5 m (1.62 ft) , Cordset (Flying leads) , Right-Angle Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Male Cordset, 1 m (3.3 ft) , Cordset (Flying leads) , Right-Angle Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Male Cordset, 1.5 m (4.9 ft) , Cordset (Flying leads) , Right-Angle Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Male Cordset, 10 m (32.8 ft) , Cordset (Flying leads) , Right-Angle Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Male Cordset, 12 m (39.4 ft) , Cordset (Flying leads) , Right-Angle Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Male Cordset, 14 m (45.9 ft) , Cordset (Flying leads) , Right-Angle Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Male Cordset, 2 m (6.5 ft) , Cordset (Flying leads) , Right-Angle Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Male Cordset, 2.5 m (8.1 ft) , Cordset (Flying leads) , Right-Angle Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Male Cordset, 3 m (9.8 ft) , Cordset (Flying leads) , Right-Angle Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Male Cordset, 4 m (13.1 ft) , Cordset (Flying leads) , Right-Angle Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Male Cordset, 6 m (19.7 ft) , Cordset (Flying leads) , Right-Angle Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Right-Angle Male Cordset, 8 m (26.2 ft) , Cordset (Flying leads) , Right-Angle Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female Cordset, 0.5 m (1.62 ft) , Straight Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female Cordset, 1 m (3.3 ft) , Straight Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female Cordset, 1.5 m (4.9 ft) , Straight Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female Cordset, 10 m (32.8 ft) , Straight Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female Cordset, 12 m (39.4 ft) , Straight Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female Cordset, 14 m (45.9 ft) , Straight Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female Cordset, 2 m (6.5 ft) , Straight Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female Cordset, 2.5 m (8.1 ft) , Straight Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female Cordset, 3 m (9.8 ft) , Straight Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female Cordset, 4 m (13.1 ft) , Straight Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female Cordset, 6 m (19.7 ft) , Straight Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female Cordset, 8 m (26.2 ft) , Straight Female , Cordset (Flying leads) | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Right-Angle Male Patchcord, 0.5 m (1.62 ft) , Straight Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Right-Angle Male Patchcord, 1 m (3.3 ft) , Straight Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Right-Angle Male Patchcord, 1.5 m (4.9 ft) , Straight Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Right-Angle Male Patchcord, 10 m (32.8 ft) , Straight Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Right-Angle Male Patchcord, 12 m (39.4 ft) , Straight Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Right-Angle Male Patchcord, 14 m (45.9 ft) , Straight Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Right-Angle Male Patchcord, 2 m (6.5 ft) , Straight Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Right-Angle Male Patchcord, 2.5 m (8.1 ft) , Straight Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Right-Angle Male Patchcord, 3 m (9.8 ft) , Straight Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Right-Angle Male Patchcord, 4 m (13.1 ft) , Straight Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Right-Angle Male Patchcord, 6 m (19.7 ft) , Straight Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Right-Angle Male Patchcord, 8 m (26.2 ft) , Straight Female , Right-Angle... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Straight Male Patchcord, 2 m (6.5 ft) , Straight Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Straight Male Patchcord, 3 m (9.8 ft) , Straight Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Straight Male Patchcord, 4 m (13.1 ft) , Straight Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Straight Male Patchcord, 6 m (19.7 ft) , Straight Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Female to Straight Male Patchcord, 8 m (26.2 ft) , Straight Female , Straight... | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Male Cordset, 0.5 m (1.62 ft) , Cordset (Flying leads) , Straight Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Male Cordset, 1 m (3.3 ft) , Cordset (Flying leads) , Straight Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Male Cordset, 1.5 m (4.9 ft) , Cordset (Flying leads) , Straight Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Male Cordset, 10 m (32.8 ft) , Cordset (Flying leads) , Straight Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Male Cordset, 12 m (39.4 ft) , Cordset (Flying leads) , Straight Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Male Cordset, 14 m (45.9 ft) , Cordset (Flying leads) , Straight Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Male Cordset, 2 m (6.5 ft) , Cordset (Flying leads) , Straight Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Male Cordset, 2.5 m (8.1 ft) , Cordset (Flying leads) , Straight Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Male Cordset, 3 m (9.8 ft) , Cordset (Flying leads) , Straight Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Male Cordset, 4 m (13.1 ft) , Cordset (Flying leads) , Straight Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Male Cordset, 6 m (19.7 ft) , Cordset (Flying leads) , Straight Male | |
| 280 ArmorConnect Three Phase Power Cordsets and Patchcords - Drop Cables, IP69k, UL 4X, PWRM24, Straight Male Cordset, 8 m (26.2 ft) , Cordset (Flying leads) , Straight Male | |
| 2M RS 232 configuration cable | |
| 300m Polypropylene covered steel cable | |
| 300m UV resistant polypropylene covered steel cable | |
| 30m Polypropylene covered steel cable | |
| 440A Interlock Switch Accessories, Flexible Release - 1 m (3.28 ft) Cable | |
| 450L Plug-in, Bottom(connection), Receiver, EDM, M12, 8 pin, male | |
| 450L Plug-in, Bottom(connection), Receiver, ON/OFF, M12, 5 pin, male | |
| 450L Plug-in, Bottom(connection), Transmitter, M12, 5 pin, male | |
| 450L Plug-in, Bottom(connection), Transmitter, M12, 8 pin, male | |
| 450L Plug-in, Bottom(connection), Universal(Transmitte r or Receiver), M12, 8 pin, male | |
| 450L-Plug-In, Bottom (connection), Receiver, Blanking, M12, 5-pin, male | |
| 450L-Plug-In, Bottom (connection), Receiver, Muting and Blanking, M12, 8-pin, male | |
| 500m Polypropylene covered steel cable | |
| 5094 Inter-Connect Cable 0.5 meter | |
| 5094 Inter-Connect Cable 1 Meter | |
| 5094 Inter-Connect Cable 3 Meter | |
| 871C, 2-Wire AC Full Featured, Tubular:Nickel Plated BrassRectangular, Standard, 10mm Sensing Distance, N.C. Output, PVC Cable | |
| 90 degree M22 Source Brake Cordset (DB Option) 3 m (9.8 ft) - IP69K | |
| 90° M25 High Flex Source Brake Cordset, IP67/NEMA Type 4/12, 10 m (32.8 ft) | |
| 90° M25 High Flex Source Brake Cordset, IP67/NEMA Type 4/12, 14 m (45.9 ft) | |
| 90° M25 High Flex Source Brake Cordset, IP67/NEMA Type 4/12, 20 m (65.6 ft) | |
| 90° M25 High Flex Source Brake Cordset, IP67/NEMA Type 4/12, 3 m (9.8 ft) | |
| 90° M25 High Flex Source Brake Cordset, IP67/NEMA Type 4/12, 6 m (19.6 ft) | |
| 90° Male M25 Source Brake Cordset, IP66K/NEMA 4X, 14 m (45.9 ft) | |
| 90° Male M25 Source Brake Cordset, IP66K/NEMA 4X, 6 m (19.6 ft) | |
| 90° Male M25 Source Brake Cordset, IP67/NEMA Type 4/12, 1 m (3.3 ft) | |
| 90° Male M25 Source Brake Cordset, IP67/NEMA Type 4/12, 10 m (32.8 ft) | |
| 90° Male M25 Source Brake Cordset, IP67/NEMA Type 4/12, 12 m (39.4 ft) | |
| 90° Male M25 Source Brake Cordset, IP67/NEMA Type 4/12, 14 m (45.9 ft) | |
| 90° Male M25 Source Brake Cordset, IP67/NEMA Type 4/12, 20 m (65.6 ft) | |
| 90° Male M25 Source Brake Cordset, IP67/NEMA Type 4/12, 3 m (9.8 ft) | |
| 90° Male M25 Source Brake Cordset, IP67/NEMA Type 4/12, 4 m (13.1 ft) | |
| 90° Male M25 Source Brake Cordset, IP67/NEMA Type 4/12, 6 m (19.6 ft) | |
| 90° Male M25 Source Brake Cordset, IP67/NEMA Type 4/12, 8 m (59.1 ft) | |
| 90° Male/Straight Femal M25 Source Brake Patchcord, IP67/NEMA Type 4/12, 1 m (3.3 ft) | |
| 90° Male/Straight Femal M25 Source Brake Patchcord, IP67/NEMA Type 4/12, 10 m (32.8 ft) | |
| 90° Male/Straight Femal M25 Source Brake Patchcord, IP67/NEMA Type 4/12, 12 m (39.4 ft) | |
| 90° Male/Straight Femal M25 Source Brake Patchcord, IP67/NEMA Type 4/12, 14 m (45.9 ft) | |
| 90° Male/Straight Femal M25 Source Brake Patchcord, IP67/NEMA Type 4/12, 20 m (65.6 ft) | |
| 90° Male/Straight Femal M25 Source Brake Patchcord, IP67/NEMA Type 4/12, 3 m (9.8 ft) | |
| 90° Male/Straight Femal M25 Source Brake Patchcord, IP67/NEMA Type 4/12, 4 m (13.1 ft) | |
| 90° Male/Straight Femal M25 Source Brake Patchcord, IP67/NEMA Type 4/12, 6 m (19.6 ft) | |
| 90° Male/Straight Femal M25 Source Brake Patchcord, IP67/NEMA Type 4/12, 8 m (26.2 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female Cordset, 0.5 m (1.62 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female Cordset, 1 m (3.3 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female Cordset, 1.5 m (4.9 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female Cordset, 10 m (32.8 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female Cordset, 12 m (39.4 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female Cordset, 14 m (45.9 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female Cordset, 2 m (6.5 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female Cordset, 2.5 m (8.1 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female Cordset, 3 m (9.8 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female Cordset, 4 m (13.1 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female Cordset, 6 m (19.7 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female Cordset, 8 m (26.2 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Right-Angle Male Patchcord, 0.5 m (1.62 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Right-Angle Male Patchcord, 1 m (3.3 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Right-Angle Male Patchcord, 1.5 m (4.9 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Right-Angle Male Patchcord, 10 m (32.8 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Right-Angle Male Patchcord, 12 m (39.4 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Right-Angle Male Patchcord, 14 m (45.9 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Right-Angle Male Patchcord, 2 m (6.5 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Right-Angle Male Patchcord, 2.5 m (8.1 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Right-Angle Male Patchcord, 3 m (9.8 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Right-Angle Male Patchcord, 4 m (13.1 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Right-Angle Male Patchcord, 6 m (19.7 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Right-Angle Male Patchcord, 8 m (26.2 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Straight Male Patchcord, 0.5 m (1.62 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Straight Male Patchcord, 1 m (3.3 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Straight Male Patchcord, 1.5 m (4.9 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Straight Male Patchcord, 10 m (32.8 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Straight Male Patchcord, 12 m (39.4 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Straight Male Patchcord, 14 m (45.9 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Straight Male Patchcord, 2 m (6.5 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Straight Male Patchcord, 2.5 m (8.1 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Straight Male Patchcord, 3 m (9.8 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Straight Male Patchcord, 4 m (13.1 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Straight Male Patchcord, 6 m (19.7 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Female to Straight Male Patchcord, 8 m (26.2 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Male Cordset, 0.5 m (1.62 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Male Cordset, 1 m (3.3 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Male Cordset, 1.5 m (4.9 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Male Cordset, 10 m (32.8 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Male Cordset, 12 m (39.4 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Male Cordset, 14 m (45.9 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Male Cordset, 2 m (6.5 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Male Cordset, 2.5 m (8.1 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Male Cordset, 3 m (9.8 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Male Cordset, 4 m (13.1 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Male Cordset, 6 m (19.7 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Right-Angle Male Cordset, 8 m (26.2 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female Cordset, 0.5 m (1.62 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female Cordset, 1 m (3.3 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female Cordset, 1.5 m (4.9 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female Cordset, 10 m (32.8 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female Cordset, 12 m (39.4 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female Cordset, 14 m (45.9 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female Cordset, 2 m (6.5 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female Cordset, 2.5 m (8.1 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female Cordset, 3 m (9.8 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female Cordset, 4 m (13.1 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female Cordset, 6 m (19.7 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female Cordset, 8 m (26.2 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Right-Angle Male Patchcord, 0.5 m (1.62 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Right-Angle Male Patchcord, 1 m (3.3 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Right-Angle Male Patchcord, 1.5 m (4.9 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Right-Angle Male Patchcord, 10 m (32.8 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Right-Angle Male Patchcord, 12 m (39.4 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Right-Angle Male Patchcord, 14 m (45.9 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Right-Angle Male Patchcord, 2 m (6.5 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Right-Angle Male Patchcord, 2.5 m (8.1 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Right-Angle Male Patchcord, 3 m (9.8 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Right-Angle Male Patchcord, 4 m (13.1 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Right-Angle Male Patchcord, 6 m (19.7 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Right-Angle Male Patchcord, 8 m (26.2 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Straight Male Patchcord, 0.5 m (1.62 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Straight Male Patchcord, 1 m (3.3 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Straight Male Patchcord, 1.5 m (4.9 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Straight Male Patchcord, 10 m (32.8 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Straight Male Patchcord, 12 m (39.4 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Straight Male Patchcord, 14 m (45.9 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Straight Male Patchcord, 2 m (6.5 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Straight Male Patchcord, 2.5 m (8.1 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Straight Male Patchcord, 3 m (9.8 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Straight Male Patchcord, 4 m (13.1 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Straight Male Patchcord, 6 m (19.7 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Female to Straight Male Patchcord, 8 m (26.2 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Male Cordset, 0.5 m (1.62 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Male Cordset, 1 m (3.3 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Male Cordset, 1.5 m (4.9 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Male Cordset, 10 m (32.8 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Male Cordset, 12 m (39.4 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Male Cordset, 14 m (45.9 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Male Cordset, 2 m (6.5 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Male Cordset, 2.5 m (8.1 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Male Cordset, 3 m (9.8 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Male Cordset, 4 m (13.1 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Male Cordset, 6 m (19.7 ft) | |
| ArmorConnect Power Media - Trunk Cable, IP69k, UL 4X, Straight Male Cordset, 8 m (26.2 ft) | |
| Cable Kit | |
| Coiled Connection Cable - 2.5m , 2.5m (8.2ft) (extended) of flexible coiled cable. | |
| Coiled Connection Cable - 3.5m , 3.5m (11.5ft) (extended) of flexible coiled cable. | |
| Connector and Cable (diameter = 5 mm (0.20 in)) , 10 m (32.8 ft.) | |
| Connector and Cable (diameter = 5 mm (0.20 in)) , 15 m (49.2 ft.) | |
| DIN 9 to M12 Interface Patchcord for Micro400 | |
| GuardShield Remote Teach System, Res 14mm, Pt Ht 1120mm, 112 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 14mm, Pt Ht 1280mm, 128 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 14mm, Pt Ht 1440mm, 144 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 14mm, Pt Ht 1600mm, 160 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 14mm, Pt Ht 160mm, 16 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 14mm, Pt Ht 1760mm, 176 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 14mm, Pt Ht 320mm, 32 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 14mm, Pt Ht 480mm, 48 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 14mm, Pt Ht 640mm, 64 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 14mm, Pt Ht 800mm, 80 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 14mm, Pt Ht 960mm, 96 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 30mm, Pt Ht 1120mm, 56 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 30mm, Pt Ht 1280mm, 64 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 30mm, Pt Ht 1440mm, 72 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 30mm, Pt Ht 1600mm, 80 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 30mm, Pt Ht 160mm, 8 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 30mm, Pt Ht 1760mm, 88 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 30mm, Pt Ht 320mm, 16 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 30mm, Pt Ht 480mm, 24 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 30mm, Pt Ht 640mm, 32 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 30mm, Pt Ht 800mm, 40 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| GuardShield Remote Teach System, Res 30mm, Pt Ht 960mm, 48 Beams, Includes Mounting Hardware, Receiver with 10in Y-connector cable, a metal key switch box, and a 4-pin 2 meter patchcord... | |
| M12 to M12 - 1 meter | |
| M12 to RJ45, 3 meter | |
| M12 to RJ45, 5 meter | |
| M12 to RJ45, 8 meter | |
| Pre-Wired Cable Assembly, MS 10 Pin Connector, 1 Meter Cable | |
| Pre-Wired Cable Assembly, MS 10 Pin Connector, 10 Meter Cable | |
| Pre-Wired Cable Assembly, MS 10 Pin Connector, 20 Meter Cable | |
| Pre-Wired Cable Assembly, MS 10 Pin Connector, 3 Meter Cable | |
| Pre-Wired Cable Assembly, MS 10 Pin Connector, 30 Meter Cable | |
| Pre-Wired Cable Assembly, MS 10 Pin Connector, 5 Meter Cable | |
| Ribbon cable 10 pin for 1 extenstion | |
| SafeZone Mini M12 shielded 8-conductor cordset, 10 meters | |
| SafeZone Mini M12 shielded 8-conductor cordset, 2.5 meters | |
| SafeZone Mini M12 shielded 8-conductor cordset, 20 meters | |
| Shielded cordset cable assembly with straight male and straight female connector, 29 mm shell, 4 Pin, 12 AWG Conductors 1.5 Meters | |
| Shielded cordset cable assembly with straight male and straight female connector, 29 mm shell, 4 Pin, 12 AWG Conductors 10 Meters | |
| Shielded cordset cable assembly with straight male and straight female connector, 29 mm shell, 4 Pin, 12 AWG Conductors 3 Meters | |
| Shielded cordset cable assembly with straight male and straight female connector, 29 mm shell, 4 Pin, 12 AWG Conductors 4 Meters | |
| Shielded cordset cable assembly with straight male and straight female connector, 29 mm shell, 4 Pin, 12 AWG Conductors 6 Meters | |
| Shielded cordset cable assembly with straight male and straight female connector, 29 mm shell, 4 Pin, 12 AWG Conductors 8 Meters | |
| Straight Male M22 Source Brake Cordset, 14 AWG, IP67/NEMA Type 4/12, 1 m (3.3 ft) | |
| Straight Male M22 Source Brake Cordset, 14 AWG, IP67/NEMA Type 4/12, 10 m (32.8 ft) | |
| Straight Male M22 Source Brake Cordset, 14 AWG, IP67/NEMA Type 4/12, 12 m (39.4 ft) | |
| Straight Male M22 Source Brake Cordset, 14 AWG, IP67/NEMA Type 4/12, 14 m (45.9 ft) | |
| Straight Male M22 Source Brake Cordset, 14 AWG, IP67/NEMA Type 4/12, 3 m (9.8 ft) | |
| Straight Male M22 Source Brake Cordset, 14 AWG, IP67/NEMA Type 4/12, 6 m (19.6 ft) | |
| Straight Male M22 Source Brake Cordset, 14 AWG, IP67/NEMA Type 4/12, 8 m (59.1 ft) | |
| Straight Male M22 Source Brake Cordset, 16 AWG, IP67/NEMA Type 4/12, 1 m (3.3 ft) | |
| Straight Male M22 Source Brake Cordset, 16 AWG, IP67/NEMA Type 4/12, 10 m (32.8 ft) | |
| Straight Male M22 Source Brake Cordset, 16 AWG, IP67/NEMA Type 4/12, 12 m (39.4 ft) | |
| Straight Male M22 Source Brake Cordset, 16 AWG, IP67/NEMA Type 4/12, 14 m (45.9 ft) | |
| Straight Male M22 Source Brake Cordset, 16 AWG, IP67/NEMA Type 4/12, 3 m (9.8 ft) | |
| Straight Male M22 Source Brake Cordset, 16 AWG, IP67/NEMA Type 4/12, 6 m (19.6 ft) | |
| Straight Male M22 Source Brake Cordset, 16 AWG, IP67/NEMA Type 4/12, 8 m (59.1 ft) | |
| Straight Male/Straight Female M22 Source Brake Patchcord, M24, 14 AWG, IP67/NEMA Type 4/12, 1 m (3.3 ft) | |
| Straight Male/Straight Female M22 Source Brake Patchcord, M24, 14 AWG, IP67/NEMA Type 4/12, 10 m (32.8 ft) | |
| Straight Male/Straight Female M22 Source Brake Patchcord, M24, 14 AWG, IP67/NEMA Type 4/12, 12 m (39.4 ft) | |
| Straight Male/Straight Female M22 Source Brake Patchcord, M24, 14 AWG, IP67/NEMA Type 4/12, 14 m (45.9 ft) | |
| Straight Male/Straight Female M22 Source Brake Patchcord, M24, 14 AWG, IP67/NEMA Type 4/12, 3 m (9.8 ft) | |
| Straight Male/Straight Female M22 Source Brake Patchcord, M24, 14 AWG, IP67/NEMA Type 4/12, 6 m (19.6 ft) | |
| Straight Male/Straight Female M22 Source Brake Patchcord, M24, 14 AWG, IP67/NEMA Type 4/12, 8 m (26.2 ft) | |
| V-Cable, DC Micro (M12), Cable Only, 3-Pin, PUR Cable, Yellow, Unshielded, 24AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Cable Only, 3-Pin, PVC Cable, Yellow, Unshielded, 18AWG, DC Micro (M12), Straight Male, 1 meter (3.28 feet) | |
| V-Cable, DC Micro (M12), Cable Only, 3-Pin, PVC Cable, Yellow, Unshielded, 18AWG, DC Micro (M12), Straight Male, 10 meter (32.8 feet) | |
| V-Cable, DC Micro (M12), Cable Only, 3-Pin, PVC Cable, Yellow, Unshielded, 18AWG, DC Micro (M12), Straight Male, 15 meter (49.2 feet) | |
| V-Cable, DC Micro (M12), Cable Only, 3-Pin, PVC Cable, Yellow, Unshielded, 18AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Cable Only, 3-Pin, PVC Cable, Yellow, Unshielded, 18AWG, DC Micro (M12), Straight Male, 20 meter (65.6 feet) | |
| V-Cable, DC Micro (M12), Cable Only, 3-Pin, PVC Cable, Yellow, Unshielded, 18AWG, DC Micro (M12), Straight Male, 5 meter (16.4 feet) | |
| V-Cable, DC Micro (M12), Cable Only, 3-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 1 meter (3.28 feet) | |
| V-Cable, DC Micro (M12), Cable Only, 3-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 10 meter (32.8 feet) | |
| V-Cable, DC Micro (M12), Cable Only, 3-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 15 meter (49.2 feet) | |
| V-Cable, DC Micro (M12), Cable Only, 3-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Cable Only, 3-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 30 meter (98.4 feet) | |
| V-Cable, DC Micro (M12), Cable Only, 3-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 5 meter (16.4 feet) | |
| V-Cable, DC Micro (M12), Cable Only, 3-Pin, PVC Cable, Yellow, Unshielded, 24AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Cable Only, 3-Pin, TPE Cable, Yellow, Unshielded, 24AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Female, Right Angle, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 0.3 meter (0.984 feet) | |
| V-Cable, DC Micro (M12), Female, Right Angle, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 0.6 meter (1.968 feet) | |
| V-Cable, DC Micro (M12), Female, Right Angle, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 1 meter (3.28 feet) | |
| V-Cable, DC Micro (M12), Female, Right Angle, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 10 meter (32.8 feet) | |
| V-Cable, DC Micro (M12), Female, Right Angle, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 15 meter (49.2 feet) | |
| V-Cable, DC Micro (M12), Female, Right Angle, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 18 meter (59.04 feet) | |
| V-Cable, DC Micro (M12), Female, Right Angle, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Female, Right Angle, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 20 meter (65.6 feet) | |
| V-Cable, DC Micro (M12), Female, Right Angle, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 5 meter (16.4 feet) | |
| V-Cable, DC Micro (M12), Female, Right Angle, LED - NPN, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Female, Right Angle, LED - PNP, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Black, Unshielded, 22AWG, DC Micro (M12), Straight Male, 0.3 meter (0.984 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Black, Unshielded, 22AWG, DC Micro (M12), Straight Male, 1 meter (3.28 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Black, Unshielded, 22AWG, DC Micro (M12), Straight Male, 10 meter (32.8 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Black, Unshielded, 22AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Black, Unshielded, 22AWG, DC Micro (M12), Straight Male, 5 meter (16.4 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Braided Shield, 22AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 18AWG, DC Micro (M12) - Y Cable-C Leg, Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 18AWG, DC Micro (M12), Straight Male, 0.3 meter (0.984 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 18AWG, DC Micro (M12), Straight Male, 1 meter (3.28 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 18AWG, DC Micro (M12), Straight Male, 10 meter (32.8 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 18AWG, DC Micro (M12), Straight Male, 15 meter (49.2 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 18AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 18AWG, DC Micro (M12), Straight Male, 3 meter (9.84 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 18AWG, DC Micro (M12), Straight Male, 5 meter (16.4 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 0.3 meter (0.984 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 1 meter (3.28 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 10 meter (32.8 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 15 meter (49.2 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 20 meter (65.6 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 3 meter (9.84 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 30 meter (98.4 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 4 meter (13.12 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 5 meter (16.4 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 6 meter (19.68 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, TPE Cable, Yellow, Unshielded, 18AWG, Flex Rated, DC Micro (M12), Straight Male, 0.3 meter (0.984 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, TPE Cable, Yellow, Unshielded, 18AWG, Flex Rated, DC Micro (M12), Straight Male, 1 meter (3.28 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, TPE Cable, Yellow, Unshielded, 18AWG, Flex Rated, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, TPE Cable, Yellow, Unshielded, 18AWG, Flex Rated, DC Micro (M12), Straight Male, 3 meter (9.84 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 4-Pin, TPE Cable, Yellow, Unshielded, 18AWG, Flex Rated, DC Micro (M12), Straight Male, 5 meter (16.4 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 5-Pin, PVC Cable, Black, Unshielded, 22AWG, DC Micro (M12), Straight Male, 0.3 meter (0.984 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 5-Pin, PVC Cable, Black, Unshielded, 22AWG, DC Micro (M12), Straight Male, 1 meter (3.28 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 5-Pin, PVC Cable, Black, Unshielded, 22AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 5-Pin, PVC Cable, Yellow, Braided Shield, 22AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 5-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 0.3 meter (0.984 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 5-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 1 meter (3.28 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 5-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 10 meter (32.8 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 5-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, 5-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 5 meter (16.4 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, LED - NPN, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| V-Cable, DC Micro (M12), Female, Straight, LED - PNP, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12), Straight Male, 2 meter (6.56 feet) | |
| Y-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Black, Unshielded, 22AWG, DC Micro (M12) - Y Cable-C Leg, Straight Male, A & B Legs - 10 meter (32.8 feet),... | |
| Y-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Braided Shield, 22AWG, DC Micro (M12) - Y Cable-C Leg, Straight Male, A & B Legs - 2 Meter (6.5... | |
| Y-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 18AWG, DC Micro (M12) - Y Cable-C Leg, Straight Male, A & B Legs - 0.3 Meter (1 ft.),... | |
| Y-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 18AWG, DC Micro (M12) - Y Cable-C Leg, Straight Male, A & B Legs - 1 Meter (3.3 ft.),... | |
| Y-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12) - Y Cable-C Leg, Right Angle Male, A & B Legs - 0.3 Meter (1... | |
| Y-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12) - Y Cable-C Leg, Right Angle Male, A & B Legs - 2 Meter (6.5... | |
| Y-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12) - Y Cable-C Leg, Straight Male, A & B Legs - 0.3 Meter (1 ft.),... | |
| Y-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12) - Y Cable-C Leg, Straight Male, A & B Legs - 2 Meter (6.5 ft.),... | |
| Y-Cable, DC Micro (M12), Female, Straight, 4-Pin, TPE Cable, Yellow, Unshielded, 18AWG, Flex Rated, DC Micro (M12) - Y Cable-C Leg, Straight Male, A & B Legs - 2 Meter... |
| << Prev | Next >> |