TransPak 3" x 36" Kraft - Premiuim Telescoping Tubes TT3036K

Description
Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. Tubes have a 6" flush-joint cap. To seal simply adjust to desired length and seal with tape or shipping label. Available in case quantities.
Description
Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. Tubes have a 6" flush-joint cap. To seal simply adjust to desired length and seal with tape or shipping label. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 36" Kraft - Premiuim Telescoping Tubes
TT3036K
3" x 36" Kraft - Premiuim Telescoping Tubes TT3036K
Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. Tubes have a 6" flush-joint cap. To seal simply adjust to desired length and seal with tape or shipping label. Available in case quantities.

Telescoping tubes provide a custom fit to your mailing.

  • Telescoping tubes expand in length to accommodate different size documents with the same tube.
  • Heavy-duty 1/8" double wall, spiral wound construction.
  • Tubes have a 6" flush-joint cap.
  • To seal simply adjust to desired length and seal with tape or shipping label.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number TT3036K
Product Name 3" x 36" Kraft - Premiuim Telescoping Tubes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908445 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details