TransPak 36" x 18" x 74" - 8 Shelf- Wire Shelving Unit with (21) Red Bins WSBQ225R

Description
These kits ship complete with shelves and bins. A complete package! These kits take the guess work out of the size and bins needed to fill your shelves. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Protect walls and help cushion impact with Donut Bumpers WSBUMPERS (sold separately). Unit Dimensions: 36" x 18" x 74".
Description
These kits ship complete with shelves and bins. A complete package! These kits take the guess work out of the size and bins needed to fill your shelves. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Protect walls and help cushion impact with Donut Bumpers WSBUMPERS (sold separately). Unit Dimensions: 36" x 18" x 74".

Suppliers

Company
Product
Description
Supplier Links
36
San Jose, CA, USA
36" x 18" x 74" - 8 Shelf- Wire Shelving Unit with (21) Red Bins
WSBQ225R
36" x 18" x 74" - 8 Shelf- Wire Shelving Unit with (21) Red Bins WSBQ225R
These kits ship complete with shelves and bins. A complete package! These kits take the guess work out of the size and bins needed to fill your shelves. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Protect walls and help cushion impact with Donut Bumpers WSBUMPERS (sold separately). Unit Dimensions: 36" x 18" x 74".

These kits ship complete with shelves and bins.

  • A complete package! These kits take the guess work out of the size and bins needed to fill your shelves.
  • Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately).
  • Protect walls and help cushion impact with Donut Bumpers WSBUMPERS (sold separately).
  • Unit Dimensions: 36" x 18" x 74".
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number WSBQ225R
Product Name 36" x 18" x 74" - 8 Shelf- Wire Shelving Unit with (21) Red Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details