TransPak 3" x 24" Kraft - Premiuim Telescoping Tubes TT3024K

Description
Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. Tubes have a 6" flush-joint cap. To seal simply adjust to desired length and seal with tape or shipping label. Available in case quantities.
Description
Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. Tubes have a 6" flush-joint cap. To seal simply adjust to desired length and seal with tape or shipping label. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 24" Kraft - Premiuim Telescoping Tubes
TT3024K
3" x 24" Kraft - Premiuim Telescoping Tubes TT3024K
Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. Tubes have a 6" flush-joint cap. To seal simply adjust to desired length and seal with tape or shipping label. Available in case quantities.

Telescoping tubes provide a custom fit to your mailing.

  • Telescoping tubes expand in length to accommodate different size documents with the same tube.
  • Heavy-duty 1/8" double wall, spiral wound construction.
  • Tubes have a 6" flush-joint cap.
  • To seal simply adjust to desired length and seal with tape or shipping label.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number TT3024K
Product Name 3" x 24" Kraft - Premiuim Telescoping Tubes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details