TransPak 3" x 30" Kraft - Premiuim Telescoping Tubes TT3030K

Description
Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. Tubes have a 6" flush-joint cap. To seal simply adjust to desired length and seal with tape or shipping label. Available in case quantities.
Description
Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. Tubes have a 6" flush-joint cap. To seal simply adjust to desired length and seal with tape or shipping label. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 30" Kraft - Premiuim Telescoping Tubes
TT3030K
3" x 30" Kraft - Premiuim Telescoping Tubes TT3030K
Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. Tubes have a 6" flush-joint cap. To seal simply adjust to desired length and seal with tape or shipping label. Available in case quantities.

Telescoping tubes provide a custom fit to your mailing.

  • Telescoping tubes expand in length to accommodate different size documents with the same tube.
  • Heavy-duty 1/8" double wall, spiral wound construction.
  • Tubes have a 6" flush-joint cap.
  • To seal simply adjust to desired length and seal with tape or shipping label.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number TT3030K
Product Name 3" x 30" Kraft - Premiuim Telescoping Tubes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details