C & C Lift Truck, Inc. AUTOMATIC EAGLE BEAK™ DRUM LIFTER HFMDL-2

Description
Simple, easy one-man operation. Completely automatic operation. This time tested and proven design allows a fork truck operator to easily secure, move and release drums without leaving the seat of the fork truck. For use with open and closed head plastic, steel and fiber drums with a top lip strong enough to support the weight of the drum. Choose single drum or double drum configuration. Works with 30 and 50 gallon drums. All-welded sturdy construction. Low maintenance design. Includes safety chain to secure unit to carriage of fork truck. Powder coat blue finish. Fork packets 6 1/2"W. x 2 1/2" usable. FOB Shipping Point.
Description
Simple, easy one-man operation. Completely automatic operation. This time tested and proven design allows a fork truck operator to easily secure, move and release drums without leaving the seat of the fork truck. For use with open and closed head plastic, steel and fiber drums with a top lip strong enough to support the weight of the drum. Choose single drum or double drum configuration. Works with 30 and 50 gallon drums. All-welded sturdy construction. Low maintenance design. Includes safety chain to secure unit to carriage of fork truck. Powder coat blue finish. Fork packets 6 1/2"W. x 2 1/2" usable. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
AUTOMATIC EAGLE BEAK™ DRUM LIFTER - HFMDL-2 - C & C Lift Truck, Inc.
Edison, NJ, USA
AUTOMATIC EAGLE BEAK™ DRUM LIFTER
HFMDL-2
AUTOMATIC EAGLE BEAK™ DRUM LIFTER HFMDL-2
Simple, easy one-man operation. Completely automatic operation. This time tested and proven design allows a fork truck operator to easily secure, move and release drums without leaving the seat of the fork truck. For use with open and closed head plastic, steel and fiber drums with a top lip strong enough to support the weight of the drum. Choose single drum or double drum configuration. Works with 30 and 50 gallon drums. All-welded sturdy construction. Low maintenance design. Includes safety chain to secure unit to carriage of fork truck. Powder coat blue finish. Fork packets 6 1/2"W. x 2 1/2" usable. FOB Shipping Point.
  • Simple, easy one-man operation.
  • Completely automatic operation.

This time tested and proven design allows a fork truck operator to easily secure, move and release drums without leaving the seat of the fork truck. For use with open and closed head plastic, steel and fiber drums with a top lip strong enough to support the weight of the drum. Choose single drum or double drum configuration. Works with 30 and 50 gallon drums. All-welded sturdy construction. Low maintenance design. Includes safety chain to secure unit to carriage of fork truck. Powder coat blue finish. Fork packets 6 1/2"W. x 2 1/2" usable. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Lifts
Product Number HFMDL-2
Product Name AUTOMATIC EAGLE BEAK™ DRUM LIFTER
Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 1055 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 5000 lbs (2268 kg)
Lift Travel 53 inch (1346 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - B23 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details