C & C Lift Truck, Inc. ATLAS FORKLIFT FORKS HFKI12X4X42

Description
Forklifts comply with all ITA requirements for use on an ITA Class II 16" Carriage and Class III 20" Carriage. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
ATLAS FORKLIFT FORKS - HFKI12X4X42 - C & C Lift Truck, Inc.
Edison, NJ, USA
ATLAS FORKLIFT FORKS
HFKI12X4X42
ATLAS FORKLIFT FORKS HFKI12X4X42
Forklifts comply with all ITA requirements for use on an ITA Class II 16" Carriage and Class III 20" Carriage. FOB Shipping Point.

Forklifts comply with all ITA requirements for use on an ITA Class II 16" Carriage and Class III 20" Carriage. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Lifts
Product Number HFKI12X4X42
Product Name ATLAS FORKLIFT FORKS
Capacity 4000 lbs (1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Lift Table - 3SL48-20 - Econo Lift Limited
Econo Lift Limited
Specs
Features Handrails or Safety Rails (optional feature); Rotating (optional feature)
Tires Solid (optional feature)
Capacity 2000 lbs (907 kg)
View Details
Lift And Manual Turn Table - PM-5536 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 5500 lbs (2494 kg)
Lift Travel 36 inch (914 mm)
View Details
Stainless Steel Drum Stacker - 10-CBDC - David Round
Specs
Tires Solid
Capacity 1000 lbs (454 kg)
Lift Travel 75 inch (1905 mm)
View Details