VAST STOCK CO., LIMITED Datasheets for Voltage Regulators
Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary.
Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| LDO Voltage Regulators -16V Input 3 Terminals Negative Voltage Regulator | |
| LDO Voltage Regulators 200mA Negative Voltage Regulator | |
| LDO Voltage Regulators 2A DDR I/II/III Bus TERMINATION REGUL. | |
| LDO Voltage Regulators | |
| Switching Voltage Regulators 1.5A 1.3MHz Sync Step Down Converter | |
| Switching Voltage Regulators 1.5MHz 1A Sync Step-Down Regulator | |
| Switching Voltage Regulators 1A Dual Chan 1.5MHz Sync Step-Down Reg | |
| Switching Voltage Regulators 6A Digital DC-DC Converter w/ DDC |
| << Prev |