Torex Semiconductor, Ltd. Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C Rohs Compliant Torex XC6701B332MR-G

Description
LDO, FIXED, 3.3V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES
Description
LDO, FIXED, 3.3V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO, Fixed, 3.3V, 0.15A from Torex is designed for a wide range of applications, including mobile devices and digital cameras. It operates within a temperature range of -40°C to +85°C and is compliant with RoHS standards. The device features a maximum output current of 150mA, with a dropout voltage of 300mV at 20mA output. It supports an input voltage range from 2.0V to 28.0V and offers high accuracy with a tolerance of ±2%. The low power consumption of 50OºA at 5.0V output and a stand-by current of less than 0.1OºA make it suitable for energy-sensitive applications. The output stabilization capacitor is compatible with low ESR ceramic capacitors, enhancing performance in various circuit designs.

Datasheet Summary
Powered by GS/AI

The LDO, Fixed, 3.3V, 0.15A from Torex is designed for a wide range of applications, including mobile devices and digital cameras. It operates within a temperature range of -40°C to +85°C and is compliant with RoHS standards. The device features a maximum output current of 150mA, with a dropout voltage of 300mV at 20mA output. It supports an input voltage range from 2.0V to 28.0V and offers high accuracy with a tolerance of ±2%. The low power consumption of 50OºA at 5.0V output and a stand-by current of less than 0.1OºA make it suitable for energy-sensitive applications. The output stabilization capacitor is compatible with low ESR ceramic capacitors, enhancing performance in various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C Rohs Compliant Torex - 84AH1121 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C Rohs Compliant Torex
84AH1121
Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C Rohs Compliant Torex 84AH1121
LDO, FIXED, 3.3V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES

LDO, FIXED, 3.3V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
XC6701B332MR-G
LDO Voltage Regulators XC6701B332MR-G
LDO Voltage Regulators 28V Input High Speed Vltg Reg

LDO Voltage Regulators 28V Input High Speed Vltg Reg

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84AH1121 XC6701B332MR-G
Product Name Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C Rohs Compliant Torex LDO Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details