MX75-27 -- DOUBLE BALANCED MIXER
Emhiser Research, Inc.
Double Balanced Mixer
MX75-27
Description
Features
High TOI +20 dBm Typical
4 GHz Upper Frequency
Small Footprint <0.2 in²
HI-REL Capability
Description
Features
High TOI +20 dBm Typical
4 GHz Upper Frequency
Small Footprint <0.2 in²
HI-REL Capability
Datasheet
Suppliers
Features
High TOI +20 dBm Typical
4 GHz Upper Frequency
Small Footprint <0.2 in²
HI-REL Capability
Features
- High TOI +20 dBm Typical
- 4 GHz Upper Frequency
- Small Footprint <0.2 in²
- HI-REL Capability
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
|
Product Number
|
MX75-27 |
|
Product Name
|
Double Balanced Mixer |
|
Package Type
|
Surface Mount
|
|
LO Power
|
+13 dBm
|
|
Intercept Point (IP3)
|
20 dBm
|
|
Mixer Type
|
Double Balanced
|
|
Operating Temperature
|
-54 to 100 C (-65.2 to 212 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; surface-mount
Mixer Type
Double Balanced; mixers
RF
7000 to 26500 MHz
View Details
Crane Aerospace & Electronics
Package Type
Connectorized; Connectorized
LO Power
+10 dBm; 10
LO
6000 to 18000 MHz
View Details
RF
10000 to 44000 MHz
LO
10000 to 44000 MHz
IF
0.0 to 14000 MHz
View Details