MR86-29 -- DOUBLE BALANCED MIXER
Emhiser Research, Inc.
Double Balanced Mixer
MR86-29
Description
Features
>35 dB Midband Isolation
Hermetically Sealed
Relay Header
Description
Features
>35 dB Midband Isolation
Hermetically Sealed
Relay Header
Datasheet
Suppliers
Features
>35 dB Midband Isolation
Hermetically Sealed
Relay Header
Features
- >35 dB Midband Isolation
- Hermetically Sealed
- Relay Header
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
|
Product Number
|
MR86-29 |
|
Product Name
|
Double Balanced Mixer |
|
Package Type
|
Plugin
|
|
LO Power
|
7 dBm
|
|
Intercept Point (IP3)
|
13 dBm
|
|
Mixer Type
|
Double Balanced
|
|
Operating Temperature
|
-54 to 100 C (-65.2 to 212 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Connectorized; connectorized
Mixer Type
Double Balanced; mixers
RF
18000 to 50000 MHz
View Details
Crane Aerospace & Electronics
Package Type
Flatpack; Flatpack
LO Power
15
LO
1 to 3500 MHz
View Details
RF
6000 to 18000 MHz
LO
6000 to 18000 MHz
IF
0.0 to 3500 MHz
View Details