MX76 -- DOUBLE BALANCED MIXER
Emhiser Research, Inc.
Double Balanced Mixer
MX76
Description
Features
High TOI +30 dBm Typical
Wide-Band
Surface Mount
Description
Features
High TOI +30 dBm Typical
Wide-Band
Surface Mount
Datasheet
Suppliers
Double Balanced Mixer
MX76
Features
High TOI +30 dBm Typical
Wide-Band
Surface Mount
Features
- High TOI +30 dBm Typical
- Wide-Band
- Surface Mount
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
|
Product Number
|
MX76 |
|
Product Name
|
Double Balanced Mixer |
|
Package Type
|
Surface Mount
|
|
LO Power
|
7 dBm
|
|
Intercept Point (IP3)
|
30 dBm
|
|
Mixer Type
|
Double Balanced
|
|
Operating Temperature
|
-54 to 85 C (-65.2 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Connectorized; connectorized
Mixer Type
Double Balanced; mixers
RF
4000 to 12000 MHz
View Details
Crane Aerospace & Electronics
Package Type
Surface Mount; Surface Mount
LO Power
15
LO
1 to 3500 MHz
View Details
RF
1750 to 5000 MHz
LO
1750 to 5000 MHz
IF
0.0 to 2000 MHz
View Details