MT76-34 -- DOUBLE BALANCED MIXER
Emhiser Research, Inc.
Double Balanced Mixer
MT76-34
Description
Features
High TOI +32 dBm Typical
>3 Decade Bandwidth
Small Footprint <0.2 in²
HI-REL Capability
Description
Features
High TOI +32 dBm Typical
>3 Decade Bandwidth
Small Footprint <0.2 in²
HI-REL Capability
Datasheet
Suppliers
Features
High TOI +32 dBm Typical
>3 Decade Bandwidth
Small Footprint <0.2 in²
HI-REL Capability
Features
- High TOI +32 dBm Typical
- >3 Decade Bandwidth
- Small Footprint <0.2 in²
- HI-REL Capability
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
|
Product Number
|
MT76-34 |
|
Product Name
|
Double Balanced Mixer |
|
Package Type
|
Plugin
|
|
LO Power
|
±26 dBm
|
|
Intercept Point (IP3)
|
32 dBm
|
|
Mixer Type
|
Double Balanced
|
|
Operating Temperature
|
-54 to 100 C (-65.2 to 212 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
RF
1750 to 5000 MHz
LO
1750 to 5000 MHz
IF
0.0 to 2000 MHz
View Details
Package Type
Surface Mount
Mixer Type
Double Balanced
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Crane Aerospace & Electronics
Package Type
Flatpack; Flatpack
LO Power
0
LO
2 to 1000 MHz
View Details
Package Type
Plugin; MCM, 20-pin
RF
700 to 1000 MHz
IF
50 MHz
View Details
6 suppliers