MR43 -- DOUBLE BALANCED MIXER
Emhiser Research, Inc.
Double Balanced Mixer
MR43
Description
Features
Mini Relay Header
Description
Features
Mini Relay Header
Datasheet
Suppliers
Double Balanced Mixer
MR43
Features
Mini Relay Header
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
|
Product Number
|
MR43 |
|
Product Name
|
Double Balanced Mixer |
|
Package Type
|
Plugin
|
|
LO Power
|
7 dBm
|
|
Intercept Point (IP3)
|
13 dBm
|
|
Mixer Type
|
Double Balanced
|
|
Operating Temperature
|
-54 to 85 C (-65.2 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
RF
20000 to 50000 MHz
LO
20000 to 50000 MHz
IF
0.0 to 16000 MHz
View Details
Package Type
Surface Mount; 8-SMD, No Lead
RF
7300 to 19000 MHz
View Details
3 suppliers
Crane Aerospace & Electronics
Package Type
Surface Mount; Surface Mount
LO Power
25
LO
10 to 600 MHz
View Details
Package Type
Plugin; MCM, 20-pin
RF
700 to 1000 MHz
IF
50 MHz
View Details
6 suppliers