9240-28 -- REJECT/SSB MIXER
Emhiser Research, Inc.
Reject/SSB Mixer
9240-28
Description
Features
Typical Rejection >35 dB
Image Reject Mixer
Small Footprint
SSB Mixer
Description
Features
Typical Rejection >35 dB
Image Reject Mixer
Small Footprint
SSB Mixer
Datasheet
Suppliers
Features
Typical Rejection >35 dB
Image Reject Mixer
Small Footprint
SSB Mixer
Features
- Typical Rejection >35 dB
- Image Reject Mixer
- Small Footprint
- SSB Mixer
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
|
Product Number
|
9240-28 |
|
Product Name
|
Reject/SSB Mixer |
|
Package Type
|
Plugin
|
|
LO Power
|
7 dBm
|
|
Intercept Point (IP3)
|
15 dBm
|
|
Mixer Type
|
Reject / SSB Mixer
|
|
Operating Temperature
|
0.0 to 85 C (32 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Connectorized; connectorized
Mixer Type
Double Balanced; mixers
RF
1000 to 26500 MHz
View Details
Crane Aerospace & Electronics
Package Type
Connectorized; Connectorized
LO Power
7 dBm; 7
LO
20 to 1400 MHz
View Details
RF
50000 to 77000 MHz
LO
50000 to 77000 MHz
IF
0.0 to 20000 MHz
View Details