MC86A -- DOUBLE BALANCED MIXER
Emhiser Research, Inc.
Double Balanced Mixer
MC86A
Description
Features
High TOI +32 dBm Typical
Very Low Spurious
SMA Connectors
Description
Features
High TOI +32 dBm Typical
Very Low Spurious
SMA Connectors
Datasheet
Suppliers
Double Balanced Mixer
MC86A
Features
High TOI +32 dBm Typical
Very Low Spurious
SMA Connectors
Features
- High TOI +32 dBm Typical
- Very Low Spurious
- SMA Connectors
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
|
Product Number
|
MC86A |
|
Product Name
|
Double Balanced Mixer |
|
Package Type
|
Connectorized
|
|
LO Power
|
+23 dBm
|
|
Intercept Point (IP3)
|
32 dBm
|
|
Mixer Type
|
Double Balanced
|
|
Operating Temperature
|
-54 to 100 C (-65.2 to 212 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
microstrip
Mixer Type
Double Balanced; mixers
RF
4000 to 20000 MHz
View Details
Crane Aerospace & Electronics
Package Type
PC Mount
LO Power
7 dBm; 7
LO
1 to 500 MHz
View Details
RF
75000 to 110000 MHz
IF
0.0 to 12000 MHz
Conversion Loss
10 dB
View Details