Applications:
SSB upconvertors or image reject downconvertors.
| Emhiser Research, Inc. | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 9240-31 |
| Product Name | Reject/SSB Mixer |
| Package Type | Surface Mount |
| LO Power | +10 dBm |
| Intercept Point (IP3) | 13 dBm |
| Mixer Type | Reject / SSB Mixer |
| Operating Temperature | 0.0 to 85 C (32 to 185 F) |