MF83A -- DOUBLE BALANCED MIXER
Emhiser Research, Inc.
Double Balanced Mixer
MF83A
Description
Features
Flat Pack
Wide Range
Low Conversion Loss
Hermetic Package
Description
Features
Flat Pack
Wide Range
Low Conversion Loss
Hermetic Package
Datasheet
Suppliers
Double Balanced Mixer
MF83A
Features
Flat Pack
Wide Range
Low Conversion Loss
Hermetic Package
Features
- Flat Pack
- Wide Range
- Low Conversion Loss
- Hermetic Package
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
|
Product Number
|
MF83A |
|
Product Name
|
Double Balanced Mixer |
|
Package Type
|
Flatpack
|
|
LO Power
|
+13 dBm
|
|
Mixer Type
|
Double Balanced
|
|
Operating Temperature
|
? to 85 C (? to 185 F)
|
|
RF
|
0.0100 to 100 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
microstrip
Mixer Type
Double Balanced; mixers
RF
8000 to 18000 MHz
View Details
Crane Aerospace & Electronics
Package Type
Flatpack; Flatpack
LO Power
20
LO
10 to 1000 MHz
View Details
RF
20000 to 50000 MHz
LO
20000 to 50000 MHz
IF
0.0 to 16000 MHz
View Details