MX69 -- DOUBLE BALANCED MIXER
Emhiser Research, Inc.
Double Balanced Mixer
MX69
Description
Features
>50 dB Midband Isolation
Surface Mount
Description
Features
>50 dB Midband Isolation
Surface Mount
Datasheet
Suppliers
Double Balanced Mixer
MX69
Features
>50 dB Midband Isolation
Surface Mount
Features
- >50 dB Midband Isolation
- Surface Mount
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
|
Product Number
|
MX69 |
|
Product Name
|
Double Balanced Mixer |
|
Package Type
|
Surface Mount
|
|
LO Power
|
7 dBm
|
|
Intercept Point (IP3)
|
13 dBm
|
|
Mixer Type
|
Double Balanced
|
|
Operating Temperature
|
-54 to 85 C (-65.2 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; surface-mount
Mixer Type
Double Balanced; mixers
RF
18000 to 86000 MHz
View Details
Crane Aerospace & Electronics
Package Type
Flatpack; Flatpack
LO Power
0
LO
0.5000 to 500 MHz
View Details
RF
2000 to 24000 MHz
LO
2000 to 24000 MHz
IF
0.0 to 4000 MHz
View Details