MT54B -- DOUBLE BALANCED MIXER
Emhiser Research, Inc.
Double Balanced Mixer
MT54B
Description
Features
High TOI +30 dBm Typical
Very Low Spurious
Small Footprint (0.1 in²)
HI-REL Capability
Description
Features
High TOI +30 dBm Typical
Very Low Spurious
Small Footprint (0.1 in²)
HI-REL Capability
Datasheet
Suppliers
Double Balanced Mixer
MT54B
Features
High TOI +30 dBm Typical
Very Low Spurious
Small Footprint (0.1 in²)
HI-REL Capability
Features
- High TOI +30 dBm Typical
- Very Low Spurious
- Small Footprint (0.1 in²)
- HI-REL Capability
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
|
Product Number
|
MT54B |
|
Product Name
|
Double Balanced Mixer |
|
Package Type
|
Plugin
|
|
LO Power
|
+23 dBm
|
|
Intercept Point (IP3)
|
30 dBm
|
|
Mixer Type
|
Double Balanced
|
|
Operating Temperature
|
-54 to 100 C (-65.2 to 212 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; surface-mount
Mixer Type
Triple Balanced; mixers
RF
5000 to 30000 MHz
View Details
Crane Aerospace & Electronics
Package Type
Flatpack; Flatpack
LO Power
7 dBm; 7
LO
10 to 1000 MHz
View Details
RF
33000 to 37000 MHz
LO
33000 to 37000 MHz
IF
0.0 to 2000 MHz
View Details