MR44 -- DOUBLE BALANCED MIXER
Emhiser Research, Inc.
Double Balanced Mixer
MR44
Description
Features
Mini Relay Header
Description
Features
Mini Relay Header
Datasheet
Suppliers
Double Balanced Mixer
MR44
Features
Mini Relay Header
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
|
Product Number
|
MR44 |
|
Product Name
|
Double Balanced Mixer |
|
Package Type
|
Plugin
|
|
LO Power
|
+17 dBm
|
|
Intercept Point (IP3)
|
23 dBm
|
|
Mixer Type
|
Double Balanced
|
|
Operating Temperature
|
-54 to 85 C (-65.2 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Connectorized; connectorized
Mixer Type
iq-mixers
RF
40000 to 100000 MHz
View Details
Crane Aerospace & Electronics
Package Type
Flatpack; Flatpack
LO Power
20
LO
500 to 2000 MHz
View Details
RF
5000 to 8000 MHz
LO
4500 to 8000 MHz
IF
500 to 3000 MHz
View Details