MC37 -- DOUBLE BALANCED MIXER
Emhiser Research, Inc.
Double Balanced Mixer
MC37
Description
Features
High Isolation 35 dB Typical
Low Loss 7 dB Typical
SMA Connectors
Description
Features
High Isolation 35 dB Typical
Low Loss 7 dB Typical
SMA Connectors
Datasheet
Suppliers
Double Balanced Mixer
MC37
Features
High Isolation 35 dB Typical
Low Loss 7 dB Typical
SMA Connectors
Features
- High Isolation 35 dB Typical
- Low Loss 7 dB Typical
- SMA Connectors
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
|
Product Number
|
MC37 |
|
Product Name
|
Double Balanced Mixer |
|
Package Type
|
Connectorized
|
|
LO Power
|
7 dBm
|
|
Intercept Point (IP3)
|
13 dBm
|
|
Mixer Type
|
Double Balanced
|
|
Operating Temperature
|
-54 to 100 C (-65.2 to 212 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
microstrip
Mixer Type
Double Balanced; mixers
RF
6000 to 18000 MHz
View Details
Crane Aerospace & Electronics
Package Type
Flatpack; Flatpack
LO Power
7 dBm; 7
LO
500 to 2500 MHz
View Details
RF
5000 to 8000 MHz
LO
4500 to 8000 MHz
IF
500 to 3000 MHz
View Details