MX69-35 -- DOUBLE BALANCED MIXER
Emhiser Research, Inc.
Double Balanced Mixer
MX69-35
Description
Features
Small Footprint <0.2 in2
HI-REL Capability
Description
Features
Small Footprint <0.2 in2
HI-REL Capability
Datasheet
Suppliers
Features
Small Footprint <0.2 in2
HI-REL Capability
Features
- Small Footprint <0.2 in2
- HI-REL Capability
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
|
Product Number
|
MX69-35 |
|
Product Name
|
Double Balanced Mixer |
|
Package Type
|
Surface Mount
|
|
LO Power
|
+13 dBm
|
|
Intercept Point (IP3)
|
19 dBm
|
|
Mixer Type
|
Double Balanced
|
|
Operating Temperature
|
-54 to 85 C (-65.2 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Connectorized; connectorized
Mixer Type
Double Balanced; mixers
RF
6000 to 16000 MHz
View Details
Crane Aerospace & Electronics
Package Type
Flatpack; Flatpack
LO Power
15
LO
1 to 3500 MHz
View Details
RF
10000 to 44000 MHz
LO
10000 to 44000 MHz
IF
0.0 to 14000 MHz
View Details