MC75-31 -- DOUBLE BALANCED MIXER
Emhiser Research, Inc.
Double Balanced Mixer
MC75-31
Description
Features
High TOI +17 dBm Typical
4 GHz Upper Frequency
Description
Features
High TOI +17 dBm Typical
4 GHz Upper Frequency
Datasheet
Suppliers
Features
High TOI +17 dBm Typical
4 GHz Upper Frequency
Features
- High TOI +17 dBm Typical
- 4 GHz Upper Frequency
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
|
Product Number
|
MC75-31 |
|
Product Name
|
Double Balanced Mixer |
|
Package Type
|
Connectorized
|
|
LO Power
|
+10 dBm
|
|
Intercept Point (IP3)
|
17 dBm
|
|
Mixer Type
|
Double Balanced
|
|
Operating Temperature
|
-54 to 100 C (-65.2 to 212 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; surface-mount
Mixer Type
Double Balanced; mixers
RF
2000 to 12000 MHz
View Details
Crane Aerospace & Electronics
Package Type
Flatpack; Flatpack
LO Power
15
LO
1 to 3500 MHz
View Details
RF
5000 to 8000 MHz
LO
4500 to 8000 MHz
IF
500 to 3000 MHz
View Details