MR89 -- DOUBLE BALANCED MIXER
Emhiser Research, Inc.
Double Balanced Mixer
MR89
Description
Features
>50 dB Midband Isolation
Hermetically Sealed
Relay Header
Description
Features
>50 dB Midband Isolation
Hermetically Sealed
Relay Header
Datasheet
Suppliers
Double Balanced Mixer
MR89
Features
>50 dB Midband Isolation
Hermetically Sealed
Relay Header
Features
- >50 dB Midband Isolation
- Hermetically Sealed
- Relay Header
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
|
Product Number
|
MR89 |
|
Product Name
|
Double Balanced Mixer |
|
Package Type
|
Plugin
|
|
LO Power
|
7 dBm
|
|
Intercept Point (IP3)
|
13 dBm
|
|
Mixer Type
|
Double Balanced
|
|
Operating Temperature
|
-54 to 85 C (-65.2 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
RF
6000 to 18000 MHz
LO
6000 to 18000 MHz
IF
0.0 to 3500 MHz
View Details
Package Type
Surface Mount; 6-SMD, Flat Leads
RF
10 to 1000 MHz
View Details
Crane Aerospace & Electronics
Package Type
Flatpack; Flatpack
LO Power
20
LO
500 to 2000 MHz
View Details
Package Type
Plugin; MCM, 36-pin
RF
1200 to 1700 MHz
IF
50 MHz
View Details
5 suppliers