Qorvo RF Multiplexers QM28011TR13

Description
MHB/WIFI/UHB TRIPLEXER
Request a Quote Datasheet
Description
MHB/WIFI/UHB TRIPLEXER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 2312-QM28011TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
2312-QM28011TR13DKR-ND
RF Multiplexers 2312-QM28011TR13DKR-ND
MHB/WIFI/UHB TRIPLEXER

MHB/WIFI/UHB TRIPLEXER

Buy Now Datasheet
RF Multiplexers - 2312-QM28011TR13TR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
2312-QM28011TR13TR-ND
RF Multiplexers 2312-QM28011TR13TR-ND
MHB/WIFI/UHB TRIPLEXER

MHB/WIFI/UHB TRIPLEXER

Buy Now Datasheet
RF Multiplexers - 2312-QM28011TR13CT-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
2312-QM28011TR13CT-ND
RF Multiplexers 2312-QM28011TR13CT-ND
MHB/WIFI/UHB TRIPLEXER

MHB/WIFI/UHB TRIPLEXER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 2312-QM28011TR13DKR-ND
Product Name RF Multiplexers
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1750/2350)-271SA - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 145 to 180MHz - UIYDX320420A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexers - NPX 2140-1950 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 2110 to 1980 MHz
View Details
RF Multiplexers - 3157-ZDSS-7G10G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 12 dB
View Details