Schmersal EF03.1 Contact Block
SCHMERSAL CONTACT BLOCK, PLASTIC, (1) N.O. CONTACT(S), MOUNTING POSITION 1. FOR USE WITH N SERIES PUSHBUTTONS AND SWITCHES.. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 7420776 | 67741901 |
| Product Name | Push Button Contact Blocks & Light Blocks | Terminal Blk/Strip Wiring Dev |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO) |
| Switching Mechanism | No/2nc | |
| Terminal Type | Screw Terminals; Screw | |
| Features | RoHS |