Schmersal Inc. Pushbutton 1370120540

Description
DISCONTINUED BY MANUFACTURER, PUSH BUTTON, MOMENTARY CONTACT, STANDARD SNAP-ACTION, 22.3 MM MOUNTING DIAMETER, THERMOPLASTIC MATERIAL, IP65 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PUSH BUTTON, MOMENTARY CONTACT, STANDARD SNAP-ACTION, 22.3 MM MOUNTING DIAMETER, THERMOPLASTIC MATERIAL, IP65 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 18629073 - Radwell International
Willingboro, NJ, United States
Pushbutton
18629073
Pushbutton 18629073
DISCONTINUED BY MANUFACTURER, PUSH BUTTON, MOMENTARY CONTACT, STANDARD SNAP-ACTION, 22.3 MM MOUNTING DIAMETER, THERMOPLASTIC MATERIAL, IP65 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PUSH BUTTON, MOMENTARY CONTACT, STANDARD SNAP-ACTION, 22.3 MM MOUNTING DIAMETER, THERMOPLASTIC MATERIAL, IP65 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 18629073
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2011P-B-J23ACC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3J Hinged Tactile Switch - B3J-7400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers