Bluetools 108-PN200P

Description
PN200PTrumpf (TruTool) nibblers work on the principle of a "punching" cut. Downward chip discharge guarantees a clear view of the working area. The Trumpf Nibbler can be positioned in different directins, depending on the application. Trumpf nibblers provide maximum mobility in many applications including: nuclear decommisioning, recesses and fitting work, sheetmetal work, containers, recycling, plumbing and maintenance, car body work, demolition and dismantling. Suitable for use with high tensile materials Easy to change tools, which can be resharpened multiple times Features above-average tool life Cut quality remains consistently high The PN200P Trumpf (TruTool) Profile Nibbler is a versatile, medium weight profile nibbler, which is designed for fast, easy cutting of profiles, corrugated and trapezoidal sheets up to a depth of 3.11 inches without damaging the surface coating. The Trumpf (TruTool) PN200P Profile Nibbler is available in a pneumatic model for use with compressed air and/or in hazardous areas, as well as a cordless model. Specially designed for profile cutting 72 positions in 5o stages provide optimum cutting comfort even on diagonal cuts Cutting direction changes without additional tools Fast punch and carrier change without tools No adjustments necessary Case included Cordless tools include 2 batteries and charger
Description
PN200PTrumpf (TruTool) nibblers work on the principle of a "punching" cut. Downward chip discharge guarantees a clear view of the working area. The Trumpf Nibbler can be positioned in different directins, depending on the application. Trumpf nibblers provide maximum mobility in many applications including: nuclear decommisioning, recesses and fitting work, sheetmetal work, containers, recycling, plumbing and maintenance, car body work, demolition and dismantling. Suitable for use with high tensile materials Easy to change tools, which can be resharpened multiple times Features above-average tool life Cut quality remains consistently high The PN200P Trumpf (TruTool) Profile Nibbler is a versatile, medium weight profile nibbler, which is designed for fast, easy cutting of profiles, corrugated and trapezoidal sheets up to a depth of 3.11 inches without damaging the surface coating. The Trumpf (TruTool) PN200P Profile Nibbler is available in a pneumatic model for use with compressed air and/or in hazardous areas, as well as a cordless model. Specially designed for profile cutting 72 positions in 5o stages provide optimum cutting comfort even on diagonal cuts Cutting direction changes without additional tools Fast punch and carrier change without tools No adjustments necessary Case included Cordless tools include 2 batteries and charger

Suppliers

Company
Product
Description
Supplier Links
108-PN200P -  - Bluetools
Greensboro, NC, USA
108-PN200P
108-PN200P
PN200PTrumpf (TruTool) nibblers work on the principle of a "punching" cut. Downward chip discharge guarantees a clear view of the working area. The Trumpf Nibbler can be positioned in different directins, depending on the application. Trumpf nibblers provide maximum mobility in many applications including: nuclear decommisioning, recesses and fitting work, sheetmetal work, containers, recycling, plumbing and maintenance, car body work, demolition and dismantling. Suitable for use with high tensile materials Easy to change tools, which can be resharpened multiple times Features above-average tool life Cut quality remains consistently high The PN200P Trumpf (TruTool) Profile Nibbler is a versatile, medium weight profile nibbler, which is designed for fast, easy cutting of profiles, corrugated and trapezoidal sheets up to a depth of 3.11 inches without damaging the surface coating. The Trumpf (TruTool) PN200P Profile Nibbler is available in a pneumatic model for use with compressed air and/or in hazardous areas, as well as a cordless model. Specially designed for profile cutting 72 positions in 5o stages provide optimum cutting comfort even on diagonal cuts Cutting direction changes without additional tools Fast punch and carrier change without tools No adjustments necessary Case included Cordless tools include 2 batteries and charger

PN200PTrumpf (TruTool) nibblers work on the principle of a "punching" cut. Downward chip discharge guarantees a clear view of the working area. The Trumpf Nibbler can be positioned in different directins, depending on the application. Trumpf nibblers provide maximum mobility in many applications including: nuclear decommisioning, recesses and fitting work, sheetmetal work, containers, recycling, plumbing and maintenance, car body work, demolition and dismantling.

  • Suitable for use with high tensile materials
  • Easy to change tools, which can be resharpened multiple times
  • Features above-average tool life
  • Cut quality remains consistently high

The PN200P Trumpf (TruTool) Profile Nibbler is a versatile, medium weight profile nibbler, which is designed for fast, easy cutting of profiles, corrugated and trapezoidal sheets up to a depth of 3.11 inches without damaging the surface coating. The Trumpf (TruTool) PN200P Profile Nibbler is available in a pneumatic model for use with compressed air and/or in hazardous areas, as well as a cordless model.

  • Specially designed for profile cutting
  • 72 positions in 5o stages provide optimum cutting comfort even on diagonal cuts
  • Cutting direction changes without additional tools
  • Fast punch and carrier change without tools
  • No adjustments necessary
  • Case included
  • Cordless tools include 2 batteries and charger
Supplier's Site

Technical Specifications

  Bluetools
Product Category Shearing Machines (sheet metal)
Product Name 108-PN200P
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Flying Shear - Alpha™ Mach II - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.1600 inch (0.7112 to 4.06 mm)
View Details
Electric Shear - 6805 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details
Flying Shear - Alpha™ Mach I - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.1250 inch (0.7112 to 3.17 mm)
View Details