Bluetools 005-7711

Description
The Taylor Pneumatic Nibbler, T-7711 cuts sheet metal leaving a clean distortion-free cut. The 0.5 HP motor in this Taylor air nibbler provides power through a hardened planetary gear system. This T-7711 air controlled nibbler is a must for every body shop and sheet metal shop. The pneumatic air nibbler easily cuts circles and contoured shapes. The operator closely controls material removal with a teasing throttle AND a 360 degree cutting head, which adjusts in 90 degree increments. Call BlueTools.com to order the perfect pneumatic nibbler for your application! Strokes per minute: 2600 Width of Cut: 7/32" Maximum steel thickness: 18 gauge Length 7" Weight 2.2 lbs. HP: 0.5 Call BlueTools at 1-336-282-2020 to order your Taylor air nibbler today.
Description
The Taylor Pneumatic Nibbler, T-7711 cuts sheet metal leaving a clean distortion-free cut. The 0.5 HP motor in this Taylor air nibbler provides power through a hardened planetary gear system. This T-7711 air controlled nibbler is a must for every body shop and sheet metal shop. The pneumatic air nibbler easily cuts circles and contoured shapes. The operator closely controls material removal with a teasing throttle AND a 360 degree cutting head, which adjusts in 90 degree increments. Call BlueTools.com to order the perfect pneumatic nibbler for your application! Strokes per minute: 2600 Width of Cut: 7/32" Maximum steel thickness: 18 gauge Length 7" Weight 2.2 lbs. HP: 0.5 Call BlueTools at 1-336-282-2020 to order your Taylor air nibbler today.

Suppliers

Company
Product
Description
Supplier Links
005-7711 -  - Bluetools
Greensboro, NC, USA
005-7711
005-7711
The Taylor Pneumatic Nibbler, T-7711 cuts sheet metal leaving a clean distortion-free cut. The 0.5 HP motor in this Taylor air nibbler provides power through a hardened planetary gear system. This T-7711 air controlled nibbler is a must for every body shop and sheet metal shop. The pneumatic air nibbler easily cuts circles and contoured shapes. The operator closely controls material removal with a teasing throttle AND a 360 degree cutting head, which adjusts in 90 degree increments. Call BlueTools.com to order the perfect pneumatic nibbler for your application! Strokes per minute: 2600 Width of Cut: 7/32" Maximum steel thickness: 18 gauge Length 7" Weight 2.2 lbs. HP: 0.5 Call BlueTools at 1-336-282-2020 to order your Taylor air nibbler today.

The Taylor Pneumatic Nibbler, T-7711 cuts sheet metal leaving a clean distortion-free cut. The 0.5 HP motor in this Taylor air nibbler provides power through a hardened planetary gear system. This T-7711 air controlled nibbler is a must for every body shop and sheet metal shop. The pneumatic air nibbler easily cuts circles and contoured shapes. The operator closely controls material removal with a teasing throttle AND a 360 degree cutting head, which adjusts in 90 degree increments. Call BlueTools.com to order the perfect pneumatic nibbler for your application!

  • Strokes per minute: 2600
  • Width of Cut: 7/32"
  • Maximum steel thickness: 18 gauge
  • Length 7"
  • Weight 2.2 lbs.
  • HP: 0.5

Call BlueTools at 1-336-282-2020 to order your Taylor air nibbler today.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Shearing Machines (sheet metal)
Product Name 005-7711
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Flying Shear - Alpha™ Mach II - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.1600 inch (0.7112 to 4.06 mm)
View Details
Electric Shear - 2470-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details