Bluetools 108-C160P

Description
Trumpf (TruTool) Double Cut Slitting Shears are designed for maximum user-friendliness. Use the quick-release bolt to exchange cutters on your Trumpf (TruTool) Cutter safely and quickly - no tools needed! Trumpf's fixed cutters are reversible for doubled tool life, and you can set the optimum cutting clearance by choosing from a variety of cutters. A selection of four, long wearing cutters offers optimum performance in any application. The Trumpf (TruTool) Electric Shears and Pneumatic Shears offer an excellent view of the workpiece for precision cutting according to a scribe line or curve. With Trumpf's distortion-free cutting, no refinishing is necessary. Strips come out perfect thanks to the parallel stop, which is available as an option. Trumpf also offers an optional workstation for stationary operations. Trumpf (TruTool) Slitting Shears are the perfect cutters for air duct construction (including spiral-seam tubes), house-front construction (rain gutters), the aviation industry, car-body works, metal studs, and ventilation works. Trumpf (TruTool) Double Cut Pneumatic Slitting Shears, C160P: Max. Sheet Thickness Straight Cutter Radius Cutter Cr (HSS) Cutter Steel, 57K tensile, in./ga. .063/16 .040/19 .063/16 Steel, 85K tensile, in./ga. .047/18 .032/21 .047/18 Aluminum, 35K tensile, in. .078 .048 .078 Min. Start Hole Dia., in. .60 .32 .60 Smallest Radius, in. 3.5 1.2 - 1.6 6.3 Working Speed, ft./min. 20 - 33 Strokes at Nom. Load/min. 3800 Motor Rating 90 PSI Weight (without cable) 3.1 lbs. Integrated Chip Clipper Double Cut 11.06" x 2.44" For Electric Slitting Shear, Order No. 108-C160E For Cordless Slitting Shear, Order No. 108-C16
Description
Trumpf (TruTool) Double Cut Slitting Shears are designed for maximum user-friendliness. Use the quick-release bolt to exchange cutters on your Trumpf (TruTool) Cutter safely and quickly - no tools needed! Trumpf's fixed cutters are reversible for doubled tool life, and you can set the optimum cutting clearance by choosing from a variety of cutters. A selection of four, long wearing cutters offers optimum performance in any application. The Trumpf (TruTool) Electric Shears and Pneumatic Shears offer an excellent view of the workpiece for precision cutting according to a scribe line or curve. With Trumpf's distortion-free cutting, no refinishing is necessary. Strips come out perfect thanks to the parallel stop, which is available as an option. Trumpf also offers an optional workstation for stationary operations. Trumpf (TruTool) Slitting Shears are the perfect cutters for air duct construction (including spiral-seam tubes), house-front construction (rain gutters), the aviation industry, car-body works, metal studs, and ventilation works. Trumpf (TruTool) Double Cut Pneumatic Slitting Shears, C160P: Max. Sheet Thickness Straight Cutter Radius Cutter Cr (HSS) Cutter Steel, 57K tensile, in./ga. .063/16 .040/19 .063/16 Steel, 85K tensile, in./ga. .047/18 .032/21 .047/18 Aluminum, 35K tensile, in. .078 .048 .078 Min. Start Hole Dia., in. .60 .32 .60 Smallest Radius, in. 3.5 1.2 - 1.6 6.3 Working Speed, ft./min. 20 - 33 Strokes at Nom. Load/min. 3800 Motor Rating 90 PSI Weight (without cable) 3.1 lbs. Integrated Chip Clipper Double Cut 11.06" x 2.44" For Electric Slitting Shear, Order No. 108-C160E For Cordless Slitting Shear, Order No. 108-C16

Suppliers

Company
Product
Description
Supplier Links
108-C160P -  - Bluetools
Greensboro, NC, USA
108-C160P
108-C160P
Trumpf (TruTool) Double Cut Slitting Shears are designed for maximum user-friendliness. Use the quick-release bolt to exchange cutters on your Trumpf (TruTool) Cutter safely and quickly - no tools needed! Trumpf's fixed cutters are reversible for doubled tool life, and you can set the optimum cutting clearance by choosing from a variety of cutters. A selection of four, long wearing cutters offers optimum performance in any application. The Trumpf (TruTool) Electric Shears and Pneumatic Shears offer an excellent view of the workpiece for precision cutting according to a scribe line or curve. With Trumpf's distortion-free cutting, no refinishing is necessary. Strips come out perfect thanks to the parallel stop, which is available as an option. Trumpf also offers an optional workstation for stationary operations. Trumpf (TruTool) Slitting Shears are the perfect cutters for air duct construction (including spiral-seam tubes), house-front construction (rain gutters), the aviation industry, car-body works, metal studs, and ventilation works. Trumpf (TruTool) Double Cut Pneumatic Slitting Shears, C160P: Max. Sheet Thickness Straight Cutter Radius Cutter Cr (HSS) Cutter Steel, 57K tensile, in./ga. .063/16 .040/19 .063/16 Steel, 85K tensile, in./ga. .047/18 .032/21 .047/18 Aluminum, 35K tensile, in. .078 .048 .078 Min. Start Hole Dia., in. .60 .32 .60 Smallest Radius, in. 3.5 1.2 - 1.6 6.3 Working Speed, ft./min. 20 - 33 Strokes at Nom. Load/min. 3800 Motor Rating 90 PSI Weight (without cable) 3.1 lbs. Integrated Chip Clipper Double Cut 11.06" x 2.44" For Electric Slitting Shear, Order No. 108-C160E For Cordless Slitting Shear, Order No. 108-C16

Trumpf (TruTool) Double Cut Slitting Shears are designed for maximum user-friendliness. Use the quick-release bolt to exchange cutters on your Trumpf (TruTool) Cutter safely and quickly - no tools needed! Trumpf's fixed cutters are reversible for doubled tool life, and you can set the optimum cutting clearance by choosing from a variety of cutters. A selection of four, long wearing cutters offers optimum performance in any application. The Trumpf (TruTool) Electric Shears and Pneumatic Shears offer an excellent view of the workpiece for precision cutting according to a scribe line or curve. With Trumpf's distortion-free cutting, no refinishing is necessary. Strips come out perfect thanks to the parallel stop, which is available as an option. Trumpf also offers an optional workstation for stationary operations. Trumpf (TruTool) Slitting Shears are the perfect cutters for air duct construction (including spiral-seam tubes), house-front construction (rain gutters), the aviation industry, car-body works, metal studs, and ventilation works.

Trumpf (TruTool) Double Cut Pneumatic Slitting Shears, C160P:

Max. Sheet Thickness

Straight Cutter

Radius Cutter

Cr (HSS) Cutter

Steel, 57K tensile, in./ga..063/16.040/19.063/16
Steel, 85K tensile, in./ga..047/18.032/21.047/18
Aluminum, 35K tensile, in..078.048.078

Min. Start Hole Dia., in.

.60.32.60

Smallest Radius, in.

3.51.2 - 1.66.3

Working Speed, ft./min.

20 - 33

Strokes at Nom. Load/min.

3800

Motor Rating

90 PSI

Weight (without cable)

3.1 lbs.
  • Integrated Chip Clipper
  • Double Cut
  • 11.06" x 2.44"
  • For Electric Slitting Shear, Order No. 108-C160E
  • For Cordless Slitting Shear, Order No. 108-C16
Supplier's Site

Technical Specifications

  Bluetools
Product Category Shearing Machines (sheet metal)
Product Name 108-C160P
Unlock Full Specs
to access all available technical data

Similar Products

Flying Shear - Alpha™ Mach I - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.1250 inch (0.7112 to 3.17 mm)
View Details
Electric Shear - 2470-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details
Rack and Pinion Accelerator - Alpha™ - Inductotherm Group
Specs
Technology Servo
View Details