Bluetools 005-7701SS

Description
Make distortion-free cuts with the heavy duty Taylor pneumatic scissor shears, T-7701SS. The blades of the Taylor metal scissor shears assure the operator of a clean cut in steel siding, flexible plastic, rubber, and wire mesh. The Taylor air controlled metal scissor shear is powerful, with variable speed and rear exhaust. The lightweight aluminum housing for this straight handle scissor shear and throttle control make for a clean, controlled cut! The same great scissor shears are also available with a pistol grip handle, order number 005-7000SS. 2500 RPM Length: 11-3/4" Weight: 3 lbs. Air Pressure: 90 PSI Straight Handle: Order Number 005-7701SS Pistol Grip: Order Number 005-7700SS Call BlueTools.com at 1-336-282-2020 to order Taylor pneumatic air scissor shears for your application!
Description
Make distortion-free cuts with the heavy duty Taylor pneumatic scissor shears, T-7701SS. The blades of the Taylor metal scissor shears assure the operator of a clean cut in steel siding, flexible plastic, rubber, and wire mesh. The Taylor air controlled metal scissor shear is powerful, with variable speed and rear exhaust. The lightweight aluminum housing for this straight handle scissor shear and throttle control make for a clean, controlled cut! The same great scissor shears are also available with a pistol grip handle, order number 005-7000SS. 2500 RPM Length: 11-3/4" Weight: 3 lbs. Air Pressure: 90 PSI Straight Handle: Order Number 005-7701SS Pistol Grip: Order Number 005-7700SS Call BlueTools.com at 1-336-282-2020 to order Taylor pneumatic air scissor shears for your application!

Suppliers

Company
Product
Description
Supplier Links
005-7701SS -  - Bluetools
Greensboro, NC, USA
005-7701SS
005-7701SS
Make distortion-free cuts with the heavy duty Taylor pneumatic scissor shears, T-7701SS. The blades of the Taylor metal scissor shears assure the operator of a clean cut in steel siding, flexible plastic, rubber, and wire mesh. The Taylor air controlled metal scissor shear is powerful, with variable speed and rear exhaust. The lightweight aluminum housing for this straight handle scissor shear and throttle control make for a clean, controlled cut! The same great scissor shears are also available with a pistol grip handle, order number 005-7000SS. 2500 RPM Length: 11-3/4" Weight: 3 lbs. Air Pressure: 90 PSI Straight Handle: Order Number 005-7701SS Pistol Grip: Order Number 005-7700SS Call BlueTools.com at 1-336-282-2020 to order Taylor pneumatic air scissor shears for your application!

Make distortion-free cuts with the heavy duty Taylor pneumatic scissor shears, T-7701SS. The blades of the Taylor metal scissor shears assure the operator of a clean cut in steel siding, flexible plastic, rubber, and wire mesh. The Taylor air controlled metal scissor shear is powerful, with variable speed and rear exhaust. The lightweight aluminum housing for this straight handle scissor shear and throttle control make for a clean, controlled cut! The same great scissor shears are also available with a pistol grip handle, order number 005-7000SS.

  • 2500 RPM
  • Length: 11-3/4"
  • Weight: 3 lbs.
  • Air Pressure: 90 PSI
  • Straight Handle: Order Number 005-7701SS
  • Pistol Grip: Order Number 005-7700SS

Call BlueTools.com at 1-336-282-2020 to order Taylor pneumatic air scissor shears for your application!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Shearing Machines (sheet metal)
Product Name 005-7701SS
Unlock Full Specs
to access all available technical data

Similar Products

Rack and Pinion Accelerator - Alpha™ - Inductotherm Group
Specs
Technology Servo
View Details
Milwaukee Electric Tool Corporation
View Details
High Speed Flying Shear - Alpha™ Mach II - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.1600 inch (0.7112 to 4.06 mm)
View Details