Bluetools 005-7701

Description
Make distortion-free cuts with the heavy duty Taylor Straight Handle pneumatic metal shears T-7701. The 7701 compressed air shears are constructed with a 3-gear planetary system. The blades of the Taylor PG metal shears assure the operator of a clean cut. The Taylor pneumatic shears cut a 1/4" strip of material, which can be removed by the cutting action or can be used to trim one edge. Loosen one screw in the air controlled metal shear, and the head rotates 360 degrees! Also available as Pistol Grip Metal Shears, Order Number: 005-7700. Steel Capacity: 18 gauge 2200 RPM Length: 8 1/4" Weight: 3 lbs. Straight Handle: Order number 005-7701 Pistol Grip: Order Number 005-7700 Call BlueTools at 1-336-282-2020 to order the perfect pneumatic air shear for your application!
Description
Make distortion-free cuts with the heavy duty Taylor Straight Handle pneumatic metal shears T-7701. The 7701 compressed air shears are constructed with a 3-gear planetary system. The blades of the Taylor PG metal shears assure the operator of a clean cut. The Taylor pneumatic shears cut a 1/4" strip of material, which can be removed by the cutting action or can be used to trim one edge. Loosen one screw in the air controlled metal shear, and the head rotates 360 degrees! Also available as Pistol Grip Metal Shears, Order Number: 005-7700. Steel Capacity: 18 gauge 2200 RPM Length: 8 1/4" Weight: 3 lbs. Straight Handle: Order number 005-7701 Pistol Grip: Order Number 005-7700 Call BlueTools at 1-336-282-2020 to order the perfect pneumatic air shear for your application!

Suppliers

Company
Product
Description
Supplier Links
005-7701 -  - Bluetools
Greensboro, NC, USA
005-7701
005-7701
Make distortion-free cuts with the heavy duty Taylor Straight Handle pneumatic metal shears T-7701. The 7701 compressed air shears are constructed with a 3-gear planetary system. The blades of the Taylor PG metal shears assure the operator of a clean cut. The Taylor pneumatic shears cut a 1/4" strip of material, which can be removed by the cutting action or can be used to trim one edge. Loosen one screw in the air controlled metal shear, and the head rotates 360 degrees! Also available as Pistol Grip Metal Shears, Order Number: 005-7700. Steel Capacity: 18 gauge 2200 RPM Length: 8 1/4" Weight: 3 lbs. Straight Handle: Order number 005-7701 Pistol Grip: Order Number 005-7700 Call BlueTools at 1-336-282-2020 to order the perfect pneumatic air shear for your application!

Make distortion-free cuts with the heavy duty Taylor Straight Handle pneumatic metal shears T-7701. The 7701 compressed air shears are constructed with a 3-gear planetary system. The blades of the Taylor PG metal shears assure the operator of a clean cut. The Taylor pneumatic shears cut a 1/4" strip of material, which can be removed by the cutting action or can be used to trim one edge. Loosen one screw in the air controlled metal shear, and the head rotates 360 degrees! Also available as Pistol Grip Metal Shears, Order Number: 005-7700.

  • Steel Capacity: 18 gauge
  • 2200 RPM
  • Length: 8 1/4"
  • Weight: 3 lbs.
  • Straight Handle: Order number 005-7701
  • Pistol Grip: Order Number 005-7700

Call BlueTools at 1-336-282-2020 to order the perfect pneumatic air shear for your application!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Shearing Machines (sheet metal)
Product Name 005-7701
Unlock Full Specs
to access all available technical data

Similar Products

Flying Shear Press - Alpha™ Mach III - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.2500 inch (0.7112 to 6.35 mm)
View Details
Electric Shear - 2470-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details
Flying Shear - Alpha™ Mach I - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.1250 inch (0.7112 to 3.17 mm)
View Details