Bluetools 108-N700E

Description
Trumpf (TruTool) nibblers work on the principle of a "punching" cut. Downward chip discharge guarantees a clear view of the working area. The Trumpf Nibbler can be positioned in different directins, depending on the application. Trumpf nibblers provide maximum mobility in many applications including: nuclear decommisioning, recesses and fitting work, sheetmetal work, containers, recycling, plumbing and maintenance, car body work, demolition and dismantling. Suitable for use with high tensile materials Easy to change tools, which can be resharpened multiple times Features above-average tool life Cut quality remains consistently high The N700E Trumpf (TruTool) Nibbler is the smallest and lightest nibbler in the heavy-duty class, with an excellent price-performance ratio. No extra tools are required to exchange the punch and die! For sheet thickness range over 0.14 inch, Trumpf power nibblers use a rectangular punch. The Trumpf (TruTool) N700-E electric Nibbler is available in a pneumatic model (Call for pricing) for use with compressed air and/or in hazardous areas. Fast, effortless cutting of sheet metal up to .276" Two different, easy-to-adjust handles included for ideal weight distribution in any application Rotary motor adjusts to 3 positions for better clearance and improved mobility Cut-off of coil stock. Optional chip collection device (chip bag) available Oustanding performance on profiles up to 90o Case included
Description
Trumpf (TruTool) nibblers work on the principle of a "punching" cut. Downward chip discharge guarantees a clear view of the working area. The Trumpf Nibbler can be positioned in different directins, depending on the application. Trumpf nibblers provide maximum mobility in many applications including: nuclear decommisioning, recesses and fitting work, sheetmetal work, containers, recycling, plumbing and maintenance, car body work, demolition and dismantling. Suitable for use with high tensile materials Easy to change tools, which can be resharpened multiple times Features above-average tool life Cut quality remains consistently high The N700E Trumpf (TruTool) Nibbler is the smallest and lightest nibbler in the heavy-duty class, with an excellent price-performance ratio. No extra tools are required to exchange the punch and die! For sheet thickness range over 0.14 inch, Trumpf power nibblers use a rectangular punch. The Trumpf (TruTool) N700-E electric Nibbler is available in a pneumatic model (Call for pricing) for use with compressed air and/or in hazardous areas. Fast, effortless cutting of sheet metal up to .276" Two different, easy-to-adjust handles included for ideal weight distribution in any application Rotary motor adjusts to 3 positions for better clearance and improved mobility Cut-off of coil stock. Optional chip collection device (chip bag) available Oustanding performance on profiles up to 90o Case included

Suppliers

Company
Product
Description
Supplier Links
108-N700E -  - Bluetools
Greensboro, NC, USA
108-N700E
108-N700E
Trumpf (TruTool) nibblers work on the principle of a "punching" cut. Downward chip discharge guarantees a clear view of the working area. The Trumpf Nibbler can be positioned in different directins, depending on the application. Trumpf nibblers provide maximum mobility in many applications including: nuclear decommisioning, recesses and fitting work, sheetmetal work, containers, recycling, plumbing and maintenance, car body work, demolition and dismantling. Suitable for use with high tensile materials Easy to change tools, which can be resharpened multiple times Features above-average tool life Cut quality remains consistently high The N700E Trumpf (TruTool) Nibbler is the smallest and lightest nibbler in the heavy-duty class, with an excellent price-performance ratio. No extra tools are required to exchange the punch and die! For sheet thickness range over 0.14 inch, Trumpf power nibblers use a rectangular punch. The Trumpf (TruTool) N700-E electric Nibbler is available in a pneumatic model (Call for pricing) for use with compressed air and/or in hazardous areas. Fast, effortless cutting of sheet metal up to .276" Two different, easy-to-adjust handles included for ideal weight distribution in any application Rotary motor adjusts to 3 positions for better clearance and improved mobility Cut-off of coil stock. Optional chip collection device (chip bag) available Oustanding performance on profiles up to 90o Case included

Trumpf (TruTool) nibblers work on the principle of a "punching" cut. Downward chip discharge guarantees a clear view of the working area. The Trumpf Nibbler can be positioned in different directins, depending on the application. Trumpf nibblers provide maximum mobility in many applications including: nuclear decommisioning, recesses and fitting work, sheetmetal work, containers, recycling, plumbing and maintenance, car body work, demolition and dismantling.

  • Suitable for use with high tensile materials
  • Easy to change tools, which can be resharpened multiple times
  • Features above-average tool life
  • Cut quality remains consistently high

The N700E Trumpf (TruTool) Nibbler is the smallest and lightest nibbler in the heavy-duty class, with an excellent price-performance ratio. No extra tools are required to exchange the punch and die! For sheet thickness range over 0.14 inch, Trumpf power nibblers use a rectangular punch. The Trumpf (TruTool) N700-E electric Nibbler is available in a pneumatic model (Call for pricing) for use with compressed air and/or in hazardous areas.

  • Fast, effortless cutting of sheet metal up to .276"
  • Two different, easy-to-adjust handles included for ideal weight distribution in any application
  • Rotary motor adjusts to 3 positions for better clearance and improved mobility
  • Cut-off of coil stock. Optional chip collection device (chip bag) available
  • Oustanding performance on profiles up to 90o
  • Case included
Supplier's Site

Technical Specifications

  Bluetools
Product Category Shearing Machines (sheet metal)
Product Name 108-N700E
Unlock Full Specs
to access all available technical data

Similar Products

Milwaukee Electric Tool Corporation
View Details
Flying Shear Press - Alpha™ Mach III - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.2500 inch (0.7112 to 6.35 mm)
View Details