Bluetools 005-7700SS

Description
Make distortion-free cuts with the heavy duty Taylor pneumatic scissor shears, T-7700SS. The blades of the Taylor metal scissor shears assure the operator of a clean cut in steel siding, flexible plastic, rubber, and wire mesh. The Taylor air controlled metal scissor shears are powerful, with variable speed and rear exhaust. The lightweight aluminum housing for this pistol grip scissor shear and throttle control make for a clean, controlled cut! The same great scissor shear is also available with a straight handle, order number 005-7001SS. 2500 RPM Length: 12-1/2" Weight: 3 lbs. Air Pressure: 90 PSI Pistol Grip: Order Number: 005-7700SS Straight Handle: Order Number 005-7701SS Call BlueTools at 1-336-282-2020 to order your Taylor air shears today.
Description
Make distortion-free cuts with the heavy duty Taylor pneumatic scissor shears, T-7700SS. The blades of the Taylor metal scissor shears assure the operator of a clean cut in steel siding, flexible plastic, rubber, and wire mesh. The Taylor air controlled metal scissor shears are powerful, with variable speed and rear exhaust. The lightweight aluminum housing for this pistol grip scissor shear and throttle control make for a clean, controlled cut! The same great scissor shear is also available with a straight handle, order number 005-7001SS. 2500 RPM Length: 12-1/2" Weight: 3 lbs. Air Pressure: 90 PSI Pistol Grip: Order Number: 005-7700SS Straight Handle: Order Number 005-7701SS Call BlueTools at 1-336-282-2020 to order your Taylor air shears today.

Suppliers

Company
Product
Description
Supplier Links
005-7700SS -  - Bluetools
Greensboro, NC, USA
005-7700SS
005-7700SS
Make distortion-free cuts with the heavy duty Taylor pneumatic scissor shears, T-7700SS. The blades of the Taylor metal scissor shears assure the operator of a clean cut in steel siding, flexible plastic, rubber, and wire mesh. The Taylor air controlled metal scissor shears are powerful, with variable speed and rear exhaust. The lightweight aluminum housing for this pistol grip scissor shear and throttle control make for a clean, controlled cut! The same great scissor shear is also available with a straight handle, order number 005-7001SS. 2500 RPM Length: 12-1/2" Weight: 3 lbs. Air Pressure: 90 PSI Pistol Grip: Order Number: 005-7700SS Straight Handle: Order Number 005-7701SS Call BlueTools at 1-336-282-2020 to order your Taylor air shears today.

Make distortion-free cuts with the heavy duty Taylor pneumatic scissor shears, T-7700SS. The blades of the Taylor metal scissor shears assure the operator of a clean cut in steel siding, flexible plastic, rubber, and wire mesh. The Taylor air controlled metal scissor shears are powerful, with variable speed and rear exhaust. The lightweight aluminum housing for this pistol grip scissor shear and throttle control make for a clean, controlled cut! The same great scissor shear is also available with a straight handle, order number 005-7001SS.

  • 2500 RPM
  • Length: 12-1/2"
  • Weight: 3 lbs.
  • Air Pressure: 90 PSI
  • Pistol Grip: Order Number: 005-7700SS
  • Straight Handle: Order Number 005-7701SS

Call BlueTools at 1-336-282-2020 to order your Taylor air shears today.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Shearing Machines (sheet metal)
Product Name 005-7700SS
Unlock Full Specs
to access all available technical data

Similar Products

Flying Shear - Alpha™ Mach I - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.1250 inch (0.7112 to 3.17 mm)
View Details
Electric Shear - 6805 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details