Bluetools 005-7700N

Description
Make distortion-free cuts with the heavy duty Taylor pistol grip pneumatic metal shears T-7700N. The T-7700N compressed air shears are constructed with a 3-gear planetary system. The blades of the Taylor PG metal shears assure the operator of a clean cut. The Taylor metal shears cut a 1/4" strip of material, which can be removed by the cutting action or can be used to trim one edge. Loosen one screw in the air controlled metal shears, and the head rotates 360 degrees! Also available as Straight Handle Metal Shears, Order Number: 005-7701N. Steel Capacity: 18 gauge 2200 RPM Length: 8 1/4" Weight: 3 lbs. Pistol Grip: Order Number 005-7700N Straight Handle: Order number 005-7701 Call BlueTools at 1-336-282-2020 to order your Taylor air shears today.
Description
Make distortion-free cuts with the heavy duty Taylor pistol grip pneumatic metal shears T-7700N. The T-7700N compressed air shears are constructed with a 3-gear planetary system. The blades of the Taylor PG metal shears assure the operator of a clean cut. The Taylor metal shears cut a 1/4" strip of material, which can be removed by the cutting action or can be used to trim one edge. Loosen one screw in the air controlled metal shears, and the head rotates 360 degrees! Also available as Straight Handle Metal Shears, Order Number: 005-7701N. Steel Capacity: 18 gauge 2200 RPM Length: 8 1/4" Weight: 3 lbs. Pistol Grip: Order Number 005-7700N Straight Handle: Order number 005-7701 Call BlueTools at 1-336-282-2020 to order your Taylor air shears today.

Suppliers

Company
Product
Description
Supplier Links
005-7700N -  - Bluetools
Greensboro, NC, USA
005-7700N
005-7700N
Make distortion-free cuts with the heavy duty Taylor pistol grip pneumatic metal shears T-7700N. The T-7700N compressed air shears are constructed with a 3-gear planetary system. The blades of the Taylor PG metal shears assure the operator of a clean cut. The Taylor metal shears cut a 1/4" strip of material, which can be removed by the cutting action or can be used to trim one edge. Loosen one screw in the air controlled metal shears, and the head rotates 360 degrees! Also available as Straight Handle Metal Shears, Order Number: 005-7701N. Steel Capacity: 18 gauge 2200 RPM Length: 8 1/4" Weight: 3 lbs. Pistol Grip: Order Number 005-7700N Straight Handle: Order number 005-7701 Call BlueTools at 1-336-282-2020 to order your Taylor air shears today.

Make distortion-free cuts with the heavy duty Taylor pistol grip pneumatic metal shears T-7700N. The T-7700N compressed air shears are constructed with a 3-gear planetary system. The blades of the Taylor PG metal shears assure the operator of a clean cut. The Taylor metal shears cut a 1/4" strip of material, which can be removed by the cutting action or can be used to trim one edge. Loosen one screw in the air controlled metal shears, and the head rotates 360 degrees! Also available as Straight Handle Metal Shears, Order Number: 005-7701N.

  • Steel Capacity: 18 gauge
  • 2200 RPM
  • Length: 8 1/4"
  • Weight: 3 lbs.
  • Pistol Grip: Order Number 005-7700N
  • Straight Handle: Order number 005-7701

Call BlueTools at 1-336-282-2020 to order your Taylor air shears today.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Shearing Machines (sheet metal)
Product Name 005-7700N
Unlock Full Specs
to access all available technical data

Similar Products

Flying Shear Press - Alpha™ Mach III - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.2500 inch (0.7112 to 6.35 mm)
View Details
Milwaukee Electric Tool Corporation
View Details
Flying Shear - Alpha™ Mach I - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.1250 inch (0.7112 to 3.17 mm)
View Details